- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Body dimensions | Certificates | Connections | Gross weight | IP rating1 | Kind of sensor | Manufacturer series | Max. operating current | Operation mode | Operation modes | Operation modes1 | Range | Related items | Related items1 | Sensors features | Sensors features1 | Switch housing | Switching frequency max | Type of sensor | Operating temperature | Supply voltage | Output configuration | Body plating | Response time | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUK0AKSAM12T TELEMECANIQUE SENSORS | 36 |
| - | 4 | PBT | 50x50x18mm | RoHS compliant | connector M12 | 50g | - | transmitter | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | 0...30m | XUK0AKSAM12 | XUZC50 | Reflector must be ordered separately. | timer | - | - | photoelectric | -25...55°C | 10...36V DC | - | - | <2ms | IP65 | ||
![]() XUB0AKSNM12T TELEMECANIQUE SENSORS | 42 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 35.37g | IP67 | transmitter | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | 0...20m | XUB0BNSNL2 | XUB0BPSNM12 | Reflector must be ordered separately. | sensing distance depends on used accessories | M18 | - | photoelectric | -25...55°C | 10...36V DC | - | nickel | <2ms | IP65 | ||
![]() XUB0BKSNM12T TELEMECANIQUE SENSORS | 36 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 58.4g | IP67 | transmitter | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | 0...20m | XUB0ANSNL2 | XUB0APSNM12 | Reflector must be ordered separately. | sensing distance depends on used accessories | M18 | - | photoelectric | -25...55°C | 10...36V DC | - | - | <2ms | IP65 | ||
![]() XUB0ANSNL2 TELEMECANIQUE SENSORS | 15 | - | - | - | PBT | - | RoHS compliant | lead 2m | 102.19g | IP67 | receiver | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | 0...20m | XUB0AKSNL2T | XUZC50 | Reflector must be ordered separately. | sensing distance depends on used accessories | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | - | <2ms | IP65 | ||
![]() XUB4BPBNM12 TELEMECANIQUE SENSORS | 2185 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 52g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | LIGHT-ON | - | 0...0.1m | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | nickel | <1ms | IP65 | ||
![]() XUK1APANL2 TELEMECANIQUE SENSORS | 17 |
| - | - | PBT | 50x50x18mm | RoHS compliant | lead 2m | 163.43g | - | - | OsiSense | 0.1A | retro-reflective | DARK-ON | - | 0...7m | XUZC50 | - | - | - | - | 250Hz | photoelectric | -25...55°C | 10...36V DC | PNP | - | <2ms | IP65 | ||
![]() XUB0BPSNM12 TELEMECANIQUE SENSORS | 38 | - | - | 4 | brass | - | RoHS compliant | connector M12 | 67.07g | IP67 | receiver | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | 0...20m | XUB0BKSNL2T | XUZC50 | Reflector must be ordered separately. | sensing distance depends on used accessories | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | nickel | <2ms | IP65 | ||
![]() XUK5APANM12 TELEMECANIQUE SENSORS | 7 |
| - | 4 | PBT | 50x50x18mm | RoHS compliant | connector M12 | 59.6g | - | - | OsiSense | 0.1A | diffuse-reflective | DARK-ON | - | 0...1m | - | - | sensitivity adjustable | - | - | 250Hz | photoelectric | -25...55°C | 10...36V DC | PNP | - | <2ms | IP65 | ||
![]() XUB0BPSNL2 TELEMECANIQUE SENSORS | 2389 |
| - | - | brass | - | RoHS compliant | lead 2m | 123.5g | IP67 | receiver | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | 0...20m | XUB0BKSNL2T | XUZC50 | Reflector must be ordered separately. | sensing distance depends on used accessories | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | nickel | <2ms | IP65 | ||
![]() XUB1BPANM12 TELEMECANIQUE SENSORS | 26 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 48.35g | IP67 | - | OsiSense | 0.1A | retro-reflective | DARK-ON | - | 0...4m | XUZC50 | - | Reflector must be ordered separately. | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | nickel | <1ms | IP65 | ||
![]() XUB4BPANM12 TELEMECANIQUE SENSORS | 10 | - | - | 4 | brass | - | RoHS compliant | connector M12 | 46.79g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | DARK-ON | - | 0...0.1m | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | nickel | <1ms | IP65 | ||
![]() XUK0AKSAL2 TELEMECANIQUE SENSORS | 2246 |
| - | - | PBT | 50x50x18mm | RoHS compliant | lead 2m | 168.08g | - | - | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | 0...30m | XUK0AKSAL2T | XUZC50 | Reflector must be ordered separately. | timer | - | 250Hz | photoelectric | -25...55°C | 10...36V DC | NPN / PNP | - | <2ms | IP65 | ||
![]() XUB5ANANM12 TELEMECANIQUE SENSORS | 65 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 36.1g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | DARK-ON | - | 0...0.6m | - | - | sensitivity adjustable | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | - | <1ms | IP65 | ||
![]() XUB4ANANM12 TELEMECANIQUE SENSORS | 11 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 33g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | DARK-ON | - | 0...0.1m | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | - | <1ms | IP65 | ||
![]() XUB9BNANM12 TELEMECANIQUE SENSORS | 2843 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 52.1g | IP67 | - | OsiSense | 0.1A | retro-reflective | DARK-ON | - | 0...2m | XUZC50 | - | Reflector must be ordered separately. | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | nickel | <1ms | IP65 | ||
![]() XUB9ANANM12 TELEMECANIQUE SENSORS | 37 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 33g | IP67 | - | OsiSense | 0.1A | retro-reflective | DARK-ON | - | 0...2m | XUZC50 | - | Reflector must be ordered separately. | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | - | <1ms | IP65 | ||
![]() XUK2APBNM12R TELEMECANIQUE SENSORS | 16 |
| - | 4 | PBT | 50x50x18mm | RoHS compliant | connector M12 | 58g | - | receiver | OsiSense | 0.1A | transmitter-receiver | LIGHT-ON | - | 0...30m | XUK2AKSNL2T | XUK2AKSNM12T | - | - | - | 250Hz | photoelectric | -25...55°C | 10...36V DC | PNP | - | <2ms | IP65 | ||
![]() XUB0APSNM12 TELEMECANIQUE SENSORS | 37 | - | - | 4 | PBT | - | RoHS compliant | connector M12 | 43.77g | IP67 | receiver | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | 0...20m | XUB0AKSNL2T | XUZC50 | Reflector must be ordered separately. | sensing distance depends on used accessories | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | - | <2ms | IP65 | ||
![]() XUB9APANM12 TELEMECANIQUE SENSORS | 8 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 31.083g | IP67 | - | OsiSense | 0.1A | retro-reflective | DARK-ON | - | 0...2m | XUZC50 | - | Reflector must be ordered separately. | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | - | <1ms | IP65 | ||
![]() XUK5ANANM12 TELEMECANIQUE SENSORS | 2567 |
| - | 4 | PBT | 50x50x18mm | RoHS compliant | connector M12 | 60g | - | - | OsiSense | 0.1A | diffuse-reflective | DARK-ON | - | 0...1m | - | - | sensitivity adjustable | - | - | 250Hz | photoelectric | -25...55°C | 10...36V DC | NPN | - | <2ms | IP65 |