TELEMECANIQUE SENSORS XUK1APANL2
TELEMECANIQUE SENSORS XUK1APANL2
feed

TELEMECANIQUE SENSORS XUK1APANL2

Photoelectric Sensor

Manufacturer No:

XUK1APANL2

Utmel No:

1446-XUK1APANL2

Package:

-

ECAD Model:

Description:

Quantity:

Unit Price: $82.496861

Ext Price: $82.50

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 26

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $82.496861

    $82.50

  • 10

    $77.827227

    $778.27

  • 100

    $73.421913

    $7,342.19

  • 500

    $69.265955

    $34,632.98

  • 1000

    $65.345241

    $65,345.24

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XUK1APANL2 information

Specifications
Product Details
TELEMECANIQUE SENSORS XUK1APANL2 technical specifications, attributes, parameters and parts with similar specifications to TELEMECANIQUE SENSORS XUK1APANL2.
  • Type
    Parameter
  • Body material
    PBT
  • Type of sensor
    photoelectric
  • Range
    0...7m
  • Operation modes
    DARK-ON
  • Operation mode
    retro-reflective
  • Connections
    lead 2m
  • Max. operating current
    0.1A
  • Switching frequency max
    250Hz
  • Body dimensions
    50x50x18mm
  • Manufacturer series
    OsiSense
  • Related items
    XUZC50
  • Gross weight
    163.43g
  • Certificates
    RoHS compliant
  • Operating temperature
    -25...55°C
  • Supply voltage
    10...36V DC
  • Output configuration
    PNP
  • Response time
    <2ms
  • IP rating
    IP65
0 Similar Products Remaining

XUK1APANL2 Overview


XUK1APANL2 Features


XUK1APANL2 Applications

There are a lot of TELEMECANIQUE SENSORS
XUK1APANL2 Photoelectric Sensors applications.


  • Counting small objects
  • Detecting colours
  • Monitoring bigger areas for objects with light grids
  • Measuring distance
  • Logistics and materials handling
  • Automatic doors
  • Zone scanners
  • Passive infrared sensors
  • Luminescence sensors
  • Contrast sensors