- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Series
- Accessory Type
- Mount
- HTS Code
- Reach Compliance Code
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Shell Material | Material | Housing Material | Diode Element Material | Contact Finish Mating | Contact Materials | Number of Elements | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Number of Contacts | Operating Supply Voltage | Configuration | Coupling Type | Diode Type | Accessory Type | Case Connection | Output Current-Max | Thread Size | Wire/Cable Diameter | Number of Phases | Sensing Distance | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Sensing Method | Outside Diameter | Mode | Wire/Cable Color | Reverse Recovery Time-Max | Ambient Temperature Range High | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EE-1001 Omron Automation and Safety | 900 | - | Datasheet | 5 Weeks | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | NOT SPECIFIED | Bronze | - | - | 2000 | EE | - | Active | 1 (Unlimited) | - | Solder | Circular | - | - | - | - | 1 | Female | - | - | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | - | 4mm | - | - | - | - | - | 3 | - | - | SNAP | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75°C | 10.8mm | 13mm | - | - | Unknown | RoHS Compliant | Contains Lead | - | ||
![]() Y92E-B12 Omron Automation and Safety | 6000 |
| Datasheet | 5 Weeks | Brackets | - | - | Polyacetal | - | - | - | - | - | - | 2005 | Y92E | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | 24V | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 37mm | 12.5mm | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() E39-L44 Omron Automation and Safety | 30 |
| Datasheet | 7 Weeks | Brackets | - | - | - | - | - | - | - | - | - | 2010 | E39 | - | Active | 1 (Unlimited) | - | - | - | 55°C | -25°C | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | Mounting Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() SF2 Sensirion AG | 23 |
| Datasheet | 5 Weeks | PCB | - | - | - | - | SILICON | - | - | 1 | - | - | - | no | Active | Not Applicable | 2 | - | - | 125°C | -40°C | Black | SUPER FAST RECOVERY | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | AXIAL | - | WIRE | NOT SPECIFIED | - | - | NOT SPECIFIED | 2 | O-PALF-W2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | Filter Cap | ISOLATED | 2A | - | - | 1 | - | 200V | DO-15 | 50A | - | - | - | - | 0.035μs | - | 2.15mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() E39-R6 Omron Automation and Safety | 15 |
| Datasheet | 2 Weeks | Hardware | - | - | - | - | - | - | - | - | - | 1998 | E39 | - | Active | 1 (Unlimited) | - | - | - | 55°C | -25°C | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59.9mm | - | 40.3mm | - | Unknown | RoHS Compliant | - | - | ||
![]() E69-FCA02 Omron Automation and Safety | 78468 |
| Datasheet | 2 Weeks | Brackets | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | -10°C | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EE-1002 Omron Automation and Safety | 10000 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | Bronze | - | - | 2002 | EE | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() E69-FCA Omron Automation and Safety | 35 |
| Datasheet | 2 Weeks | Flanges | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Y92E-B8 Omron Automation and Safety | 6000 |
| Datasheet | 7 Weeks | Brackets | - | - | Polyacetal | - | - | - | - | - | Bulk | 2005 | Y92E | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() E39-L104 Omron Automation and Safety | 10 |
| Datasheet | 2 Weeks | Brackets | - | - | Steel | - | - | - | - | - | Bulk | 1998 | E39 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 13.7mm | 1.2mm | Unknown | RoHS Compliant | - | - | ||
![]() E69-C68B Omron Automation and Safety | 500 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E32-T21R Omron Automation and Safety | 2168 |
| Datasheet | 2 Weeks | Cable | - | - | - | - | - | - | - | - | - | 2001 | E32 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | 130 mm | - | - | - | - | - | Multimode | Black | - | - | - | 4.9784mm | - | - | - | RoHS Compliant | - | - | ||
![]() E69-C06B Omron Automation and Safety | 10 |
| Datasheet | 2 Weeks | - | - | - | Glass fibre, Polyamide | - | - | - | - | - | - | 2001 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling | - | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | 22mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() E39-L143 Omron Automation and Safety | 75 |
| Datasheet | 5 Weeks | Brackets | - | - | - | - | - | - | - | - | - | 2002 | E39 | - | Active | 1 (Unlimited) | - | - | - | 55°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() E39-L113 Omron Automation and Safety | 35 |
| - | 43 Weeks | Brackets | - | - | - | - | - | - | - | - | - | 2001 | E39 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E32-T21L Omron Automation and Safety | 2396 | - | Datasheet | 2 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2001 | E32 | - | Active | 1 (Unlimited) | - | - | - | 70°C | -40°C | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() S3D2-EK Omron Automation and Safety | 2685 |
| Datasheet | 2 Weeks | DIN Rail | 12 | - | - | - | - | - | - | - | - | 2002 | S3D2 | - | Active | 1 (Unlimited) | - | - | - | 55°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EE-2001 Omron Automation and Safety | 41 | - | Datasheet | 2 Weeks | Hardware | - | - | - | - | - | - | - | - | - | 2002 | - | yes | Active | 1 (Unlimited) | - | - | - | 55°C | -10°C | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() E32-L25A Omron Automation and Safety | 2376 |
| Datasheet | 2 Weeks | Screw | - | - | - | - | - | - | - | - | - | 2001 | E32 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 mm | - | - | - | Optical | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E39-F3A Omron Automation and Safety | 2645 |
| - | 2 Weeks | - | - | - | - | Aluminium | - | - | - | - | - | 1999 | E39 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | Lens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23mm | - | - | - | RoHS Compliant | - | - |


Product
Brand
Articles
Tools