- Manufacturer
- Termination Style
- Actuator Type
- Mounting Type
- Output Type
- Series
- Detent
- Encoder Type
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Pulses per Revolution
Attribute column
Categories
Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Manufacturer Package Identifier | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Voltage - Supply | Orientation | Number of Functions | Current Rating | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Number of Channels | Number of Circuits | Optoelectronic Device Type | Hole Diameter | Built in Switch | Encoder Type | On-State Current-Max | Max Supply Voltage (DC) | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Output Circuit Type | Nominal Supply Voltage (DC) | Gap Size | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEDS-9701#C54 Broadcom Limited | 300 | - | Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | 4 | - | - | - | Bulk | - | HEDS | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | Right Angle | 1 | - | Terminal Pins | Codewheel Not Included | Quadrature (Incremental) | 5V | 2 | - | ROTARY POSITION ENCODER | - | - | Optical | 0.005A | - | No | 100 | - | Amplifier | 5V | 1.7mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() REC20-25-201-1 Nidec Copal Electronics | 1 |
| Datasheet | 13 Weeks | - | - | Panel Mount | - | - | - | - | - | 2016 | RE | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5V | User Selectable | - | - | Wire Leads | Shaft | Quadrature (Incremental) | - | - | - | - | - | No | Optical | - | - | Yes | 25 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RES16B50-201-C Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | RES16 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5V | Vertical | - | - | PC Pin | 10.3mm Dia Flatted End | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | - | Optical | - | - | No | 50 | 1M | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CJ25-82010 Nidec Copal Electronics | In Stock | - | Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 2016 | CJ25 | - | - | Active | 1 (Unlimited) | Connector | - | - | - | - | - | - | - | 5V | User Selectable | - | - | Connector | Shaft | Quadrature (Incremental) | - | - | - | - | - | Yes | Optical | - | - | Yes | 5 | 1M | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PEC11R-4220F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | 5 | Metal | PEC11R-4220F-S0024 | Commercial grade | - | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | 30°C | - | 5V | - | Vertical | 1 | 10mA | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | 1 | ROTARY POSITION ENCODER | 1.8 mm | - | Mechanical | - | - | Yes | 24 | 30K | - | 5V | - | 13.4mm | 26.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PEC11R-4215F-S0024 Bourns Inc. | 138 | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | Metal | - | Commercial grade | Bulk | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pins | - | 18 | - | 70°C | -30°C | - | - | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1.8 mm | - | Mechanical | - | - | Yes | 24 | 30K | - | - | - | 13.4mm | 21.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PEC12R-4230F-S0024 Bourns Inc. | 957 | - | Datasheet | 16 Weeks | Copper, Silver, Tin | PCB, Through Hole | PCB, Through Hole | 5 | - | - | Commercial grade | - | 2008 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1 mm | - | Mechanical | - | - | Yes | 24 | 30K | - | - | - | 13.4mm | 13.4mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PEC11R-4225F-S0024 Bourns Inc. | 782 | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | Metal | - | Commercial grade | - | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | -4.225kF | - | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 7 mm | - | Mechanical | - | 5V | Yes | 24 | 30K | - | - | - | 13.4mm | 31.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PEC11R-4115F-S0018 Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | 5 | - | - | Commercial grade | Bulk | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1.8 mm | - | Mechanical | - | - | Yes | 18 | 30K | - | - | - | 13.4mm | 21.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PEC11R-4015F-N0024 Bourns Inc. | 287 | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | Bulk | 1995 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | 5V | - | Vertical | - | 10mA | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | 1 | ROTARY POSITION ENCODER | 1 mm | - | Mechanical | - | - | No | 24 | 30K | - | - | - | 13.4mm | 21.5mm | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() PEC11R-4020F-S0024 Bourns Inc. | 187 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | 5 | - | - | - | Bulk | 2006 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1.8 mm | Yes | Mechanical | - | - | No | 24 | 30K | - | - | - | 13.4mm | 26.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PEC11R-4220K-S0024 Bourns Inc. | 922 |
| Datasheet | 16 Weeks | - | Through Hole | PCB, Through Hole | 5 | Metal | - | Commercial grade | Bulk | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PCB | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | PC Pin | Shaft | Quadrature, 2-Bit | - | 2 | - | ROTARY POSITION ENCODER | 1 mm | - | Incremental | - | - | Yes | 24 | 30K | - | 5V | - | 13.4mm | 26.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PEC11R-4215K-S0024 Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | Commercial grade | - | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1.8 mm | - | Mechanical | - | 5V | Yes | 24 | 30K | - | - | - | 13.4mm | 21.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PEC11R-4215K-N0024 Bourns Inc. | 49 | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | Commercial grade | - | 2013 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1.8 mm | No | Mechanical | - | - | Yes | 24 | 30K | - | - | - | 13.4mm | 21.5mm | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() PEC11R-4120F-S0018 Bourns Inc. | 490 | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | 5 | - | - | Commercial grade | Bulk | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1 mm | - | Mechanical | - | - | Yes | 18 | 30K | - | - | - | 13.4mm | 26.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PEC12R-2225F-N0024 Bourns Inc. | 48 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Right Angle | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 2.1 mm | No | Mechanical | - | - | Yes | 24 | 30K | - | - | - | 13.4mm | 13.4mm | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() PEC12R-4225F-S0024 Bourns Inc. | 638 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | Commercial grade | Bulk | 2008 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1 mm | - | Mechanical | - | - | Yes | 24 | 30K | - | - | - | 13.4mm | 13.4mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 25LB22-H Grayhill Inc. | 125 |
| - | 20 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | 25 | - | - | - | - | 2003 | 25L | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | - | Tin (Sn) | 85°C | -65°C | - | - | - | Vertical | 1 | 1.5mA | PC Pin | 1/4 Dia Flatted End | Hexadecimal (Absolute) | - | 2 | - | ROTARY POSITION ENCODER | - | No | Mechanical | - | - | Yes | 16 | 100K | - | 14V | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() RECW20D-50-201-1 Nidec Copal Electronics | In Stock | - | Datasheet | 13 Weeks | - | - | Panel Mount | - | - | - | - | - | 2016 | RE | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5V | User Selectable | - | - | Wire Leads | Shaft | Quadrature (Incremental) | - | - | - | - | - | No | Optical | - | - | Yes | 50 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RECW20D-25-201-1 Nidec Copal Electronics | 53 |
| Datasheet | 13 Weeks | - | - | Panel Mount | - | - | - | - | - | 2016 | RE | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5V | User Selectable | - | - | Wire Leads | Shaft | Quadrature (Incremental) | - | - | - | - | - | No | Optical | - | - | Yes | 25 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |