- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Approval Agency | Working Voltage | Number of Circuits | Number of Poles | Max Surge Current | Form | Overload Protection | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPD2-480-1P0-R Littelfuse Inc. | 2386 |
| Datasheet | 19 Weeks | - | DIN Rail | - | - | - | - | -40°C~80°C | - | - | SPD2 1P+0 | - | Active | 1 (Unlimited) | - | Type 1, Type 2 | - | - | - | - | - | - | - | - | CE, cURus, UL, VDE | - | - | 1 | - | Base + Module | - | 480VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 200kA | 1.5kV | 2.3kV | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPD2-480-4P0-R Littelfuse Inc. | 653 |
| Datasheet | 19 Weeks | - | DIN Rail | - | - | - | - | -40°C~80°C | - | - | SPD2 4+0 | - | Active | 1 (Unlimited) | - | Type 1, Type 2 | - | - | - | - | - | - | - | - | CE, cURus, UL, VDE | - | - | 4 | - | Base + Module | - | 480VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 200kA | 1.5kV | 2.3kV | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPD2-300-1P0-R Littelfuse Inc. | 2652 |
| Datasheet | 19 Weeks | - | DIN Rail | - | - | - | - | -40°C~80°C | - | - | SPD2 1P+0 | - | Active | 1 (Unlimited) | - | Type 1, Type 2 | - | - | - | - | - | - | - | - | CE, cURus, UL, VDE | - | - | 1 | - | Base + Module | - | 300VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 150kA | 900V | 1.5kV | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPD2-075-1P0-R Littelfuse Inc. | 2634 |
| Datasheet | 19 Weeks | - | DIN Rail | - | - | - | - | -40°C~80°C | - | - | SPD2 1P+0 | - | Active | 1 (Unlimited) | - | Type 1, Type 2 | - | - | - | - | - | - | - | - | CE, cURus, UL, VDE | - | - | 1 | - | Base + Module | - | 75VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 100kA | 330V | 800V | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPD2-550-1P0-R Littelfuse Inc. | 2656 |
| Datasheet | 19 Weeks | - | DIN Rail | - | - | - | - | -40°C~80°C | - | - | SPD2 1P+0 | - | Active | 1 (Unlimited) | - | Type 1, Type 2 | - | - | - | - | - | - | - | - | CE, cURus, UL, VDE | - | - | 1 | - | Base + Module | - | 550VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 200kA | 2kV | 2.5kV | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPD2-300-4P0-R Littelfuse Inc. | 580 |
| Datasheet | 19 Weeks | - | DIN Rail | - | - | - | - | -40°C~80°C | - | - | SPD2 4+0 | - | Active | 1 (Unlimited) | - | Type 1, Type 2 | - | - | - | - | - | - | - | - | CE, cURus, UL, VDE | - | - | 4 | - | Base + Module | - | 300VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 150kA | 900V | 1.5kV | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LSP10GI277P Littelfuse Inc. | 34 |
| Datasheet | 18 Weeks | - | Screw | - | - | - | - | -40°C~85°C | Bulk | - | LSP | - | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | - | UL | - | - | 1 | - | Module Only | - | 320VAC | 10kA | Thermally Protected | 20kA | - | - | 1.4kV | - | - | - | - | - | - | - | ||
![]() LSP05GI277S Littelfuse Inc. | 18 |
| Datasheet | 18 Weeks | - | Screw | Module | - | - | - | -40°C~85°C | Bulk | 2017 | LSP | - | Active | Not Applicable | - | Type 2, Type 3 | - | - | - | - | - | - | - | - | CE, cURus, KEMA-KEUR, UL | 277V | 1 | 1 | - | Module Only | - | 320VAC | 5kA | Thermally Protected | 10kA | - | - | 2.4kV | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1210-4S-400 Bourns Inc. | 2970 |
| Datasheet | 13 Weeks | DIN Rail | DIN Rail | - | Plastic | - | 600V | -50°C~85°C | - | 2010 | 1210 | - | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | 400V | 67mm | - | 20kA | 1210 | 277V | CE, CSA, UL | - | - | 4 | 100kA | Module Only | None | 420VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 100kA | 100kA | 1.2kV | 1.8kV | 99mm | 67mm | 72mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() LSP05480LLP Littelfuse Inc. | 55 | - | Datasheet | 18 Weeks | - | Screw | Module | - | - | - | -45°C~85°C | Tray | 2014 | LSP | yes | Active | Not Applicable | - | Type 2, Type 4 | - | - | - | - | unknown | - | - | - | CE, cURus, UL | 480V | - | 1 | - | Module Only | - | 510VAC | 5kA | Thermally Protected | 10kA | - | - | 1.9kV | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1420-PV-1000 Bourns Inc. | In Stock | - | - | 13 Weeks | DIN Rail | DIN Rail | - | Plastic | - | 1kV | -50°C~85°C | - | 2013 | 1420 | - | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | 1.2kV | 67mm | - | 20kA | 1420 | - | CE, CSA, UR | - | - | 3 | 40kA | Module Only | None | 1.2kVDC | 20kA | Remote Signaling Contacts, Thermally Protected | - | - | - | 3.6kV | 90mm | 67mm | 54mm | No SVHC | ROHS3 Compliant | - | IP20 | ||
![]() LSP10240LLS Littelfuse Inc. | 194 |
| Datasheet | 18 Weeks | - | Screw | Module | - | - | - | -45°C~85°C | Tray | 2014 | LSP | - | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | - | CE, cURus, UL | 240V | 1 | 1 | - | Module Only | - | 275VAC | 10kA | Thermally Protected | 20kA | - | - | 1.2kV | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1210-3S-120 Bourns Inc. | 43 |
| Datasheet | 13 Weeks | DIN Rail | DIN Rail | - | Plastic | - | 208V | -50°C~85°C | - | 2010 | 1210 | - | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | 150V | 54mm | - | 20kA | 1210 | 120V | CE, CSA, UL | - | - | 3 | 100kA | Module Only | None | 150VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 100kA | 100kA | 600V | 900V | 99mm | 67mm | 54mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() BSPM1A48D60LVR Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2015 | BSPM | - | Active | 1 (Unlimited) | - | Type 4 | - | - | - | - | - | - | - | - | CE | - | - | 1 | - | Module Only | - | 48VAC 60VDC | 10kA | - | 25kA | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BSPM1275TNR Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | 453.59237mg | - | -40°C~80°C | Bulk | 2016 | BSPM | - | Active | 1 (Unlimited) | - | Type 2 | - | - | - | 72mm | - | - | - | - | CE, CSA, KEMA | - | - | 1 | - | Base + Module | - | 275VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | 50kA | - | 1.5kV | 90mm | 18mm | - | - | RoHS Compliant | - | - | ||
![]() 1210-1S-120 Bourns Inc. | 48 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | 120 | Plastic | - | 208V | -50°C~85°C | - | 2010 | 1210 | - | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | 150V | 18mm | - | 20kA | 1210 | 120V | CE, CSA, UL | - | - | 1 | 100kA | Module Only | None | 150VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 100kA | 100kA | 600V | 900V | 99mm | 67mm | 18mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() LSP10240P Littelfuse Inc. | 64 | - | Datasheet | 18 Weeks | - | Screw | Module | - | - | - | -45°C~85°C | Tray | 2014 | LSP | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | unknown | - | - | 240V | CE, cURus, UL | 240V | - | 1 | - | Module Only | - | 275VAC | 10kA | Thermally Protected | 20kA | - | - | 1.2kV | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LSP10277PX3333 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Screw | Module | - | - | - | -45°C~85°C | Bulk | 2014 | LSP | yes | Active | Not Applicable | - | Type 2 | - | - | 277V | - | - | - | - | 277V | CE, cURus, UL | 277V | - | 1 | - | Module Only | - | 320VAC | 10kA | Thermally Protected | 20kA | - | - | 1.4kV | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() BSP3-347 Thomas Research Products | 34 |
| Datasheet | 4 Weeks | - | Free Hanging | - | - | - | - | - | Bulk | 2013 | BSP3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | cURus, UL | - | - | 3 | - | Module Only | - | 420VAC 560VDC | 10kA | - | 10kA | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SPD2-300-3P0-R Littelfuse Inc. | 806 |
| Datasheet | 19 Weeks | - | DIN Rail | - | - | - | - | -40°C~80°C | - | - | SPD2 3P+0 | - | Active | 1 (Unlimited) | - | Type 1, Type 2 | - | - | - | - | - | - | - | - | CE, cURus, UL, VDE | - | - | 3 | - | Base + Module | - | 300VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 150kA | 900V | 1.5kV | - | - | - | - | ROHS3 Compliant | - | - |