Littelfuse Inc. SPD2-480-1P0-R
Littelfuse Inc. SPD2-480-1P0-R
feed

Littelfuse Inc. SPD2-480-1P0-R

Manufacturer No:

SPD2-480-1P0-R

Manufacturer:

Littelfuse Inc.

Utmel No:

1475-SPD2-480-1P0-R

Package:

-

ECAD Model:

Description:

SPD MOD 1P 0 480VAC TYPE 1 2

Quantity:

Unit Price: $192.631962

Ext Price: $192.63

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2386

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $192.631962

    $192.63

  • 10

    $181.728266

    $1,817.28

  • 100

    $171.441760

    $17,144.18

  • 500

    $161.737510

    $80,868.76

  • 1000

    $152.582556

    $152,582.56

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SPD2-480-1P0-R information

Specifications
Documents & Media
Littelfuse Inc. SPD2-480-1P0-R technical specifications, attributes, parameters and parts with similar specifications to Littelfuse Inc. SPD2-480-1P0-R.
  • Type
    Parameter
  • Factory Lead Time
    19 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~80°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SPD2 1P+0
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Type 1, Type 2
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    CE, cURus, UL, VDE
  • Number of Poles
    1
  • Form

    In electronic components, the parameter "Form" refers to the physical shape or configuration of the component. This includes the size, dimensions, and overall appearance of the component. The form factor of a component is important as it determines how it can be mounted, connected, and integrated into a circuit or system. Different components have different forms based on their intended use and function, and selecting the right form factor is crucial for ensuring compatibility and proper operation within a given application. Manufacturers often provide detailed specifications regarding the form factor of their components to help users choose the right ones for their projects.

    Base + Module
  • Voltage - Continuous Operating (Max) (MCOV)

    The parameter "Voltage - Continuous Operating (Max) (MCOV)" refers to the maximum voltage that an electronic component can safely operate at continuously without causing damage or failure. It is a critical specification for components such as capacitors, resistors, and other electrical devices that are subjected to varying voltage levels during operation. Exceeding the MCOV rating can lead to overheating, insulation breakdown, or other forms of electrical failure. Therefore, it is important to ensure that the operating voltage does not exceed the specified MCOV to maintain the reliability and longevity of the electronic component.

    480VAC
  • Current - Discharge (Nom) (8/20μS)

    The parameter "Current - Discharge (Nom) (8/20μS)" in electronic components refers to the maximum surge current that a component can safely handle during a discharge event with a specific waveform characterized by an 8-microsecond rise time and a 20-microsecond decay time. This parameter is crucial for determining the component's ability to withstand sudden spikes in current without being damaged. Surge currents can occur due to various factors such as lightning strikes, power surges, or switching transients in a circuit. It is important to consider this parameter when designing or selecting components to ensure the reliability and longevity of the electronic system.

    20kA
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Remote Signaling Contacts, Thermally Protected
  • Current - Discharge (Max) (8/20μS)

    Current - Discharge (Max) (8/20μS) refers to the maximum allowable discharge current that an electronic component can safely withstand for a specified duration. The parameters 8μS and 20μS indicate the timing of the pulse width in microseconds, with 8μS typically representing the short-duration pulse and 20μS representing a longer duration. This specification is crucial for components exposed to transient overvoltage events or surges, ensuring they can absorb or dissipate high currents without damage. It is often relevant in applications such as surge protectors, capacitors, and other components where rapid discharge may occur.

    50kA
  • Current - Short Circuit Rating (SCRR)

    The Current Short-Circuit Rating (SCCR) of an electronic component refers to the maximum level of fault current that the component can safely withstand without sustaining damage or causing a hazard. It is an important parameter in electrical systems to ensure the safety and reliability of the equipment. The SCCR value is typically expressed in amperes and is determined based on the component's design, construction materials, and testing. It is crucial to select components with an appropriate SCCR to prevent electrical failures, fires, and other safety risks in the event of a short circuit.

    200kA
  • Voltage - Protection Rating (VPR)

    Voltage - Protection Rating (VPR) refers to the maximum voltage level that an electronic component can withstand before failing or being damaged by over-voltage conditions. It serves as a critical specification for determining the safe operational limits of components in electronic circuits. VPR is essential in protecting devices from transient voltage spikes, ensuring reliability and longevity in their application. This rating helps engineers select the appropriate components for their designs based on the expected voltage stress in the operating environment.

    1.5kV
  • Voltage - Protection Level (VP) (2416)

    The parameter "Voltage - Protection Level (VP) (2416)" in electronic components refers to the maximum voltage level that a device can withstand without being damaged. It is a crucial specification for ensuring the reliability and longevity of electronic components, especially in applications where voltage spikes or surges may occur. The VP value is typically measured in volts and is specified by the manufacturer to indicate the level of protection provided by the component against overvoltage conditions. It is important to select components with a VP rating that meets or exceeds the expected voltage levels in the application to prevent damage and ensure proper functionality.

    2.3kV
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Littelfuse Inc. SPD2-480-1P0-R.