- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Clamping Current (A) | RoHS | Tolerance Voltage | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Number of Circuits | Max Voltage Rating (AC) | Lead Style | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Clamping Current | Energy Absorbing Capacity-Max | Product Length | Diameter | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V68ZS2P Littelfuse Inc. | 38 |
| Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 600pF | - | 56V | TR | - | 5.6mm | VARISTOR | - | 250A | - | - | 40V | - | 0.25W | - | 6mm | 250A | 1 | 40V | - | - | 56V | Radial | 135V | 250A | 910pF @ 1MHz | - | 74.8V | 3.0J | 61.2V | 68V | - | - | 75V | 2.5A | - | - | 7mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V25S625P Littelfuse Inc. | 800 |
| Datasheet | 12 Weeks | - | Radial, Through Hole | Through Hole | Radial | WIRE | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ 25S | 5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8533.40.40.00 | 660pF | - | 825V | - | - | 9.6mm | VARISTOR | - | - | - | - | 625V | - | - | - | - | - | 1 | 625V | - | - | 825V | - | 1.625kV | 22kA | 660pF @ 1MHz | - | 1.1kV | 800J | 900V | - | 625V | - | 1kV | 100A | - | - | 25mm | 28mm | 28mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MOV-07D180K Bourns Inc. | 5000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 2.8nF | - | 20V | - | - | 3.4mm | VARISTOR | - | - | MOV-07 | - | 11V | - | 0.25W | - | 5mm | - | 1 | 11V | - | - | 14V | Radial | 36V | 250A | 2800pF @ 1kHz | 10% | - | 0.90J | 16V | - | 11V | - | 18V | 2.5A | - | - | 7mm | - | 3.4mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 % | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | 10 pF | - | - | - | Multilayer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wraparound | - | - | - | - | - | - | - | - | 0.5 J | - | - | - | Yes | 61 V | 1 A | - | 1.6 mm | - | - | - | - | - | - | - | - | - | ||
![]() V150ZA05P Littelfuse Inc. | 50 |
| Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 60pF | - | 127V | - | - | 5mm | VARISTOR | - | - | - | - | 92V | - | 0.2W | - | 6mm | - | 1 | 92V | - | - | 127V | Radial | 250V | 400A | 190pF @ 1MHz | - | 165V | 4.0J | 135V | 150V | - | - | 150V | 5A | - | - | 5mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-10D180KTR Bourns Inc. | 29 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | 5.6nF | - | 20V | - | - | - | VARISTOR | - | - | MOV-10 | - | - | - | 0.4W | - | - | - | 1 | 11V | - | - | 14V | - | 36V | 500A | 5600pF @ 1kHz | - | 20V | 2.1J | 16V | - | 11V | - | 18V | 5A | - | - | 10mm | - | 7.2mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() V510LA10P Littelfuse Inc. | 326000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2009 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 100pF | - | 675V | - | - | 7.3mm | VARISTOR | - | 2.5kA | - | - | 510V | - | 0.4W | - | 8.5mm | 2.5kA | 1 | 510V | - | - | 675V | - | 1.35kV | 2.5kA | 100pF @ 1MHz | - | 902V | 63J | 738V | 820V | - | - | 910V | 25A | - | - | 10mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V150CH8S Littelfuse Inc. | 47 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | WRAPAROUND | - | - | - | - | - | - | - | - | -55°C~125°C TA | Bulk | 2005 | CH | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | Silver/Platinum (Ag/Pt) | - | - | - | 250pF | - | 127V | - | - | - | VARISTOR | unknown | 10A | - | - | 95V | 8552 | 0.25W | 3220 | - | - | 1 | 95V | - | DUAL ENDED | 127V | - | 250V | 250A | 250pF @ 1MHz | - | 165V | 3.0J | 135V | - | 95V | - | 150V | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | - | 1206 | - | - | Metal | - | 1 A | Compliant | - | 45 V | 45 V | - | Tape & Reel (TR) | - | - | 10 % | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 200 pF | - | - | - | - | 1.6 mm | - | - | - | - | - | - | - | - | - | - | 200 A | - | 35 V | - | - | 45 V | - | 90 V | 100 A | - | 10 % | - | 400 mJ | - | - | - | - | 56 V | 1 A | - | - | - | 3.2 mm | 1.6 mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MOV-20D121KTR Bourns Inc. | 47 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | 3.000003g | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 1.7nF | - | 120V | - | - | - | VARISTOR | - | 50A | MOV-20 | - | 75V | - | 1W | - | 7.5mm | - | 1 | 75V | - | - | 100V | - | 200V | 6.5kA | 3300pF @ 1kHz | - | 132V | 55J | 108V | - | 75V | - | 120V | 100A | - | - | 20mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() V18MLA1210NT Littelfuse Inc. | 9 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | 1210 | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2013 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 1.44nF | - | 18V | - | - | 2.54mm | VARISTOR | unknown | - | - | - | 14V | - | - | - | - | - | 1 | 14V | - | DUAL ENDED | 18V | - | 44V | 500A | 2930pF @ 1MHz | - | 28V | 2.5J | 22V | 25V | - | - | 28V | 2.5A | - | - | - | 3.2mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V68ZA20P Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 10nF | - | 56V | - | - | 5.6mm | VARISTOR | - | 2kA | - | - | 40V | - | 1W | - | 8.5mm | 2kA | 1 | 40V | - | - | 56V | Radial | 135V | 2kA | 9000pF @ 1MHz | - | 74.8V | 33J | 61.2V | 68V | - | - | 75V | 20A | - | - | 20mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() VCAS060330A650RP AVX Corporation | 120000 |
| - | 9 Weeks | Tin | Surface Mount | - | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8533.40.40.00 | 125pF | - | 30V | TR, 7 INCH | - | 800μm | VARISTOR | - | - | - | AEC-Q200 | 21V | 1608 | 0.002W | 0603 | - | - | - | 21V | - | DUAL ENDED | 30V | - | 67V | 30A | - | 10% | - | - | - | - | - | - | 41V | 1A | 0.1 J | - | - | 1.6mm | 800μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-20D781KTR Bourns Inc. | 36 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | 3.000003g | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 260pF | - | 780V | - | - | - | VARISTOR | - | 50A | MOV-20 | - | 485V | - | 1W | - | 7.5mm | - | 1 | 485V | - | - | 640V | - | 1.29kV | 6.5kA | 510pF @ 1kHz | - | 858V | 255J | 702V | - | 485V | - | 780V | 100A | - | - | 20mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MOV-20D151K Bourns Inc. | 47 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | 3.000003g | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 1.3nF | - | 150V | - | - | - | VARISTOR | - | 50A | MOV-20 | - | - | - | 1W | - | 7.5mm | - | 1 | 95V | - | - | 125V | - | 250V | 6.5kA | 2700pF @ 1kHz | - | 165V | 70J | 135V | - | 95V | - | 150V | 100A | - | - | 20mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MOV-20D330K Bourns Inc. | 5000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | 3.000003g | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 6.1nF | - | 33V | - | - | - | VARISTOR | - | 10A | MOV-20 | - | - | - | 1W | - | 7.5mm | - | 1 | 20V | - | - | 26V | - | 65V | 2kA | 11500pF @ 1kHz | - | 36V | 23J | 30V | - | 20V | - | 33V | 20A | - | - | 20mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MOV-20D390K Bourns Inc. | 9 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | 3.000003g | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8533.40.40.00 | 8.5nF | - | 39V | - | - | 4.4mm | VARISTOR | - | 10A | MOV-20 | - | - | - | 1W | - | 7.5mm | - | 1 | 25V | - | - | 31V | Radial | 77V | 2kA | 8500pF @ 1kHz | 10% | 43V | 26J | 35V | - | 25V | No | 39V | 20A | - | - | 20mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MOV-20D471KTR Bourns Inc. | 285 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | 3.000003g | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 850pF | - | 470V | - | - | 5.9mm | VARISTOR | - | 50A | MOV-20 | - | 300V | - | 1W | - | 7.5mm | - | 1 | 300V | - | - | 385V | Radial | 775V | 6.5kA | 850pF @ 1kHz | 10% | 517V | 220J | 423V | - | 300V | - | 470V | 100A | - | - | 20mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MOV-14D270K Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | 3.000003g | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 7.4nF | 600mW | 27V | - | - | - | VARISTOR | - | 10A | MOV-14 | - | - | - | 0.6W | - | 7.5mm | - | 1 | 17V | - | - | 22V | - | 53V | 1kA | 7400pF @ 1kHz | - | 30V | 6.0J | 24V | - | 17V | - | 27V | 10A | - | - | 14mm | - | - | 4.2mm | No | - | ROHS3 Compliant | - | - | ||
![]() MOV-14D121K Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | 3.000003g | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | 1.7nF | 600mW | 120V | - | - | - | VARISTOR | - | 50A | MOV-14 | - | - | - | 0.6W | - | 7.5mm | - | 1 | 75V | - | - | 100V | - | 200V | 4.5kA | 1700pF @ 1kHz | - | 132V | 32J | 108V | - | 75V | - | 120V | 50A | - | - | 14mm | - | - | 4.2mm | No | - | ROHS3 Compliant | - | - |