- Manufacturer
- Certificates
- Type of protection
- Trade name
- Mounting
- Contacts configuration
- Breakers application
- Breakers application1
- Leads
- Rated voltage1
- Series
- Package / Case
- Type
Attribute column
Categories
Thermal Cutoffs (Thermal Fuses)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Number of Pins | Body Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Maximum Breaking Current | Maximum Leakage Current | Maximum Operating Temperature | Mfr | Minimum Holding Voltage | Minimum Operating Temperature | Package | Product Status | Tradename | Voltage Rating DC | Width - in | Width - mm | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Length | Lead Diameter | Rated Temperature | Max Voltage Rating (AC) | Max Current Rating | Wire/Cable Diameter | Outside Diameter | Fuse Current | Reset Temperature | Product | Rated Functioning Temperature | Holding Temperature | Maximum Temperature Limit | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EYP-2BN109 Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Axial | - | 2 | Ceramic | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | N | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 200°C | - | - | 50V | - | - | - | - | 2A | 250V | BEAB, CCC, CSA, PSE, UL, VDE | 38mm | 600 μm | - | 250V | 2A | 600 μm | 3 mm | 2A | - | - | 114°C 237°F | 90°C 194°F | 200°C 392°F | 2.5mm | - | 9mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 3-104-514 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | RTS | - | - | Active | Vendor Undefined | - | - | - | - | 150°C | -40°C | - | 60V | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | 130A | - | - | - | - | - | - | 6.85mm | - | - | - | ROHS3 Compliant | - | ||
![]() DFP10112 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | CCC, UL/cUL, VDE | - | - | - | - | - | - | - | - | - | - | 139°C 282°F | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 3-104-513 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | 2-SMD, No Lead | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2018 | RTS | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EYP-2BN082 Panasonic Electronic Components | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Axial | WIRE | 2 | Ceramic | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | N | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | 60°C | - | - | 50V | - | BULK | PTC RESETTABLE FUSE | - | 4A | 250V | BEAB, CCC, CSA, PSE, UL, VDE | 38mm | 600 μm | - | 250V | 2A | 600 μm | - | 2A | - | - | 86°C 187°F | 60°C 140°F | 200°C 392°F | 2.5mm | - | 9mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() EYP-1BF115 Panasonic Electronic Components | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Axial | - | 2 | - | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | F | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 80°C | - | 8533.40.80.70 | 50V | - | - | - | unknown | 1A | 250V | BEAB, CCC, CSA, PSE, UL, VDE | 38mm | 530 μm | - | 250V | 1A | 530 μm | 2.2 mm | 1A | - | - | 115°C 239°F | 90°C 194°F | 200°C 392°F | 1.85mm | - | 6mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AD77WBB Bourns | In Stock | - | - | - | - | - | Nonstandard | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | Bourns Inc. | - | - | Bag | Active | - | 14 | - | - | - | - | AD | - | - | - | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | + 77 C | - | - | - | - | - | 40°C (104°F) | - | 171°F (77°C) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | - | ||
![]() AD70WBB Bourns | In Stock | - | - | - | - | - | Nonstandard | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | Bourns Inc. | - | - | Bag | Active | - | 14 | - | - | - | - | AD | - | - | - | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | + 70 C | - | - | - | - | - | 20°C (68°F) | - | 70°C (158°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | - | ||
![]() RF4849-000 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | 0.23 in | 5.8 mm | 5 VDC / 80 A, 100 cycles | 200 mA | + 77 C | - | 3 V | + 67 C | - | - | MHP-TA | - | 0.15 in | 3.85 mm | Bulk | - | MHP-TAM | - | - | - | - | - | - | - | 2.5 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | + 72 C | - | - | - | - | - | > 40 C | Metal Hybrid Protection Breakers | - | - | - | - | 1.15 mm | 5.8 mm | 3.85 mm | - | - | - | ||
![]() RF4744-000 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | 0.23 in | 5.8 mm | 5 VDC / 80 A, 100 cycles | 200 mA | + 90 C | - | 3 V | + 80 C | - | - | MHP-TA | - | 0.15 in | 3.85 mm | Bulk | - | MHP-TAM | - | - | - | - | - | - | - | 2.5 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | > 40 C | Metal Hybrid Protection Breakers | - | - | - | - | 1.15 mm | 5.8 mm | 3.85 mm | - | - | - | ||
![]() ADA0ABB Bourns | In Stock | - | - | - | - | - | Nonstandard | - | - | - | - | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | - | Bourns Inc. | 8 V | - | Bag | Active | - | 28 | - | - | - | - | AD | - | - | - | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | + 100 C | - | - | - | - | - | 40°C (104°F) | - | 100°C (212°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | - | ||
![]() ADB0WBB Bourns | In Stock | - | - | - | - | - | Nonstandard | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | Bourns Inc. | - | - | Bag | Active | - | 14 | - | - | - | - | AD | - | - | - | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | + 110 C | - | - | - | - | - | 40°C (104°F) | - | 110°C (230°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | - | ||
![]() AD70ABB Bourns | In Stock | - | - | - | - | - | Nonstandard | - | - | - | - | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | - | Bourns Inc. | 8 V | - | Bag | Active | - | 28 | - | - | - | - | AD | - | - | - | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | + 70 C | - | - | - | - | - | 20°C (68°F) | - | 70°C (158°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | - | ||
![]() SDE0ABB Bourns | In Stock | - | - | - | - | - | Nonstandard | - | - | - | - | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | - | Bourns Inc. | 8 V | - | Tape & Reel (TR) | Active | - | 28 | - | - | - | - | SD | - | - | - | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | + 140 C | - | - | - | - | - | 40°C (104°F) | - | 140°C (284°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | - | ||
![]() SD77WBB Bourns | In Stock | - | - | - | - | - | Nonstandard | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | 14 | - | - | - | - | SD | - | - | - | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | + 77 C | - | - | - | - | - | 40°C (104°F) | - | 171°F (77°C) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | - | ||
![]() SD65ABB Bourns | In Stock | - | - | - | - | - | Nonstandard | - | - | - | - | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | - | Bourns Inc. | 8 V | - | Tape & Reel (TR) | Active | - | 28 | - | - | - | - | SD | - | - | - | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | + 65 C | - | - | - | - | - | 20°C (68°F) | - | 65°C (149°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | - | ||
![]() ADA0WBB Bourns | In Stock | - | - | - | - | - | Nonstandard | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | Bourns Inc. | - | - | Bag | Active | - | 14 | - | - | - | - | AD | - | - | - | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | + 100 C | - | - | - | - | - | 40°C (104°F) | - | 100°C (212°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | - | ||
![]() RF4866-000 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | 0.23 in | 5.8 mm | 5 VDC / 80 A, 100 cycles | 200 mA | + 87 C | - | 3 V | + 77 C | - | - | MHP-TA | - | 0.15 in | 3.85 mm | Bulk | - | MHP-TAM | - | - | - | - | - | - | - | 2.5 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | + 82 C | - | - | - | - | - | > 40 C | Metal Hybrid Protection Breakers | - | - | - | - | 1.15 mm | 5.8 mm | 3.85 mm | - | - | - | ||
![]() ADF0WBB Bourns | In Stock | - | - | - | - | - | Nonstandard | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | Bourns Inc. | - | - | Bag | Active | - | 14 | - | - | - | - | AD | - | - | - | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | + 150 C | - | - | - | - | - | 40°C (104°F) | - | 150°C (302°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | - | ||
![]() AC85A1D Bourns | In Stock | - | - | - | - | - | Nonstandard SMD | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | 28 | - | - | - | - | AC | - | - | - | - | - | - | Breaker | - | - | - | - | - | 35 A | - | - | - | - | - | cUL, TUV, UL | - | - | - | - | - | - | - | - | 40°C (104°F) | - | - | - | - | - | - | - | - | - | - | - |