- Manufacturer
- Certificates
- Type of protection
- Trade name
- Mounting
- Contacts configuration
- Breakers application
- Breakers application1
- Leads
- Rated voltage1
- Series
- Package / Case
- Type
Attribute column
Categories
Thermal Cutoffs (Thermal Fuses)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature (Max.) | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Voltage - Rated AC | Approval Agency | Rated Functioning Temperature | Holding Temperature | Maximum Temperature Limit | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EYP-2BN098V Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | N | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB77ABB Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Nonstandard | - | - | CB | - | Active | 1 (Unlimited) | - | - | - | 28V | 25A | - | - | cUL, TUV, UL | 77°C 171°F | 25°C 77°F | - | ROHS3 Compliant | ||
![]() L50NG913-192 Cantherm | In Stock | - | - | 10 Weeks | Cylinder, Wire Leads | - | - | L50 | - | Active | 1 (Unlimited) | - | - | - | - | 15A | - | 250V | UL | 192°C 378°F | 162°C 324°F | - | ROHS3 Compliant | ||
![]() EYP-05BE101L Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | NO | 65°C | E | e3 | Obsolete | 1 (Unlimited) | 2 | TIN | 8533.40.80.70 | 50V | - | BULK | 250V | BEAB, CCC, CSA,cUL, PSE, UL, VDE | 102°C 216°F | 75°C 167°F | 200°C 392°F | RoHS Compliant |