- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Reverse Test Voltage | Height | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ20A-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | SMAJ20 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 22.2V | 400W | 12.3A | - | 32.4V | - | 20V | - | - | - | - | - | 1 | - | 20V | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ17A-QH Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | SMAJ17 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 18.9V | 400W | 14.5A | - | 27.6V | - | 17V | - | - | - | - | - | 1 | - | - | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ48A-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | SMAJ48 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 53.3V | 400W | 5.2A | - | 77.4V | - | 48V | - | - | - | - | - | 1 | - | 48V | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ45A-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | SMAJ45 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 50V | 400W | 5.5A | - | 72.7V | - | 45V | - | - | - | - | - | 1 | - | 45V | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ20CA-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 23.35V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | SMBJ20 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 22.2V | 600W | 18.6A | - | 32.4V | - | 20V | - | - | - | - | - | - | 1 | 20V | - | - | 600W | - | - | 20V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ54CA-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 63.15V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | SMBJ54 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 60V | 600W | 6.9A | - | 87.1V | - | 54V | - | - | - | - | - | - | 1 | 54V | - | - | 600W | - | - | 54V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ15CA-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 17.6V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | SMBJ15 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 16.7V | 600W | 24.6A | - | 24.4V | - | 15V | - | - | - | - | - | - | 1 | - | - | - | 600W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ12CA-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | SMAJ12 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 13.3V | 400W | 20.1A | - | 19.9V | - | 12V | - | - | - | - | - | - | 1 | - | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ58CA-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | SMAJ58 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 64.4V | 400W | 4.3A | - | 93.6V | - | 58V | - | - | - | - | - | - | 1 | 58V | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ43CA-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | SMAJ43 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 47.8V | 400W | 5.8A | - | 69.4V | - | 43V | - | - | - | - | - | - | 1 | 43V | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK6-430C Littelfuse Inc. | 44 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | 2 | SILICON | 440V | 1 | - | 430V | -55°C~125°C TJ | Bulk | 2011 | AK6 | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Silver (Ag) | General Purpose | UL RECOGNIZED | 1nF | - | - | - | DUAL | WIRE | 260 | 40 | - | 2 | - | 430V | Bidirectional | SINGLE | 1 | 20μA | - | No | - | - | 6000A 6kA 8/20μs | - | - | 625V | - | 6kA | 6kA | 6kW | - | 10mA | - | - | - | 1000pF @ 10kHz | 440V | 6000W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB20AT3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | SILICON | 22.2V | 1 | 0.55W | 20V | -65°C~150°C TJ | Tape & Reel (TR) | 2000 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | 600W | 20V | - | DUAL | C BEND | 240 | 30 | 1SMB | 2 | R-PDSO-C2 | 20V | Unidirectional | SINGLE | - | - | - | No | - | - | - | - | 32.4V | 32.4V | - | 18.5A | 18.5A | 600W | - | - | 1 | - | - | 790pF @ 1MHz | - | - | - | 1 | - | 2.41mm | 4.57mm | 3.81mm | 2.41mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMAJ48CA-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | SMAJ48 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 53.3V | 400W | 5.2A | - | 77.4V | - | 48V | - | - | - | - | - | - | 1 | 48V | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ28CA-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | SMAJ28 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 31.1V | 400W | 8.8A | - | 45.4V | - | 28V | - | - | - | - | - | - | 1 | 28V | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ26A-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | SMAJ26 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 28.9V | 400W | 9.5A | - | 42.1V | - | 26V | - | - | - | - | - | 1 | - | 26V | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ14A-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | SMAJ14 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 15.6V | 400W | 17.2A | - | 23.2V | - | 14V | - | - | - | - | - | 1 | - | - | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ51A-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | SMAJ51 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 56.7V | 400W | 4.9A | - | 82.4V | - | 51V | - | - | - | - | - | 1 | - | - | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ43A-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | SMAJ43 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 47.8V | 400W | 5.8A | - | 69.4V | - | 43V | - | - | - | - | - | 1 | - | 43V | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ33A-QH Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | SMAJ33 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 36.7V | 400W | 7.5A | - | 53.3V | - | 33V | - | - | - | - | - | 1 | - | 33V | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD214A-T43CALF Bourns Inc. | 21 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 47.8V | 1 | - | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | 400W | DUAL | C BEND | - | - | CD214A | 2 | - | 43V | - | - | - | 5μA | Single | No | - | - | - | 5μA | 69.4V | 69.4V | - | 5.7A | 5.7A | 400W | Bidirectional | 1mA | - | 1 | - | - | 47.8V | - | Yes | - | - | - | - | - | - | ROHS3 Compliant | - |