- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Reverse Stand-off Voltage | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Number of Channels | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Direction | Max Repetitive Reverse Voltage (Vrrm) | Switching Voltage | JEDEC-95 Code | Telecom IC Type | Hold Current | Max Breakdown Voltage | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Min Breakdown Voltage | Breakover Voltage (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6002AAL Littelfuse Inc. | 30000 |
| Datasheet | 22 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 2 | - | - | 275V 550V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 20pF 35pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | R-PSIP-T3 | Not Qualified | - | - | 45A | - | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 350V 700V | - | 4V | - | 150A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSL01-024SC5 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 25V | - | 1 | - | 24V | 24V | Tape & Reel (TR) | - | DSL, TRANSIL™ | e4 | - | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | 12pF | - | DUAL | GULL WING | 260 | - | - | - | - | NOT SPECIFIED | DSL01 | 5 | - | Not Qualified | - | 4 | 18A | 30A | Bidirectional | - | - | - | BASEBAND CIRCUIT | 100mA | 28V | - | - | 45V | - | - | - | - | 25V | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TISP4300M3BJR Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | 1 | - | - | 230V | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 83pF | 230V | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4300 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 50A | 220A | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | 32 A | 300V | - | 3V | 350mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4115J1BJR-S Bourns Inc. | 9000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | - | 1 | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 200pF | - | DUAL | C BEND | 260 | - | - | not_compliant | 5A | 40 | TISP4115 | 2 | - | Not Qualified | SINGLE | - | 200A | 800A | - | 90V | - | - | - | 20mA | - | SILICON SURGE PROTECTOR | - | 115V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1803AAL Littelfuse Inc. | 4000 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 3 | - | - | 150V | Bulk | 2010 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF 40pF | 150V | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | 45A | 150A | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | 20 A | 210V | - | 8V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2600SA Littelfuse Inc. | 479 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 150mA | 1 | -40°C | - | 220V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | UL RECOGNIZED | - | 30pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-G2 | Not Qualified | SINGLE | - | 45A | - | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | 20 A | 300V | 220V | 4V | - | 150A | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0641SCLRP Littelfuse Inc. | 966 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | - | 1 | - | - | 58V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | - | - | 200pF | - | DUAL | C BEND | 260 | 1 | - | - | 1A | 30 | - | 2 | - | - | - | - | 100A | 400A | - | - | 77V | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | - | 77V | - | 4V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() P4202SALRP Littelfuse Inc. | 80000 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | 2 | - | - | 380V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 20pF | - | DUAL | C BEND | 260 | - | - | not_compliant | 2.2A | 40 | - | 2 | - | Not Qualified | - | - | 45A | 150A | - | - | - | - | - | 120mA | - | SILICON SURGE PROTECTOR | - | 500V | - | 8V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1100SARP Littelfuse Inc. | 2500 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | - | 1 | - | - | - | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 50pF | 90V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | SINGLE | - | 45A | 150A | - | 90V | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 130V | - | 4V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDP0240T023G5RP Littelfuse Inc. | 2800 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | 1 | - | - | 24V | Cut Tape (CT) | 2013 | SDP | e3 | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | 5pF | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | 30mA | - | SIDAC | - | - | - | 4V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TISP3125F3DR-S Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 3 | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | - | 95pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | 5A | NOT SPECIFIED | TISP3125 | 8 | - | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | 35A | 120A | - | 100V | - | MS-012AA | - | 150mA | - | SILICON SURGE PROTECTOR | - | 125V | - | 3V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2304UCMCLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | 4 | - | - | 190V 380V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 30pF 50pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | - | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | - | 260V 520V | - | 8V | - | - | - | - | 2.36mm | 9.195mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TB0720L-13-F Diodes Incorporated | 150000 |
| Datasheet | 10 Weeks | Surface Mount | - | SMB | - | 2 | 92.986436mg | - | - | 1 | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 100pF | 65V | DUAL | C BEND | 260 | - | - | - | - | 30 | - | 2 | - | - | SINGLE | - | - | 150A | - | 65V | - | - | - | 800mA | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | 88V | - | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Exempt | ||
![]() P2600SCMCLRP Littelfuse Inc. | 44 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | - | 1 | - | - | 220V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 45pF | 220V | DUAL | C BEND | 260 | - | - | not_compliant | 2.2A | 30 | - | 2 | - | Not Qualified | SINGLE | - | 100A | 400A | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | 30 A | 300V | - | 5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() K1800G Littelfuse Inc. | 68500 |
| Datasheet | 20 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | YES | - | - | - | - | 1 | -40°C | - | 140V | Bulk | 2011 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | SIDAC | - | - | - | 1.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2702ABL Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 2 | - | - | 120V 240V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 60pF 105pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | R-PSIP-T3 | Not Qualified | - | - | 80A | 250A | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 160V 320V | - | 4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1553UCLRP Littelfuse Inc. | 30000 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | 3 | - | - | 130V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF 95pF | 130V | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | 50 A | 180V | - | 8V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4802ABL Littelfuse Inc. | 36 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | TO-220-3 No Tab | - | 3 | 6.000006g | - | - | 2 | - | - | 220V 440V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 85pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | 80A | 250A | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 300V 600V | - | 4V | - | - | - | - | - | 10.4mm | 9.53mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NP3100SCT3G ON Semiconductor | 779448 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | 1 | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 125°C | -40°C | UL RECOGNIZED | - | 76pF | - | DUAL | C BEND | 260 | - | - | - | - | 40 | - | 2 | - | - | SINGLE | - | - | 100A | - | 275V | - | - | - | 250mA | - | SILICON SURGE PROTECTOR | - | 350V | - | 4V | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() P3602AAL Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | - | - | 2 | - | - | 170V 340V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 20pF 35pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | 45A | - | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 220V 440V | - | 4V | - | 150A | - | - | - | - | - | - | - | ROHS3 Compliant | - |