- Manufacturer
- Gender
- Insulation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Termination
- Type
- Contact Materials
- Packaging
- Factory Lead Time
- Body Material
Attribute column
Categories
Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Material | Breakdown Voltage / V | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Current Rating | Shell Finish | Number of Conductors | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Wire Gauge | Max Current Rating | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Insulation | Plug/Mating Plug Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1825-2 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | 7.801789g | Polypropylene (PP) | - | Beryllium Copper | ABS | 5kV | 50°C | Bulk | - | - | yes | Active | Not Applicable | Solderless | EAR99 | - | Banana Plug, Stackable | - | Red | Male | ACRYLONITRILE BUTADIENE STYRENE, CABLE MOUNT | 8535.90.80.40 | 5kV | Straight | - | 15A | - | - | Nickel | - | - | - | - | 18-22 AWG | 15A | 1 | 22 AWG | 18 AWG | - | - | Non-Mating End Insulated | Standard Banana | Set Screw, Safety Collar | 4.22mm | 39.37mm | 39.37mm | 11.176mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1581-4 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | Polycarbonate | - | Polycarbonate (PC) | - | Brass | - | - | 115°C | Bulk | 2002 | e3 | yes | Active | Not Applicable | Turret | EAR99 | - | Banana Jack | 1 | Yellow | Female | - | 8535.90.80.20 | 2.5kV | Straight | - | 15A | NICKEL | ONE | Tin | 30V | COMMERCIAL | - | - | - | 15A | 1 | - | - | - | 1 | Mating End Insulated | Standard Banana | - | 4.22mm | - | 30.988mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5931-2 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | Nylon | - | Polyamide (PA), Nylon | - | Brass | - | 1kV | - | 10 per Bag | 2003 | - | yes | Active | Not Applicable | Solder | EAR99 | - | Banana Jack | - | Red | Female | - | 8535.90.80.20 | 1kV | Straight | - | 25A | - | - | Gold | - | - | CE | - | - | 25A | 1 | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | 26.416mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1325-2 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polypropylene (PP) | - | Beryllium Copper | - | - | 50°C | Bulk | 2002 | - | yes | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | Red | Male | - | - | 5kV | - | - | 15A | - | - | Nickel | - | - | - | - | 18-22 AWG | - | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | Set Screw, Cross Hole | - | - | 39.36mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1825-5 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | Polypropylene (PP) | - | Beryllium Copper | Polypropylene | 5kV | 50°C | Bulk | 2002 | - | yes | Active | Not Applicable | Solderless | EAR99 | - | Banana Plug, Stackable | - | Green | Male | ACRYLONITRILE BUTADIENE STYRENE, CABLE MOUNT | 8535.90.80.40 | 5kV | Straight | - | 15A | - | - | Nickel | - | - | - | - | 18-22 AWG | 15A | 1 | 22 AWG | 18 AWG | 22 AWG | - | Non-Mating End Insulated | Standard Banana | Set Screw, Safety Collar | - | - | 39.37mm | 11.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2269-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | Panel Mount | - | - | - | - | Polycarbonate (PC) | - | Brass | Polycarbonate | - | 115°C | Bulk | 2003 | - | yes | Active | Not Applicable | Turret | EAR99 | - | Banana Jack, Double | - | Black, Red | Female | - | 8536.69.40.30 | 2.5kV | - | - | 15A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 575-4 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Panel, Through Hole | Through Hole | - | Brass, Tin | - | - | - | - | Brass | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Banana Jack | 1 | White | Female | - | 8536.90.40.00 | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Standard Banana | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP-2 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | 16.873636g | Polypropylene (PP) | - | Beryllium Copper | ABS | 5kV | 50°C | Bulk | 2001 | - | yes | Active | Not Applicable | Solderless | EAR99 | Plug | Banana Plug, Double, Stackable | - | Red | Male | - | 8535.90.80.40 | 5kV | Straight | 16.76mm | 15A | - | - | Nickel | - | - | - | - | - | 15A | 2 | - | - | - | - | Non-Mating End Insulated | Standard Banana | Set Screw, Cross Hole | 5.08mm | 19.05mm | 30.22mm | 76.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1825-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | 7.801789g | Polypropylene (PP) | - | Beryllium Copper | ABS | 5kV | 50°C | Bulk | 2002 | - | yes | Active | Not Applicable | Solderless | EAR99 | Plug | Banana Plug, Stackable | - | Black | Male | ACRYLONITRILE BUTADIENE STYRENE, CABLE MOUNT | 8535.90.80.40 | 5kV | Straight | - | 15A | - | - | Nickel | - | - | - | - | 18-22 AWG | 15A | 1 | 22 AWG | 18 AWG | - | - | Non-Mating End Insulated | Standard Banana | Set Screw, Safety Collar | 4.22mm | 39.37mm | 39.37mm | 11.176mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3542-3 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | Polycarbonate (PC) | 1.5kV | Brass | - | - | 115°C | 10 per Bag | 2003 | - | yes | Active | Not Applicable | Threaded and Turret | - | - | Tip Jack | - | Orange | Female | - | - | - | Straight | - | 5A | - | - | Gold | - | - | - | 1 | - | 5A | - | - | - | - | - | Mating End Insulated | Standard Tip | - | - | - | 22.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 105-0203-200 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 7 Weeks | - | Jam Nut, Panel | Panel Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 5.7kV | Brass | Nylon | 5.7kV | - | Bulk | 2002 | e4 | - | Active | 1 (Unlimited) | Turret | - | - | Tip Jack | - | Black | Female | - | - | 5.7kV | Straight | 8.74mm | 10A | - | - | Gold | - | - | - | 1 | - | 10A | - | - | - | - | - | Mating End Insulated, Metal Clad | Standard Tip | - | - | - | 24.59mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 3542-9 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | Polycarbonate (PC) | 1.5kV | Brass | - | - | 115°C | 10 per Bag | 2002 | - | yes | Active | Not Applicable | Threaded and Turret | EAR99 | - | Tip Jack | - | White | Female | - | 8535.90.80.20 | - | Straight | - | 5A | - | - | Gold | - | - | - | - | - | 5A | 1 | - | - | - | - | Mating End Insulated | Standard Tip | - | - | 22.352mm | 22.35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1825-3 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | Polypropylene (PP) | - | Beryllium Copper | Polypropylene | 5kV | 50°C | Bulk | 2002 | - | yes | Active | Not Applicable | Solderless | - | Plug | Banana Plug, Stackable | - | Orange | Male | ACRYLONITRILE BUTADIENE STYRENE, CABLE MOUNT | - | 5kV | Straight | - | 15A | - | - | Nickel | - | - | - | - | 18-22 AWG | 15A | 1 | 22 AWG | 18 AWG | 22 AWG | - | Non-Mating End Insulated | Standard Banana | Set Screw, Safety Collar | - | 39.37mm | 39.37mm | 11.176mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 105-0604-001 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | 0604 | - | - | - | Polyamide (PA66), Nylon 6/6 | 5.7kV | Brass | Nylon | 5.7kV | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | Turret | - | - | Tip Jack | - | Green | Female | - | - | 5.7kV | Straight | - | 10A | - | - | Silver | - | - | - | 1 | - | 10A | - | - | - | - | - | Mating End Insulated | Standard Tip | - | 2mm | - | 23.82mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2142-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Cable, Panel | Panel Mount | - | - | Polycarbonate | - | Polycarbonate (PC) | - | Brass | - | - | 115°C | Bulk | 2002 | - | yes | Active | Not Applicable | Turret | EAR99 | - | Banana Jack | - | Black | Female | - | 8535.90.80.20 | - | Straight | - | 5A | - | - | Gold | - | - | - | - | - | 5A | 1 | - | - | - | - | Mating End Insulated | Miniature | - | - | - | 22.352mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2854-2 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | Panel Mount | - | - | - | - | Polycarbonate (PC) | - | Brass | Polycarbonate | - | 115°C | Bulk | 2002 | - | yes | Active | Not Applicable | Turret | EAR99 | - | Banana Jack | - | Red | Female | - | 8535.90.80.20 | 2.5kV | - | - | 15A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5931-6 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | Nickel | Panel | Panel Mount | - | - | Nylon | - | Polyamide (PA), Nylon | - | Brass | - | - | - | 10 per Bag | 2003 | - | yes | Active | Not Applicable | Solder | - | - | Banana Jack | - | Blue | Female | - | - | 1kV | Straight | - | 36A | - | - | Gold | - | - | - | 1 | - | 25A | - | - | - | - | - | Mating End Insulated | Standard Banana | - | 14.48mm | - | 26.42mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6546 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polypropylene (PP) | - | Beryllium Copper | - | 5kV | 50°C | 10 per Bag | - | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | Multiple | Male | - | - | 5kV | - | - | 15A | - | - | Nickel | - | - | - | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | - | Non-Mating End Insulated | Standard Banana | Set Screw, Cross Hole | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1325-4 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | Polypropylene (PP) | - | Beryllium Copper | ABS | 5kV | 50°C | Bulk | 2002 | - | - | Active | Not Applicable | Solderless | EAR99 | - | Banana Plug, Stackable | - | Yellow | Male | - | 8535.90.80.20 | 5kV | Straight | - | 15A | - | - | Nickel | - | - | - | 1 | 18-22 AWG | 15A | - | 22 AWG | 18 AWG | 22 AWG | - | Non-Mating End Insulated | Standard Banana | Set Screw, Cross Hole | - | 39.4mm | 39.36mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MDP-S-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Beryllium Copper | ABS | - | 50°C | Bulk | 2002 | - | yes | Active | Not Applicable | Solderless | - | - | Banana Plug, Double, Stackable | - | Black | Male | - | - | 5kV | - | - | 15A | - | - | Nickel | - | - | - | - | 18 AWG | - | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | Shorting Bar | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |