- Manufacturer
- Gender
- Insulation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Termination
- Type
- Contact Materials
- Packaging
- Factory Lead Time
- Body Material
Attribute column
Categories
Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Body Material | Breakdown Voltage / V | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Housing Color | Contact Style | Wire Gauge | Max Current Rating | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Insulation | Plug/Mating Plug Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4933-2 Pomona Electronics | 165 |
| Datasheet | 2 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | - | Beryllium Copper | Nylon | 1.2kV | 80°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Crimp or Solder | - | Plug | Banana Plug | - | - | - | Red | Male | - | 1.2kV | Straight | - | - | 15A | - | - | Nickel | - | - | - | 1 | - | - | 18-22 AWG | 15A | - | 22 AWG | 18 AWG | - | - | Sheathed | - | - | - | 9.14mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2269-2 Pomona Electronics | 11 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | Polycarbonate | 14.968548g | Polycarbonate (PC) | - | - | Brass | - | 2.5kV | 115°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Turret | - | - | Banana Jack, Double | - | - | - | Black, Red | Female | - | 2.5kV | Straight | 16mm | - | 15A | - | - | Tin | - | - | - | 2 | Red | - | - | 15A | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | 9.525mm | 609.6mm | 101.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU-P1330-2 Mueller Electric Co | 25 | - | Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | - | Beryllium Copper | Nylon | 5kV | -55°C~105°C | Bulk | 2012 | BU | - | - | Active | 1 (Unlimited) | Solderless | - | Plug | Banana Plug, Double, Stackable | - | - | - | Red | Male | - | 5kV | - | - | unknown | 15A | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | Set Screw | - | - | 30.22mm | - | - | - | RoHS Compliant | - | ||
![]() CT3250-0 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | - | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug | - | - | - | Black | Male | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | 13 AWG | - | - | - | - | - | - | Sheathed | Standard Banana | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3364-0 Pomona Electronics | 39 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Beryllium Copper | ABS | - | 50°C | Bulk | 2002 | - | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | - | - | Black | Male | - | 5kV | Straight | - | - | 15A | - | - | Nickel | - | - | - | 1 | - | - | - | 15A | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4933-0 Pomona Electronics | 249 |
| Datasheet | 2 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | 1 | - | - | - | Polyamide (PA), Nylon | - | - | Beryllium Copper | Nylon | 1.2kV | 80°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Crimp or Solder | EAR99 | Plug | Banana Plug | - | - | - | Black | Male | 8535.90.80.20 | 1.2kV | Straight | - | - | 15A | - | - | Nickel | - | - | - | - | - | - | 18-22 AWG | 15A | - | 22 AWG | 18 AWG | - | - | Sheathed | - | - | - | 9.14mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 122506A Pomona Electronics | 1621 |
| Datasheet | 2 Weeks | Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | 8.164663g | Lucel Acetal Polymer (N127) | - | NI | Brass | Polymer | 1kV | -10°C~80°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Solderless | - | Plug | Banana Plug | 1 | - | - | Red | Male | - | 1.5kV | Straight | - | - | 20A | - | ONE | - | - | COMMERCIAL | - | - | - | RND PIN-SKT | 18-22 AWG | 20A | 1 | 22 AWG | 18 AWG | - | 1 | Sheathed, Retractable | - | - | 9.91mm | 6.35mm | 65.02mm | 101.6mm | - | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() MDP-02 Pomona Electronics | 1076 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | ABS | - | Polypropylene (PP) | - | - | Beryllium Copper | - | - | 50°C | Bulk | 2009 | - | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Double, Stackable | - | - | - | Black, Red | Male | - | 5kV | Straight | - | - | 15A | - | - | Nickel | - | - | - | 2 | Black | - | - | 15A | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | Set Screw, Cross Hole | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3542-4 Pomona Electronics | 39 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | Polycarbonate (PC) | 1.5kV | - | Brass | - | - | 115°C | 10 per Bag | 2002 | - | - | yes | Active | Not Applicable | Threaded and Turret | - | - | Tip Jack | - | - | - | Yellow | Female | - | - | Straight | - | - | 5A | - | - | Gold | - | - | - | 1 | - | - | - | 5A | - | - | - | - | - | Mating End Insulated | Standard Tip | - | - | - | 22.35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CT2240-5 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Panel Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | Brass | - | 1kV | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solder | - | - | Banana Jack | - | 80°C | -20°C | Green | Female | - | 1kV | - | - | - | 25A | - | - | Nickel | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 108-0902-001 Cinch Connectivity Solutions Johnson | 2666 |
| - | 7 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Brass | Nylon | 7kV | -55°C~85°C | Bulk | 2007 | - | e3 | - | Active | 1 (Unlimited) | Solder Tabs | - | - | Banana Jack | - | - | - | Red | Female | - | 7kV | Straight | - | - | 15A | - | - | Nickel | - | - | UL | 1 | - | - | 12 AWG | 15A | - | - | - | 12 AWG | - | Mating End Insulated | Standard Banana | - | - | - | 23.83mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 72925-0 Pomona Electronics | 163 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polypropylene (PP) | - | - | Beryllium Copper | - | 600V | - | 1 per Pkg | 2006 | - | - | yes | Active | Not Applicable | Crimp or Solder | - | Plug | Banana Plug, Stackable | - | - | - | Black | Male | - | 600V | - | - | - | 10A | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | Sheathed | Miniature | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4986-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | - | Beryllium Copper | Nylon | - | 80°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Crimp or Solder | - | - | Banana Plug | - | - | - | Black | Male | - | 1.2kV | Straight | - | - | 15A | - | - | Nickel | - | - | - | 1 | - | - | 14-16 AWG | 15A | - | 16 AWG | 14 AWG | - | - | Sheathed | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU-00226-0 Mueller Electric Co | 30 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass, Nickel Plating | - | - | Phosphor Bronze | ABS | 1kV | - | Bulk | 2008 | BU | - | - | Active | 1 (Unlimited) | Threaded, Internal (Screw) | - | - | Banana Plug | 1 | - | - | Black | Male | - | 1kV | - | - | unknown | 15A | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | - | 4mm | - | 42.13mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3267 Pomona Electronics | 49 |
| Datasheet | 2 Weeks | Nickel | Panel | Panel Mount | - | - | - | - | Brass, Nickel Plating | - | - | Copper | Polycarbonate | - | - | Bulk | - | - | - | yes | Active | Not Applicable | Threaded, External (Nut) | EAR99 | - | Banana Jack | 1 | - | - | Black | Female | 8535.90.80.20 | 2.5kV | Straight | - | unknown | 15A | - | - | Tin | 30V | - | - | - | - | - | - | 15A | - | - | - | - | - | Non-Insulated | Standard Banana | - | 4.22mm | - | 15.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU-00247-2 Mueller Electric Co | 9 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Brass | - | 117.934016g | Brass, Nickel Plating | - | - | Phosphor Bronze | PVC | - | - | Bulk | 2007 | BU | - | - | Active | 1 (Unlimited) | Solderless | - | - | Banana Plug, Double, Stackable | - | - | - | Red | Male | - | - | - | - | unknown | 15A | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | - | - | 6.35mm | 41mm | 25.4mm | - | - | RoHS Compliant | - | ||
![]() 1581-7 Pomona Electronics | 51 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | Polycarbonate (PC) | - | - | Brass | Polycarbonate | - | 115°C | Bulk | 2002 | - | e3 | yes | Active | Not Applicable | Turret | EAR99 | - | Banana Jack | - | - | - | Violet | Female | 8535.90.80.20 | 2.5kV | Straight | - | - | 15A | NICKEL | ONE | Tin | 30V | COMMERCIAL | - | 1 | - | - | - | 15A | 1 | - | - | - | 1 | Mating End Insulated | Standard Banana | - | 4.22mm | - | 31mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3018 Keystone Electronics | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Brass | - | - | 100°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | Tip Plug | - | - | - | Black | Male | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Mating End Insulated | Standard Tip | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 575-8 Keystone Electronics | 25927 |
| Datasheet | 6 Weeks | - | Panel, Through Hole | Through Hole | - | - | - | - | - | - | - | Brass | - | - | - | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Banana Jack | 1 | - | - | - | Female | 8536.69.40.30 | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Standard Banana | - | 4.1402mm | - | 8.89mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6009 Keystone Electronics | In Stock | - | Datasheet | - | Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Brass | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | Tip Plug | - | - | - | Green | Male | - | - | Straight | - | - | - | - | - | Nickel | - | - | - | 1 | - | - | 0.070 (1.78mm) Dia Wire | 10A | - | - | - | - | - | Mating End Insulated | Standard Tip | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |