- Manufacturer
- Gender
- Insulation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Termination
- Type
- Contact Materials
- Packaging
- Factory Lead Time
- Body Material
Attribute column
Categories
Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Housing Color | Operating Supply Voltage | Wire Gauge | Max Current Rating | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Insulation | Plug/Mating Plug Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDP-1 Pomona Electronics | 39 |
| Datasheet | 2 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | 2 | - | - | - | Polypropylene (PP) | Beryllium Copper | - | 5kV | 50°C | Bulk | 2001 | - | - | yes | Active | Not Applicable | Solderless | - | - | Banana Plug, Double, Stackable | Brown | Male | - | - | 5kV | Straight | - | - | 15A | Nickel | - | - | - | - | - | - | 15A | - | - | - | - | Non-Mating End Insulated | Standard Banana | Set Screw, Cross Hole | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 108-0303-001 Cinch Connectivity Solutions Johnson | 237 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | 0303 | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Brass | Nylon | - | -55°C~85°C | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | Solderless | - | Plug | Banana Plug | Black | Male | - | - | 3.5kV | Straight | - | - | 15A | Nickel | 3.5kV | - | 1 | - | - | 16 AWG | 15A | - | - | - | 16 AWG | Non-Mating End Insulated | Standard Banana | - | - | 22.225mm | 37.69mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 108-1762-101 Cinch Connectivity Solutions Johnson | 137 | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Steel, Vinyl | - | - | Polyamide (PA66), Nylon 6/6 | Nickel Silver | Nylon | 1.75kV | -55°C~85°C | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | Solder or Solderless | - | Plug | Banana Plug | Red | Male | APPLICATIONS: TEST EQUIPMENT, POWER SUPPLIES | - | 3.5kV | Straight | - | - | 15A | Nickel | - | - | 1 | - | - | 16 AWG | 15A | - | - | - | 16 AWG | Non-Mating End Insulated | Standard Banana | - | - | - | 46.02mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 2854-5 Pomona Electronics | 40 |
| Datasheet | 2 Weeks | Nickel | Panel | Panel Mount | - | - | - | - | - | Polycarbonate (PC) | Brass | Polycarbonate | - | 115°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Turret | EAR99 | - | Banana Jack | Green | Female | - | 8535.90.80.20 | 2.5kV | - | - | - | 15A | Gold | 30V | - | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | 31mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 552-4 Keystone Electronics | 43 |
| Datasheet | 6 Weeks | Nickel | Cable, Panel | Panel Mount | - | - | - | - | - | Brass, Nickel Plating | Phosphor Bronze | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Rivet | - | - | Banana Plug | - | Male | - | - | - | Straight | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Non-Insulated | Standard Banana | - | 4.45mm | - | 20.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP-S-2 Pomona Electronics | 99 |
| Datasheet | 2 Weeks | - | Cable, Free Hanging, Socket | Free Hanging (In-Line) | - | 2 | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Beryllium Copper | ABS, Polypropylene | 5kV | 50°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Solderless | EAR99 | Plug | Banana Plug, Double, Stackable | Red | Male | - | 8535.90.80.40 | 5kV | Straight | 25.22mm | - | 15A | Nickel | - | - | - | - | - | 18 AWG | 15A | 1 | - | - | 18 AWG | Non-Mating End Insulated | Standard Banana | Shorting Bar | - | - | 39.37mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU-00244-2 Mueller Electric Co | 45 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Brass | ABS | - | - | Bulk | 2007 | BU | - | - | Active | 1 (Unlimited) | Solderless | - | - | Banana Plug | Red | Male | - | - | - | - | - | unknown | 15A | Nickel | - | - | - | - | - | - | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | - | - | - | 29mm | - | - | - | RoHS Compliant | - | ||
![]() 3276 Pomona Electronics | 51 |
| Datasheet | 2 Weeks | - | - | Panel Mount | - | - | - | - | - | Brass, Gold Plating | Beryllium Copper | - | - | - | Bulk | - | - | - | yes | Active | Not Applicable | Threaded, External (Nut) | - | - | Banana Plug | Black | Male | - | - | 2.5kV | - | - | - | 5A | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Miniature | Turret | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4986-2 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Polyamide (PA), Nylon | Beryllium Copper | Nylon | - | 80°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Crimp or Solder | - | - | Banana Plug | Red | Male | - | - | 1.2kV | Straight | - | - | 15A | Nickel | - | - | 1 | - | - | 14-16 AWG | 15A | - | 16 AWG | 14 AWG | - | Sheathed | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 108-0745-001 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 7 Weeks | - | - | Panel Mount | - | - | - | - | - | - | Brass | - | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | Solder Lug | - | - | Banana Jack | Red | Female | 12 AWG | - | - | - | - | - | 15A | Nickel | - | - | - | - | - | - | - | - | - | - | - | Mating End Insulated | - | - | - | - | 16.68mm | - | - | - | RoHS Compliant | - | ||
![]() 1825-02 Pomona Electronics | 43 | - | Datasheet | 2 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Polypropylene (PP) | Beryllium Copper | Polypropylene | 5kV | 50°C | 2 per Bag | 2003 | - | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | Black, Red | Male | - | - | 5kV | Straight | - | - | 15A | Nickel | - | - | 1 | Red | - | 18-22 AWG | 15A | - | 22 AWG | 18 AWG | 22 AWG | Non-Mating End Insulated | Standard Banana | Set Screw, Safety Collar | - | 11.18mm | 39.37mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1325-9 Pomona Electronics | 1087 |
| Datasheet | 2 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | - | Polypropylene (PP) | Beryllium Copper | ABS | 5kV | 50°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Solderless | EAR99 | - | Banana Plug, Stackable | White | Male | - | 8535.90.80.20 | 5kV | Straight | - | - | 15A | Nickel | - | - | 1 | - | - | 18-22 AWG | 15A | - | 22 AWG | 18 AWG | 22 AWG | Non-Mating End Insulated | Standard Banana | Set Screw, Cross Hole | - | 39.4mm | 39.36mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M3497-98 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | Horizontal, Surface Mount | Surface Mount Horizontal | SMD/SMT | - | - | - | 2.850006g | Polyamide (PA), Nylon | Phosphorus Bronze | Polyamide | 1.5kV | -40°C~105°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Tip Jack | Black | Female | - | - | - | - | - | - | 5A | Gold | - | - | - | - | 1.5kV | - | - | - | - | - | - | Fully Insulated | Standard Tip | - | - | - | 11.5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 72930-0 Pomona Electronics | 40 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Polyamide (PA), Nylon | Brass | - | 1kV | - | Bulk | 2006 | - | - | yes | Active | Not Applicable | Threaded, External (Nut) | EAR99 | Plug | Banana Jack | Black | Female | - | 8544.60.20.00 | 1kV | - | - | - | 36A | Nickel | - | - | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 72913-0 Pomona Electronics | 41 |
| Datasheet | 2 Weeks | Nickel | Panel | Panel Mount | - | - | - | Polyamide | - | Polyamide (PA), Nylon | Brass | - | 1kV | - | Bulk | 2006 | - | - | yes | Active | Not Applicable | Quick Connect | EAR99 | Plug | Banana Jack | Black | Female | - | 8544.60.20.00 | 1kV | Straight | - | - | 36A | Gold | - | - | - | - | - | - | 36A | 1 | - | - | - | Mating End Insulated | Standard Banana | - | - | - | 32mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 108-0904-001 Cinch Connectivity Solutions Johnson | 10522 | - | Datasheet | 7 Weeks | Nickel, Tin | Panel | Panel Mount | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Brass | Nylon | 3.5kV | -55°C~85°C | Bulk | 2002 | - | e3 | - | Active | 1 (Unlimited) | Solder Tabs | EAR99 | - | Banana Jack | Green | Female | - | 8536.90.40.00 | 7kV | Straight | - | - | 15A | Nickel | - | UL | 1 | - | - | 12 AWG | 15A | - | - | - | 12 AWG | Mating End Insulated | Standard Banana | - | - | - | 23.83mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 6721-2 Pomona Electronics | 1726 |
| Datasheet | 2 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | 9.071847g | Lucel | Beryllium Copper | - | 1kV | -10°C~55°C | Bulk | 2003 | - | - | yes | Active | Not Applicable | Solder | - | Plug | Banana Plug, Stackable | Red | Male | - | - | 1kV | Straight | - | - | 20A | Nickel | - | - | 1 | - | - | 18 AWG | 20A | - | - | - | 18 AWG | Sheathed | Standard Banana | - | - | 25.4mm | 58.928mm | 101.6mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MDP-6 Pomona Electronics | 83 | - | Datasheet | 2 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | 2 | - | - | - | Polypropylene (PP) | Beryllium Copper | ABS | 5kV | 50°C | Bulk | 2001 | - | - | yes | Active | Not Applicable | Solderless | - | Plug | Banana Plug, Double, Stackable | Blue | Male | - | - | 5kV | Straight | - | - | 15A | Nickel | - | - | - | - | - | - | 15A | - | - | - | - | Non-Mating End Insulated | Standard Banana | Set Screw, Cross Hole | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 655 Keystone Electronics | 39 |
| Datasheet | 6 Weeks | Nickel | Panel | Panel Mount | - | - | - | - | - | Brass, Nickel Plating | Phosphor Bronze | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Threaded, External (Nut) | EAR99 | - | Banana Plug | - | Male | - | 7413.00.10.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Standard Banana | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BU-00243-2 Mueller Electric Co | 1796 |
| Datasheet | 41 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass, Nickel Plating | Phosphor Bronze | ABS | - | - | Bulk | 2005 | BU | - | - | Active | 1 (Unlimited) | Solderless | - | - | Banana Plug | Red | Male | - | - | - | Straight | - | unknown | 15A | Nickel | - | - | 1 | - | - | 18 AWG | 15A | - | - | - | 18 AWG | Non-Mating End Insulated | Standard Banana | - | 4mm | - | 40.4mm | - | - | - | Non-RoHS Compliant | - |