- Manufacturer
- Gender
- Insulation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Termination
- Type
- Contact Materials
- Packaging
- Factory Lead Time
- Body Material
Attribute column
Categories
Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Breakdown Voltage / V | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Contact Finish | Reliability | Number of Contacts | Body Depth | Wire Gauge | Max Current Rating | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Insulation | Outside Diameter | Plug/Mating Plug Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1825-9 Pomona Electronics | 4058 |
| Datasheet | 2 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Polypropylene (PP) | - | - | - | Beryllium Copper | ABS, Polypropylene | 33V | 50°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | White | Male | ACRYLONITRILE BUTADIENE STYRENE, CABLE MOUNT | - | 5kV | Straight | - | - | 15A | - | Nickel | - | - | - | 18-22 AWG | 15A | 1 | 22 AWG | 18 AWG | 22 AWG | - | Non-Mating End Insulated | - | Standard Banana | Set Screw, Safety Collar | - | 39.37mm | 39.37mm | 11.176mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5934-2 Pomona Electronics | 52 |
| Datasheet | 2 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | - | Beryllium Copper | Nylon | 750V | - | Bulk | 2006 | - | - | yes | Active | Not Applicable | Solderless | - | Plug | Banana Plug | - | Red | Male | - | - | 750V | Straight | - | - | 25A | - | Nickel | - | 1 | - | 18-22 AWG | 25A | - | 22 AWG | 18 AWG | 22 AWG | - | Non-Mating End Insulated | - | Standard Banana | - | - | - | 43.942mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6074-2 Keystone Electronics | 170 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | Brass | - | - | Brass, Nickel Plating | - | - | - | Phosphor Bronze | - | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | Threaded, External (Nut) | - | - | Banana Plug | 1 | - | Male | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | Non-Insulated | 4.445 mm | Standard Banana | - | - | - | 38.86mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 105-0306-001 Cinch Connectivity Solutions Johnson | 34 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 3.5kV | Brass | - | - | -55°C~85°C | Bulk | 2001 | - | - | - | Active | 1 (Unlimited) | Solderless | - | Plug | Tip Plug | - | Orange | Male | - | - | - | Straight | - | - | 10A | - | Nickel | - | 1 | - | 16 AWG | 10A | - | - | - | 16 AWG | - | Non-Mating End Insulated | - | Standard Tip | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 1581-0 Pomona Electronics | 57 |
| Datasheet | 2 Weeks | Tin, Nickel | - | Panel Mount | - | - | - | Polycarbonate (PC) | LOCKING | LOCKNUT | - | Brass | Polycarbonate | - | 115°C | Bulk | 2002 | - | e3 | yes | Active | Not Applicable | Turret | EAR99 | - | Banana Jack | - | Black | Female | - | 8535.90.80.40 | 2.5kV | - | - | - | 15A | ONE | Tin | COMMERCIAL | - | 1.22 inch | - | - | 1 | - | - | - | 1 | Mating End Insulated | - | Standard Banana | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5931-9 Pomona Electronics | 44 |
| Datasheet | 3 Weeks | Nickel | Panel | Panel Mount | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | Brass | - | - | - | 10 per Bag | 2003 | - | - | yes | Active | Not Applicable | Solder | - | - | Banana Jack | - | White | Female | - | - | 1kV | Straight | - | - | 36A | - | Gold | - | 1 | - | - | 25A | - | - | - | - | - | Mating End Insulated | - | Standard Banana | - | 14.48mm | - | 26.42mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1325-6 Pomona Electronics | 99 |
| Datasheet | 2 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Polypropylene (PP) | - | - | - | Beryllium Copper | ABS | 5kV | 50°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Solderless | EAR99 | Plug | Banana Plug, Stackable | - | Blue | Male | - | 8535.90.80.20 | 5kV | Straight | - | - | 15A | - | Nickel | - | - | - | 18-22 AWG | 15A | 1 | 22 AWG | 18 AWG | 22 AWG | - | Non-Mating End Insulated | - | Standard Banana | Set Screw, Cross Hole | - | 39.4mm | 39.36mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU-P4513 Mueller Electric Co | 5 |
| Datasheet | 2 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass, Gold Plating | - | - | - | Beryllium Copper | - | 2kV | -50°C~130°C | Bulk | 2013 | BU | - | - | Active | 1 (Unlimited) | Threaded, External (Nut) | - | Plug | Banana Plug | - | - | Male | - | - | 2kV | - | - | unknown | 5A | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | - | Miniature | Turret | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5406-2 Pomona Electronics | 562 |
| Datasheet | 2 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Polypropylene (PP) | - | - | - | Beryllium Copper | ABS | 5kV | 50°C | Bulk | 2003 | - | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | Red | Male | - | - | 5kV | Straight | - | - | 15A | - | Gold | - | 1 | - | 18-22 AWG | 15A | - | 22 AWG | 18 AWG | 22 AWG | - | Non-Mating End Insulated | - | Standard Banana | Set Screw, Cross Hole | - | 39.4mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3263 Pomona Electronics | 59 | - | Datasheet | 2 Weeks | - | Panel | Panel Mount | - | Brass | 40.823313g | Brass, Nickel Plating | - | - | - | Beryllium Copper | - | 5kV | - | Bulk | - | - | - | yes | Active | Not Applicable | Threaded, External (Nut) | EAR99 | Plug | Banana Plug | - | Red | Male | - | 8535.90.80.20 | 5kV | Straight | 6.35mm | unknown | 15A | - | Nickel | - | 1 | - | - | 15A | - | - | - | - | - | Non-Insulated | - | Standard Banana | - | - | 25.4mm | 30.98mm | 101.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 13302 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6029 SK Hand Tool | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT2913-1 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 29440 Mallory Sonalert Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 105-0603-001 Keystone Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 973582101 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 105-0752-001 Keystone Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT3276-5 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1437502-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT3150-4 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |