- Manufacturer
- Gender
- Insulation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Termination
- Type
- Contact Materials
- Packaging
- Factory Lead Time
- Body Material
Attribute column
Categories
Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Housing Color | Operating Supply Voltage | Wire Gauge | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Insulation | Hole Diameter | Plug/Mating Plug Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BU-32603-2 Mueller Electric Co | 32 | - | Datasheet | 3 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | 362.873896g | Polyamide (PA), Nylon | Brass | Nylon | 1.5kV | - | Bulk | 2006 | BU | - | Active | 1 (Unlimited) | Solder | - | Plug | Banana Plug | - | Red | Male | - | - | - | 1.5kV | Straight | unknown | 20A | Nickel | - | 1 | - | - | - | 20A | - | - | - | Sheathed | - | Standard Banana | - | 4mm | 6.35mm | 48.5mm | 6.35mm | - | - | RoHS Compliant | - | ||
![]() 6028 Keystone Electronics | 34 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | Metal | - | - | - | - | Polyamide (PA), Nylon | Phosphor Bronze | - | 5.7kV | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder Eyelet(s) | - | - | Tip Jack | 1 | Yellow | Female | - | - | 3.8pF | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | Mating End Insulated, Metal Clad | - | Standard Tip | - | 5.54mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 72930-4 Pomona Electronics | 1785 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Polyamide (PA), Nylon | Brass | - | 1kV | - | Bulk | 2006 | - | yes | Active | Not Applicable | Threaded, External (Nut) | EAR99 | - | Banana Jack | - | Yellow | Female | - | 8544.60.20.00 | - | 1kV | - | - | 36A | Nickel | - | - | - | - | - | - | - | - | - | Mating End Insulated | - | Standard Banana | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1325-1 Pomona Electronics | 40 |
| Datasheet | 2 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | - | Polypropylene (PP) | Beryllium Copper | ABS | 5kV | 50°C | Bulk | 2002 | - | - | Active | Not Applicable | Solderless | - | Plug | Banana Plug, Stackable | - | Brown | Male | - | - | - | 5kV | Straight | - | 15A | Nickel | - | 1 | - | - | 18-22 AWG | 15A | 22 AWG | 18 AWG | 22 AWG | Non-Mating End Insulated | - | Standard Banana | Set Screw, Cross Hole | - | 39.4mm | 39.36mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CT3276-0 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Santoprene® (Thermoplastic Elastomer) | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Solderless | - | - | Banana Plug | - | Black | Male | - | - | - | - | - | - | - | Nickel | - | - | - | - | 13 AWG | - | - | - | - | Non-Mating End Insulated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3272 Pomona Electronics | 39 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Brass, Gold Plating | Beryllium Copper | - | - | - | Bulk | - | - | yes | Active | Not Applicable | Rivet | - | - | Banana Plug | - | - | Male | - | - | - | 2.5kV | Straight | - | 5A | Gold | - | 1 | - | - | - | 5A | - | - | - | Non-Insulated | - | Miniature | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6026 Keystone Electronics | 174 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | Metal | 1 | - | - | - | Polyamide (PA), Nylon | Phosphor Bronze | - | 5.7kV | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | - | Tip Jack | - | Black | Female | - | 8536.69.40.30 | 3.8pF | - | - | - | 10A | Silver | - | - | - | - | - | - | - | - | - | Mating End Insulated, Metal Clad | - | Standard Tip | - | 5.54mm | - | 27mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 108-2303-801 Cinch Connectivity Solutions Johnson | 3303 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 8.5kV | -55°C~85°C | Bulk | 2007 | Rib-Loc® | - | Active | 1 (Unlimited) | Solder Tabs | - | - | Banana Jack | - | Black | Female | APPLICATION: TEST EQUIPMENT; POWER SUPPLIES | - | - | 7kV | Straight | - | 15A | Tin | - | 1 | - | - | 16 AWG | 15A | - | - | 16 AWG | Mating End Insulated | 8.33 mm | Standard Banana | - | - | - | 23.7998mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 653 Keystone Electronics | 445 | - | Datasheet | 6 Weeks | Nickel | External, Panel | Panel Mount | 062 | - | - | - | - | Brass, Nickel Plating | Beryllium Copper | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Threaded, External (Nut) | - | - | Banana Plug | 1 | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | - | Standard Banana | - | - | - | 27mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 450 Keystone Electronics | 458 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | Beryllium Copper | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Threaded, External (Nut) | - | - | Banana Plug | - | - | Male | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | Non-Insulated | - | Miniature | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6006 Keystone Electronics | 34 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | - | Tip Plug | - | White | Male | - | - | - | - | - | - | - | Nickel | - | - | - | - | 0.070 (1.78mm) Dia Wire | - | - | - | - | Mating End Insulated | - | Standard Tip | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2142-4 Pomona Electronics | 274 | - | Datasheet | 2 Weeks | - | Cable, Panel | Panel Mount | - | - | Steel | Polycarbonate | - | Polycarbonate (PC) | Brass | - | - | 115°C | Bulk | 2002 | - | yes | Active | Not Applicable | Turret | - | - | Banana Jack | - | Yellow | Female | - | - | - | - | Straight | - | 5A | Gold | - | 1 | - | - | - | 5A | - | - | - | Mating End Insulated | - | Miniature | - | - | - | 22.35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1325-02 Pomona Electronics | 112 | - | Datasheet | 2 Weeks | Gold, Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Polypropylene (PP) | Beryllium Copper | ABS | 5kV | 50°C | 2 per Bag | 2003 | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | Black, Red | Male | - | - | - | - | Straight | - | 15A | Nickel | - | 1 | Red | - | 18-22 AWG | 15A | 22 AWG | 18 AWG | - | Non-Mating End Insulated | - | Standard Banana | Set Screw, Cross Hole | - | - | 39.37mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4898-6 Pomona Electronics | 23 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 2 | - | - | - | Polyphenylene Sulfide (PPS) | Beryllium Copper | ABS | 5kV | 150°C | Bulk | 2002 | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Double, Stackable | - | Blue | Male | - | - | - | 5kV | - | - | 15A | Nickel | - | - | - | - | - | - | - | - | - | Non-Mating End Insulated | - | Standard Banana | Set Screw, Cross Hole | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 105-0763-001 Cinch Connectivity Solutions Johnson | 1141 |
| Datasheet | 7 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Copper Aluminum Alloy | Nylon | 2.1kV | -55°C~75°C | Bulk | 2003 | - | - | Active | 1 (Unlimited) | Solder | - | - | Tip Jack | - | Gray | Female | APPLICATION: TEST POINTS | - | - | 2.1kV | Right Angle | - | 5A | Gold | - | 2 | - | 2.1kV | - | 5A | - | - | - | Fully Insulated | - | Standard Tip | - | - | - | 10.46mm | - | No | - | RoHS Compliant | - | ||
![]() 5170-0 Pomona Electronics | 74 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Polyvinyl Chloride (PVC) | Beryllium Copper | PVC | - | 50°C | Bulk | 2002 | - | yes | Active | Not Applicable | Crimp or Solder | - | Plug | Banana Plug | - | Black | Male | - | - | - | 5kV | - | not_compliant | 15A | Nickel | 30V | 64 | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | 16 AWG | Sheathed | - | Standard Banana | - | - | 38.1mm | - | 8.89mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4899-0 Pomona Electronics | 1396 |
| Datasheet | 2 Weeks | Nickel, Gold | Free Hanging | Free Hanging (In-Line) | - | 1 | - | - | - | Polyphenylene Sulfide (PPS) | Beryllium Copper | Polyphenylene | 5kV | 150°C | Bulk | 2001 | - | yes | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | Black | Male | - | - | - | 5kV | - | - | 15A | Nickel | - | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | 22 AWG | Non-Mating End Insulated | - | Standard Banana | Set Screw, Safety Collar | - | - | 39.37mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 72930-8 Pomona Electronics | 51 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | 1 | - | - | - | Polyamide (PA), Nylon | Brass | - | 1kV | - | Bulk | 2006 | - | yes | Active | Not Applicable | Threaded, External (Nut) | - | - | Banana Jack | - | Gray | Female | - | - | - | 1kV | - | - | 36A | Nickel | - | - | - | - | - | - | - | - | - | Mating End Insulated | - | Standard Banana | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1601 Keystone Electronics | 7278 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Brass | - | - | 100°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | - | Tip Plug | - | - | Male | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | Non-Insulated | - | Standard Tip | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 657 Keystone Electronics | 876 |
| Datasheet | 6 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass, Nickel Plated | Beryllium Copper | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Threaded, External (Nut) | - | - | Banana Plug | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | - | Standard Banana | Turret | - | - | - | - | - | - | ROHS3 Compliant | - |