- Manufacturer
- Gender
- Insulation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Termination
- Type
- Contact Materials
- Packaging
- Factory Lead Time
- Body Material
Attribute column
Categories
Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Breakdown Voltage / V | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Wire Gauge | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Insulation | Outside Diameter | Plug/Mating Plug Diameter | Features | Diameter | Height | Length | Width | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT2013-5 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | Green | Male | - | - | - | 1.2kV | - | - | 36A | Nickel | - | - | 12 AWG | - | - | - | - | Non-Mating End Insulated | - | Standard Banana | Set Screw | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT2215-4 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Screw | - | - | Banana Jack | - | Yellow | Female | - | - | - | - | - | - | - | Nickel | - | - | 12 AWG | - | - | - | - | Fully Insulated | - | Standard Banana | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT2013-4 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | Yellow | Male | - | - | - | 1.2kV | - | - | 36A | Nickel | - | - | 12 AWG | - | - | - | - | Non-Mating End Insulated | - | Standard Banana | Set Screw | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT2017-5 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | Green | Male | - | - | - | 1.2kV | - | - | 36A | Nickel | - | - | 12 AWG | - | - | - | - | Sheathed, Retractable | - | Standard Banana | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BU-P5169-0 Mueller Electric Co | 30 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyvinyl Chloride (PVC) | - | Brass | PVC | 5kV | -70°C~50°C | Bulk | 2012 | BU | - | Active | 1 (Unlimited) | Crimp or Solder | - | Plug | Banana Plug | - | Black | Male | - | - | - | 5kV | - | unknown | 15A | Nickel | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | Fully Insulated | - | Standard Banana | - | - | - | 38.1mm | - | - | - | - | RoHS Compliant | - | ||
![]() CT2013-9 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | White | Male | - | - | - | 1.2kV | - | - | 36A | Nickel | - | - | 12 AWG | - | - | - | - | Non-Mating End Insulated | - | Standard Banana | Set Screw | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT2017-4 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | Yellow | Male | - | - | - | 1.2kV | - | - | 36A | Nickel | - | - | 12 AWG | - | - | - | - | Sheathed, Retractable | - | Standard Banana | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5168-2 Pomona Electronics | 130 | - | Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyvinyl Chloride (PVC) | - | Brass | PVC | - | 50°C | Bulk | 2002 | - | yes | Active | Not Applicable | Crimp or Solder | - | - | Banana Jack | - | Red | Female | - | - | - | 5kV | - | - | 15A | Nickel | 30V | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | Sheathed | - | Standard Banana | - | - | - | 38.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5935-0 Pomona Electronics | 123 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | Polyamide (PA), Nylon | - | Brass | Nylon | - | - | Bulk | 2009 | - | yes | Active | Not Applicable | Solder Eyelet(s) | - | - | Banana Jack | - | Black | Female | - | - | - | 60V | - | - | 5A | Nickel | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | 22 AWG | Mating End Insulated | - | Miniature | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4773-6 Pomona Electronics | 76 |
| Datasheet | 2 Weeks | Gold, Nickel | Panel | Panel Mount | - | 1 | Polycarbonate | - | Polycarbonate (PC) | 1.5kV | Beryllium Copper | - | 1.5kV | 115°C | Bulk | 2005 | - | yes | Active | Not Applicable | Wire Wrap | EAR99 | - | Tip Jack | - | Blue | Female | - | 8535.90.80.20 | - | - | Straight | - | 3A | Gold | - | - | - | 3A | - | - | - | Mating End Insulated | - | Miniature | - | - | 11.43mm | 11.43mm | - | - | - | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() BU-00233-0 Mueller Electric Co | 1851 |
| Datasheet | 2 Weeks | Nickel | Panel | Panel Mount | - | - | - | 113.398093g | Brass, Nickel Plating | - | Brass | Nylon | - | - | Bulk | 2007 | BU | - | Active | 1 (Unlimited) | Press-Fit | - | - | Banana Jack | - | Black | Female | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | Mating End Insulated | - | Standard Banana | - | - | 6.35mm | 6.35mm | 6.35mm | - | - | Unknown | RoHS Compliant | - | ||
![]() 2143-0 Pomona Electronics | 3181 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | Polycarbonate (PC) | - | Brass | Polycarbonate | 1.5kV | 115°C | Bulk | 2002 | - | yes | Active | Not Applicable | Turret | - | - | Banana Jack, Double | - | Black, Red | Female | - | - | - | 1.5kV | - | - | 5A | Gold | - | 2 | - | - | - | - | - | Mating End Insulated | - | Miniature | - | 2.64mm | - | 22.352mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MDP-4 Pomona Electronics | 65 |
| Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polypropylene (PP) | - | Beryllium Copper | - | - | 50°C | Bulk | 2001 | - | yes | Active | Not Applicable | Solderless | EAR99 | - | Banana Plug, Double, Stackable | - | Yellow | Male | - | 8535.90.80.40 | - | 5kV | - | - | 15A | Nickel | - | - | - | - | - | - | - | Non-Mating End Insulated | - | Standard Banana | Set Screw, Cross Hole | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU-P72918 Mueller Electric Co | 23 |
| Datasheet | 51 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass | - | 5kV | - | Bulk | 2013 | BU | - | Active | 1 (Unlimited) | Threaded, External (Nut) | - | Plug | Banana Plug | - | - | Male | - | - | - | 5kV | - | - | 36A | Nickel | - | - | - | - | - | - | - | Non-Insulated | - | Standard Banana | - | - | - | 15mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 6001 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | Nylon | - | 100°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solderless | EAR99 | Plug | Tip Plug | - | Red | Male | - | - | - | - | - | - | 10A | Nickel | - | - | 16 AWG | - | - | - | 16 AWG | Mating End Insulated | - | Standard Tip | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CT3203-S-2 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | Polypropylene (PP) | - | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Solder | - | - | Banana Plug | - | Red | Male | - | - | - | 1kV | - | - | 20A | Nickel | - | - | 12 AWG | - | - | - | - | Sheathed | - | Standard Banana | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 108-0252-001 Cinch Connectivity Solutions Johnson | 80 | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Nickel Silver | Nylon | 1.75kV | -55°C~85°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Solderless | - | Plug | Banana Plug, Double, Stackable | - | Red | Male | APPLICATIONS: TEST EQUIPMENT, POWER SUPPLIES | - | - | 3.5kV | Straight | - | 15A | Nickel | - | 2 | 16 AWG | 15A | - | - | 16 AWG | Non-Mating End Insulated | - | Standard Banana | Set Screw | - | - | 40.46mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 476-2 Keystone Electronics | 1209 |
| Datasheet | 6 Weeks | - | Panel, Through Hole | Through Hole | 125 | - | - | - | - | - | Brass | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | - | Banana Jack | 1 | - | Female | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | Non-Insulated | 5.5372 mm | Miniature | - | 2.69mm | - | 3.175mm | - | 3.429 mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6090 Keystone Electronics | 164 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | - | 1 | - | - | Brass, Nickel Plating | - | Copper | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder Lug | - | - | Banana Jack | - | - | Female | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | Non-Insulated | - | Miniature | - | - | - | 7.92mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6015 Keystone Electronics | 34 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | Metal | - | - | - | Polyamide (PA), Nylon | - | Beryllium Copper | - | 5.7kV | - | Bulk | - | - | - | Active | 1 (Unlimited) | Turret | - | - | Tip Jack | 1 | Green | Female | - | - | 2pF | - | - | - | - | Gold | - | - | - | - | - | - | - | Mating End Insulated, Metal Clad | - | Standard Tip | - | 5.54mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |