- Manufacturer
- Gender
- Insulation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Termination
- Type
- Contact Materials
- Packaging
- Factory Lead Time
- Body Material
Attribute column
Categories
Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Breakdown Voltage / V | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Color | Gender | Additional Feature | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Number of Contacts | Wire Gauge | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Insulation | Plug/Mating Plug Diameter | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M3497-98R Harwin Inc. | In Stock | - | Datasheet | 15 Weeks | - | Horizontal, Surface Mount | Surface Mount Horizontal | - | - | - | - | Polyamide (PA), Nylon | - | Phosphorus Bronze | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Tip Jack | Black | Female | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Fully Insulated | Standard Tip | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0311647 Phoenix Contact | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | Brass | - | - | -40°C~100°C | Bulk | - | PS | - | yes | Obsolete | 1 (Unlimited) | Solderless | - | - | Banana Plug | - | Male | - | - | Straight | - | - | - | Silver | 1 | - | - | - | - | - | Non-Insulated | Standard Banana | 4mm | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CT3249-9 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug | White | Male | - | - | - | - | - | - | Nickel | - | 13 AWG | - | - | - | - | Non-Mating End Insulated | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CT2631-0 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polypropylene (PP) | - | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Screw | - | - | Banana Plug, Stackable | Black | Male | - | 1kV | - | - | - | 36A | Nickel | - | 12 AWG | - | - | - | - | Sheathed | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 72922-0 Pomona Electronics | 217 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | 4.535924g | Polyamide (PA), Nylon | - | Brass | - | 600V | - | Bulk | 2006 | - | - | yes | Active | Not Applicable | Quick Connect | - | - | Tip Jack | Black | Female | - | 600V | - | - | - | 10A | Nickel | - | - | - | - | - | - | Mating End Insulated | Standard Tip | - | 6.35mm | 171.45mm | 101.6mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() CT3249-0 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug | Black | Male | - | - | - | - | - | - | Nickel | - | 13 AWG | - | - | - | - | Non-Mating End Insulated | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 108-0901-001 Cinch Connectivity Solutions Johnson | 1681 |
| - | 8 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | Nylon | 7kV | -55°C~85°C | Bulk | 2007 | - | e3 | - | Active | 1 (Unlimited) | Solder Tabs | - | - | Banana Jack | White | Female | - | 7kV | Straight | - | - | 15A | Nickel | 1 | 12 AWG | 15A | - | - | 12 AWG | Mating End Insulated | Standard Banana | - | - | 23.83mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 975455700 Altech Corporation | In Stock | - | - | 4 Weeks | - | - | Panel Mount | - | - | - | - | Polyamide (PA), Nylon | - | Brass | - | - | -15°C~70°C | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | Tip Jack | Black | Female | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Mating End Insulated | Standard Tip | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CT3151SP-2 Cal Test Electronics | In Stock | - | Datasheet | 7 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solder | - | - | Banana Jack | Red | Female | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6383-0 Pomona Electronics | 1594 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 1 | - | - | Santoprene® (Thermoplastic Elastomer) | - | Brass | Thermoplastic | 1.5kV | -29°C~135°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Crimp or Solder | - | Plug | Banana Plug | Black | Male | - | 1.5kV | - | - | - | 15A | Nickel | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | Sheathed | Standard Banana | - | 76.5mm | - | 7.87mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 72912-2 Pomona Electronics | 382 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | 1 | - | - | Polyamide (PA), Nylon | - | Brass | - | 1kV | - | Bulk | 2001 | - | - | yes | Active | Not Applicable | Threaded, External (Nut) | - | - | Banana Jack | Red | Female | - | 1kV | - | - | - | 36A | Gold | - | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() BU-P3264 Mueller Electric Co | 40 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass, Nickel Plated | - | Beryllium Copper | - | 5kV | -50°C~150°C | Bulk | 2013 | BU | - | - | Active | 1 (Unlimited) | Threaded, External (Nut) | - | Plug | Banana Plug | Silver | Male | - | 5kV | - | - | unknown | 15A | Nickel | - | - | - | - | - | - | Non-Insulated | Standard Banana | - | - | 17.06mm | - | - | - | RoHS Compliant | - | - | ||
![]() 3265 Pomona Electronics | 49 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | Brass | - | Brass, Nickel Plating | - | Beryllium Copper | - | 500V | - | Bulk | - | - | - | yes | Active | Not Applicable | Threaded, Internal (Screw) | - | Plug | Banana Plug | - | Male | - | 500V | Straight | 6.35mm | - | 15A | Nickel | 1 | - | 15A | - | - | - | Non-Insulated | Standard Banana | - | - | 13.716mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() CT2989-S-0 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polypropylene (PP) | - | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solder | - | - | Banana Plug | Black | Male | - | 1kV | - | - | - | 36A | Nickel | - | 12 AWG | - | - | - | - | Sheathed | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CT2989-5 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polypropylene (PP) | - | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug | Green | Male | - | - | - | - | - | - | Nickel | - | 12 AWG | - | - | - | - | Sheathed | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 108-1102-001 Cinch Connectivity Solutions Johnson | In Stock | - | - | 7 Weeks | - | Cable, Panel | Panel Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 3.5kV | -55°C~85°C | Bulk | 2009 | Rib-Loc® | - | - | Active | 1 (Unlimited) | Turret | - | - | Banana Jack | Red | Female | APPLICATION: TEST EQUIPMENT | 3.5kV | Straight | - | - | 10A | Silver | 1 | - | 10A | - | - | - | Mating End Insulated | Miniature | - | - | 17.78mm | - | No | - | RoHS Compliant | - | - | ||
![]() CT3151SP-9 Cal Test Electronics | In Stock | - | Datasheet | 7 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solder | - | - | Banana Jack | White | Female | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CT2242-1 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Panel Mount | - | - | - | - | Polyamide (PA), Nylon | - | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solder Cup | - | - | Banana Jack | Brown | Female | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 105-0603-001 Cinch Connectivity Solutions Johnson | 333 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | 0603 | - | - | - | Polyamide (PA66), Nylon 6/6 | 5.7kV | Brass | Nylon | 5.7kV | - | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | Turret | - | - | Tip Jack | Black | Female | - | 5.7kV | Straight | - | - | 10A | Silver | 1 | - | 10A | - | - | - | Mating End Insulated | Standard Tip | - | - | 23.82mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() CT3201-9 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug | White | Male | - | - | - | - | - | - | Nickel | - | 12 AWG | - | - | - | - | Sheathed, Retractable | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | - |