- Manufacturer
- Gender
- Insulation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Termination
- Type
- Contact Materials
- Packaging
- Factory Lead Time
- Body Material
Attribute column
Categories
Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Breakdown Voltage / V | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Contact Finish | Voltage - Rated AC | Reliability | Number of Contacts | Rated Current (Signal) | Wire Gauge | Max Current Rating | Dielectric Withstanding Voltage | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Insulation | Plug/Mating Plug Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73091-2 Pomona Electronics | 64 |
| Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polyoxymethylene (POM), Polypropylene (PP) | - | Brass, Steel | - | - | - | Bulk | 2017 | - | - | - | Active | 1 (Unlimited) | Solderless | - | - | Banana Plug | - | Red | Male | - | - | 600V | - | - | - | 20A | - | Nickel | - | - | - | - | 18-22 AWG | - | - | - | - | - | - | - | Sheathed | Standard Banana | Push Button Tab | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4512 Pomona Electronics | In Stock | - | Datasheet | - | Nickel | Panel | Panel Mount | - | - | - | - | Brass, Nickel Plating | - | Beryllium Copper | - | 5kV | - | 10 per Bag | - | - | - | - | Obsolete | Not Applicable | Threaded, External (Nut) | - | Plug | Banana Plug | - | Grey | Male | - | - | 5kV | Straight | - | - | 15A | - | Nickel | - | - | 1 | - | - | 15A | - | - | - | - | 16 AWG | - | Non-Insulated | Standard Banana | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 72930-9 Pomona Electronics | 1815 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | 1 | - | - | Polyamide (PA), Nylon | - | Brass | - | 1kV | - | Bulk | 2006 | - | - | yes | Active | Not Applicable | Threaded, External (Nut) | - | - | Banana Jack | - | White | Female | - | - | 1kV | - | - | - | 36A | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 105-0757-150 Cinch Connectivity Solutions Johnson | 1872 |
| Datasheet | 8 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper Aluminum Alloy | Nylon | 2.1kV | -55°C~75°C | Bulk | 2003 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | Tip Jack | - | Yellow | Female | - | - | - | Right Angle | - | - | 5A | - | Gold | - | - | 2 | - | - | 5A | - | - | - | - | - | - | Fully Insulated | Standard Tip | - | - | - | 10.46mm | - | No | - | RoHS Compliant | - | ||
![]() R941460000 Radiall USA, Inc. | 300 | - | - | 4 Weeks | Nickel | - | Free Hanging (In-Line) | - | - | - | - | - | - | Brass | Thermoplastic | 750V | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | Solderless | - | - | Banana Plug, Stackable | - | Black | Male | - | - | 750V | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | Set Screw, Cross Hole | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 1581-5 Pomona Electronics | 41 | - | Datasheet | 2 Weeks | Tin, Nickel | Panel | Panel Mount | - | - | Polycarbonate | 57.152639g | Polycarbonate (PC) | - | Brass | - | - | 115°C | Bulk | 2002 | - | e3 | yes | Active | Not Applicable | Turret | EAR99 | - | Banana Jack | 1 | Green | Female | - | 8535.90.80.20 | 2.5kV | Straight | - | not_compliant | 15A | ONE | Tin | 30V | COMMERCIAL | - | - | - | 15A | - | 1 | - | - | - | 1 | Mating End Insulated | Standard Banana | - | 4.22mm | 6.35mm | 30.988mm | 101.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 105-0304-001 Cinch Connectivity Solutions Johnson | 5 |
| - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 3.5kV | Brass | Nylon | 3.5kV | -55°C~85°C | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | Solderless | - | Plug | Tip Plug | - | Green | Male | - | - | 3.5kV | Straight | - | - | 10A | - | Nickel | - | - | 1 | - | 16 AWG | 10A | - | - | - | - | 16 AWG | - | Non-Mating End Insulated | Standard Tip | - | - | - | 34.52mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 105-0307-001 Cinch Connectivity Solutions Johnson | 34 |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | Nylon | 3.5kV | -55°C~85°C | Bulk | 2004 | - | - | - | Active | 1 (Unlimited) | Solderless | - | - | Tip Plug | - | Yellow | Male | - | - | 3.5kV | Straight | - | - | 10A | - | Nickel | - | - | 1 | - | 16 AWG | 10A | - | - | - | - | 16 AWG | - | Non-Mating End Insulated | Standard Tip | - | - | - | 34.52mm | - | No | - | RoHS Compliant | - | ||
![]() BU-P5167-0 Mueller Electric Co | 346 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyvinyl Chloride (PVC) | - | Brass | PVC | 5kV | -70°C~50°C | Bulk | 2012 | BU | - | - | Active | 1 (Unlimited) | Crimp or Solder | - | - | Banana Jack | - | Black | Female | - | - | 5kV | - | - | unknown | 15A | - | Nickel | - | - | - | - | 18-22 AWG | - | - | - | 22 AWG | 18 AWG | - | - | Fully Insulated | Standard Banana | - | - | - | 38.1mm | - | - | - | RoHS Compliant | - | ||
![]() CT2242-9 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Panel Mount | - | - | - | - | Polyamide (PA), Nylon | - | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solder Cup | - | - | Banana Jack | - | White | Female | - | - | 1kV | - | - | - | 25A | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT2908-9 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Panel Mount | - | - | - | - | Polyamide (PA), Nylon | - | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Threaded, External (Nut) | - | - | Banana Jack | - | White | Female | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT3203-S-0 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | Polypropylene (PP) | - | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solder | - | - | Banana Plug | - | Black | Male | - | - | 1kV | - | - | - | 20A | - | Nickel | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | Sheathed | Standard Banana | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BU-P1825-2 Mueller Electric Co | 37 |
| - | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polypropylene (PP) | - | Beryllium Copper | PP | 5kV | 50°C | Bulk | 2013 | BU | - | - | Active | 1 (Unlimited) | Solderless | - | Plug | Banana Plug, Stackable | - | Red | Male | - | - | 5kV | - | - | unknown | 15A | - | Nickel | - | - | - | - | 18-22 AWG | - | - | - | 22 AWG | 18 AWG | - | - | Non-Mating End Insulated | Standard Banana | Set Screw, Safety Collar | - | - | 39.36mm | - | - | - | RoHS Compliant | - | ||
![]() 1825-7 Pomona Electronics | 1699 |
| Datasheet | 2 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | Polypropylene (PP) | - | Beryllium Copper | ABS | 5kV | 50°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Solderless | - | Plug | Banana Plug, Stackable | - | Violet | Male | ACRYLONITRILE BUTADIENE STYRENE, CABLE MOUNT | - | 5kV | Straight | - | - | 15A | - | Nickel | - | - | - | - | 18-22 AWG | 15A | - | 1 | 22 AWG | 18 AWG | 22 AWG | - | Non-Mating End Insulated | Standard Banana | Set Screw, Safety Collar | - | - | 39.36mm | 11.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU-31607-2 Mueller Electric Co | 52 |
| Datasheet | 3 Weeks | Nickel | Panel | Panel Mount | - | - | - | - | - | - | Brass | Nylon | 1kV | - | Bulk | 2007 | BU | - | - | Active | 1 (Unlimited) | Threaded, External (Nut) | - | Metal, Screw, Socket, Stud | Banana Jack | - | Red | Female | - | - | 1kV | - | - | - | 35A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | 39mm | - | - | - | RoHS Compliant | - | ||
![]() 5233-0 Pomona Electronics | 51 | - | Datasheet | 2 Weeks | - | Panel | Panel Mount | - | 1 | - | - | Polyphenylene Sulfide (PPS) | - | Brass | - | 2.5kV | 220°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Turret | - | - | Banana Jack, Double | - | Black, Blue | Female | - | - | 2.5kV | - | - | - | 15A | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 4513 Pomona Electronics | 607 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | Brass | - | Brass, Gold Plating | - | Beryllium Copper | - | 2.5kV | - | Bulk | - | - | - | yes | Active | Not Applicable | Threaded, External (Nut) | - | - | Banana Plug | - | White | Male | - | - | 2.5kV | Straight | 3.96mm | unknown | 5A | ONE | Gold | - | COMMERCIAL | 1 | 5A | - | 5A | 2500VDC V | 1 | - | - | - | 1 | Non-Insulated | Miniature | Turret | - | 12.2mm | 25.65mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 105-0303-001 Cinch Connectivity Solutions Johnson | 289 | - | - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | 0303 | - | - | - | Polyamide (PA66), Nylon 6/6 | 3.5kV | Brass | Nylon | 3.5kV | -55°C~85°C | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | Solderless | - | Plug | Tip Plug | - | Black | Male | - | - | 3.5kV | Straight | - | - | 10A | - | Nickel | - | - | 1 | - | 16 AWG | 10A | - | - | - | - | 16 AWG | - | Non-Mating End Insulated | Standard Tip | - | - | - | 34.52mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 73092-0 Pomona Electronics | 41 | - | Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon, Polyoxmethylene (POM) | - | Brass, Steel | - | - | - | Bulk | 2017 | - | - | - | Active | 1 (Unlimited) | Solderless | - | - | Banana Plug, Stackable | - | Black | Male | - | - | - | - | - | - | 36A | - | Nickel | - | - | - | - | 18-22 AWG | - | - | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | Push Button Tab | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT2015-4 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | Yellow | Male | - | - | 1.2kV | - | - | - | 36A | - | Nickel | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | Sheathed, Retractable | Standard Banana | Set Screw | - | - | - | - | - | - | ROHS3 Compliant | - |