- Manufacturer
- Gender
- Insulation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Termination
- Type
- Contact Materials
- Packaging
- Factory Lead Time
- Body Material
Attribute column
Categories
Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | Breakdown Voltage / V | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Number of Contacts | Operating Supply Voltage | Wire Gauge | Max Current Rating | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Insulation | Plug/Mating Plug Diameter | Features | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BU-P2970-2 Mueller Electric Co | 19 |
| - | 2 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | - | - | - | Polypropylene (PP) | - | Brass | PP | 1kV | -50°C~115°C | Bulk | 2012 | BU | - | - | Active | 1 (Unlimited) | Solderless | - | Plug | Banana Plug, Triple, Stackable | - | 115°C | -50°C | Red | Male | - | - | - | 1kV | - | - | - | 15A | Nickel | - | - | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | - | - | - | 49.27mm | - | - | RoHS Compliant | - | ||
![]() 6017 Keystone Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | Metal | - | - | Polyamide (PA), Nylon | - | Beryllium Copper | - | 5.7kV | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | Turret | - | - | Tip Jack | 1 | - | - | Blue | Female | - | - | 2pF | - | - | - | - | 5A | Gold | - | - | - | - | - | - | - | Mating End Insulated, Metal Clad | Standard Tip | - | 5.54mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 6020 Keystone Electronics | 692 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | Molded | Nylon | - | Polyamide (PA), Nylon | - | Phosphor Bronze | - | 5.7kV | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder Eyelet(s) | - | - | Tip Jack | - | - | - | Black | Female | - | - | 3.8pF | - | Straight | 9.52mm | - | 10A | Tin | - | - | - | 10A | 1 | - | - | Mating End Insulated | Standard Tip | - | 9.53mm | - | 26.18mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3266 Pomona Electronics | 681 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plating | - | Beryllium Copper | - | 500V | - | 10 per Bag | - | - | - | yes | Active | Not Applicable | Threaded, Internal (Screw) | - | - | Banana Plug | - | - | - | Black | Male | - | - | - | 500V | Straight | - | unknown | 15A | Nickel | 1 | - | - | 15A | - | - | - | Non-Insulated | Standard Banana | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 659 Keystone Electronics | 389 |
| Datasheet | 6 Weeks | - | - | Internal Thread | - | - | - | Brass, Nickel Plating | - | Beryllium Copper | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder Lug | - | - | Banana Plug | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT2228-0 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solder | - | - | Banana Jack | - | - | - | Black | Female | - | - | - | 1.2kV | - | - | - | 36A | Nickel | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 105-1103-001 Cinch Connectivity Solutions Johnson | 1605 |
| - | 7 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper Aluminum Alloy | Nylon | 2.1kV | -55°C~75°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | Tip Jack | - | - | - | Black | Female | APPLICATION: TEST POINTS | - | - | 2.1kV | Right Angle | - | - | 5A | Silver | 2 | 2.1kV | - | 5A | - | - | - | Mating End Insulated | Standard Tip | - | - | - | 5.38mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 105-0208-200 Cinch Connectivity Solutions Johnson | 34 |
| Datasheet | 7 Weeks | - | Panel | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | - | - | - | Active | 1 (Unlimited) | - | - | - | Tip Jack | - | - | - | Brown | Female | - | - | - | - | Straight | - | - | - | - | 1 | - | - | 10A | - | - | - | - | Standard Tip | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 105-1102-001 Cinch Connectivity Solutions Johnson | 965 |
| - | 7 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | Copper Aluminum Alloy | - | 2.1kV | -55°C~75°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | Solder | - | - | Tip Jack | 1 | - | - | Red | Female | APPLICATION: TEST POINTS | - | - | 2.1kV | Right Angle | - | - | 5A | Silver | 2 | 2.1kV | - | 5A | - | - | - | Mating End Insulated | Standard Tip | - | - | - | 5.38mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() M3498-94 Harwin Inc. | 256 | - | Datasheet | 13 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | - | 2.850006g | Polyamide (PA), Nylon | - | Phosphor Bronze | Polyamide | 1.5kV | -40°C~105°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | Tip Jack | - | - | - | White | Female | - | - | - | - | - | - | - | 5A | Gold | - | 1.5kV | - | - | - | - | - | Fully Insulated | Standard Tip | - | - | - | 11.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 105-0210-200 Cinch Connectivity Solutions Johnson | 528 |
| - | 7 Weeks | - | Panel | Panel Mount | - | - | - | Polyamide (PA), Nylon | 5.7kV | Brass | Nylon | 5.7kV | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | Turret | - | - | Tip Jack | - | - | - | Blue | Female | - | - | - | - | Straight | - | - | 10A | Gold | 1 | - | - | 10A | - | - | - | Mating End Insulated, Metal Clad | Standard Tip | - | - | - | 24.59mm | No | No SVHC | RoHS Compliant | - | ||
![]() 73090-0 Pomona Electronics | 123 |
| Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyoxymethylene (POM), Polypropylene (PP) | - | Brass, Steel | - | - | - | Bulk | 2017 | - | - | - | Active | 1 (Unlimited) | Solderless | - | - | Banana Plug | - | - | - | Black | Male | - | - | - | - | - | - | - | 20A | Nickel | - | - | 18-22 AWG | - | - | - | - | Non-Mating End Insulated | Standard Banana | Push Button Tab | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 105-1047-001 Cinch Connectivity Solutions Johnson | 627 | - | - | 7 Weeks | - | Panel | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | 3.5kV | Beryllium Copper | Nylon | 3.5kV | -55°C~85°C | Bulk | 2002 | Rib-Loc® | - | - | Active | 1 (Unlimited) | Turret | - | - | Tip Jack | - | - | - | Yellow | Female | - | - | - | 3.5kV | Straight | - | - | 5A | Silver | 1 | - | - | 5A | - | - | - | Mating End Insulated | Standard Tip | - | - | - | 17.78mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CT2002-2 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Phosphor Bronze Alloy | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solder | - | - | Banana Plug | - | - | - | Red | Male | - | - | - | 1.2kV | - | - | - | 36A | Nickel | - | - | 12 AWG | - | - | - | - | Non-Mating End Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT3201-6 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug | - | - | - | Blue | Male | - | - | - | - | - | - | - | - | Nickel | - | - | 12 AWG | - | - | - | - | Sheathed, Retractable | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT2230-2 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | - | - | Polyamide (PA), Nylon | - | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Threaded | - | - | Banana Jack | - | - | - | Red | Female | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BU-31104-2 Mueller Electric Co | 5 |
| Datasheet | 19 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | - | - | - | Polypropylene (PP) | - | Beryllium Copper | PP | 1kV | - | Bulk | 2013 | BU | - | - | Active | 1 (Unlimited) | Solder | - | - | Banana Plug, Stackable | - | - | - | Red | Male | - | - | - | 1kV | - | - | - | 20A | Nickel | - | - | 16-22 AWG | - | - | 22 AWG | 16 AWG | Fully Insulated | Standard Banana | - | - | - | 53mm | - | Unknown | RoHS Compliant | - | ||
![]() CT2002-5 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Phosphor Bronze Alloy | - | - | -20°C~80°C | Bulk | - | Cal Test | - | - | Active | Not Applicable | Solder | - | - | Banana Plug | - | - | - | Green | Male | - | - | - | 1.2kV | - | - | - | 36A | Nickel | - | - | 12 AWG | - | - | - | - | Non-Mating End Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3268 Pomona Electronics | 44 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Gold Plating | - | Beryllium Copper | - | 2.5kV | - | Bulk | - | - | - | yes | Active | Not Applicable | Rivet | - | Plug | Banana Plug | - | - | - | Black | Male | - | - | - | 2.5kV | Straight | - | - | 5A | Gold | 1 | - | - | 5A | - | - | - | Non-Insulated | Miniature | - | - | 12.2mm | 12.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3542-0 Pomona Electronics | 2679 |
| Datasheet | 2 Weeks | - | - | Panel Mount | - | - | - | Polycarbonate (PC) | 1.5kV | Brass | Polycarbonate | - | 115°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Threaded and Turret | EAR99 | - | Tip Jack | - | - | - | Black | Female | - | 8535.90.80.20 | - | - | - | - | - | 5A | Gold | - | - | - | - | - | - | - | Mating End Insulated | Standard Tip | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |