- Manufacturer
- Series
- Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Product Type
- Subcategory
- Class Code
Attribute column
Categories
Backplane Connectors - ARINC Inserts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | classification | Conductor cross sections(AWG) | Connection meets standards | Dimensions | Female/Male | On the basis of UL /CSARated current | PE Contacts | Pollution level | Rated pulse voltage | Rated torque | RoHS | Strip length | working life-mating cycles | Packaging | Published | Series | Part Status | Connector Type | Type | Number of positions | Max Operating Temperature | Min Operating Temperature | color | Color | Gender | Contact resistance | Insulation resistance | ELV | Number of Poles | Temperature range | Rated current | Connection method | Class Code | Radiation Hardening | RoHS Status | Flammability rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1738154-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 5 months ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | GPRB | Active | Socket | Socket Assembly | - | 155°C | -65°C | - | Natural | Female | - | - | Compliant | 22 | - | - | - | B | No | RoHS Compliant | - | Not Applicable | ||
![]() DDD-024-FC DEGSON | In Stock | - | Datasheet | - | - | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 6B | Female | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | - | - | DDD | - | - | - | 24 | - | - | Grey/White(RAL 7032) | - | - | ≤3mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 10A | Crimping connection | - | - | - | V-0 | - | ||
![]() DDD-144-FC DEGSON | In Stock | - | Datasheet | - | - | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 32B | Female | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | - | - | DDD | - | - | - | 144 | - | - | Grey/White(RAL 7032) | - | - | ≤3mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 10A | Crimping connection | - | - | - | V-0 | - | ||
![]() DDD-108-FC DEGSON | In Stock | - | Datasheet | - | - | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 24B | Female | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | - | - | DDD | - | - | - | 108 | - | - | Grey/White(RAL 7032) | - | - | ≤3mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 10A | Crimping connection | - | - | - | V-0 | - | ||
![]() DDD-108-MC DEGSON | In Stock | - | Datasheet | - | - | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 24B | Male | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | - | - | DDD | - | - | - | 108 | - | - | Grey/White(RAL 7032) | - | - | ≤3mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 10A | Crimping connection | - | - | - | V-0 | - | ||
![]() DD-128-FC DEGSON | In Stock | - | Datasheet | - | - | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 48B | Female | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | - | - | DD | - | - | - | 128 | - | - | Grey/White(RAL 7032) | - | - | ≤3mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 10A | Crimping connection | - | - | - | V-0 | - | ||
![]() DDD-216-FC DEGSON | In Stock | - | Datasheet | - | - | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 48B | Female | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | - | - | DDD | - | - | - | 216 | - | - | Grey/White(RAL 7032) | - | - | ≤3mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 10A | Crimping connection | - | - | - | V-0 | - | ||
![]() DD-080-FC DEGSON | In Stock | - | Datasheet | - | - | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 32B | Female | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | - | - | DD | - | - | - | 80 | - | - | Grey/White(RAL 7032) | - | - | ≤3mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 10A | Crimping connection | - | - | - | V-0 | - | ||
![]() DA-016-M DEGSON | In Stock | - | Datasheet | - | - | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | 16A | Male | 600V | Yes | 3 | 4KV | 0.5N.m | Comply with RoHS exemptions | 7.5mm | ≥500 time | - | - | DA | - | - | - | 16 | - | - | Grey/White(RAL 7032) | - | - | ≤1mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 16A | Screw connection | - | - | - | V-0 | - | ||
![]() DE-006-M DEGSON | In Stock | - | Datasheet | - | - | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | 6B | Male | 600V | Yes | 3 | 6KV | 0.5N.m | Comply with RoHS exemptions | 7mm | ≥500 time | - | - | DE | - | - | - | 6 | - | - | Grey/White(RAL 7032) | - | - | ≤1mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 16A | Screw connection | - | - | - | V-0 | - | ||
![]() DE-006-F DEGSON | In Stock | - | Datasheet | - | - | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | 6B | Female | 600V | Yes | 3 | 6KV | 0.5N.m | Comply with RoHS exemptions | 7mm | ≥500 time | - | - | DE | - | - | - | 6 | - | - | Grey/White(RAL 7032) | - | - | ≤1mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 16A | Screw connection | - | - | - | V-0 | - | ||
![]() DA-032-MC DEGSON | In Stock | - | Datasheet | - | - | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 16A | Male | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | - | - | DA | - | - | - | 32 | - | - | Grey/White(RAL 7032) | - | - | ≤1mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 16A | Crimping connection | - | - | - | V-0 | - | ||
![]() DA-032-F DEGSON | In Stock | - | Datasheet | - | - | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | 32A | Female | 600V | Yes | 3 | 4KV | 0.5N.m | Comply with RoHS exemptions | 7.5mm | ≥500 time | - | - | DA | - | - | - | 32 | - | - | Grey/White(RAL 7032) | - | - | ≤1mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 16A | Screw connection | - | - | - | V-0 | - | ||
![]() DE-006-FC DEGSON | In Stock | - | Datasheet | - | - | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 6B | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | - | - | DE | - | - | - | 6 | - | - | Grey/White(RAL 7032) | - | - | ≤1mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 16A | Crimping connection | - | - | - | V-0 | - | ||
![]() DA-032-M DEGSON | In Stock | - | Datasheet | - | - | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | 32A | Male | 600V | Yes | 3 | 4KV | 0.5N.m | Comply with RoHS exemptions | 7.5mm | ≥500 time | - | - | DA | - | - | - | 32 | - | - | Grey/White(RAL 7032) | - | - | ≤1mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 16A | Screw connection | - | - | - | V-0 | - | ||
![]() DE-010-MC DEGSON | In Stock | - | Datasheet | - | - | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 10B | Male | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | - | - | DE | - | - | - | 10 | - | - | Grey/White(RAL 7032) | - | - | ≤1mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 16A | Crimping connection | - | - | - | V-0 | - | ||
![]() DE-010-M DEGSON | In Stock | - | Datasheet | - | - | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | 10B | Male | 600V | Yes | 3 | 6KV | 0.5N.m | Comply with RoHS exemptions | 7mm | ≥500 time | - | - | DE | - | - | - | 10 | - | - | Grey/White(RAL 7032) | - | - | ≤1mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 16A | Screw connection | - | - | - | V-0 | - | ||
![]() DE-010-FS DEGSON | In Stock | - | Datasheet | - | - | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 10B | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7-9mm | ≥500 time | - | - | DE | - | - | - | 10 | - | - | Grey/White(RAL 7032) | - | - | ≤1mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 16A | Spring cage connection | - | - | - | V-0 | - | ||
![]() DE-010-FC DEGSON | In Stock | - | Datasheet | - | - | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 10B | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | - | - | DE | - | - | - | 10 | - | - | Grey/White(RAL 7032) | - | - | ≤1mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 16A | Crimping connection | - | - | - | V-0 | - | ||
![]() DE-010-F DEGSON | In Stock | - | Datasheet | - | - | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | 10B | Female | 600V | Yes | 3 | 6KV | 0.5N.m | Comply with RoHS exemptions | 7mm | ≥500 time | - | - | DE | - | - | - | 10 | - | - | Grey/White(RAL 7032) | - | - | ≤1mΩ | ≥10000MΩ | - | - | -40℃~+125℃ | 16A | Screw connection | - | - | - | V-0 | - |