- Manufacturer
- Series
- Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Product Type
- Subcategory
- Class Code
Attribute column
Categories
Backplane Connectors - ARINC Inserts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | classification | Conductor cross sections(AWG) | Connection meets standards | Dimensions | Female/Male | On the basis of UL /CSARated current | PE Contacts | Pollution level | Rated pulse voltage | Rated torque | RoHS | Strip length | working life-mating cycles | Series | Number of positions | color | Contact resistance | Insulation resistance | Temperature range | Rated current | Connection method | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DEE-010-MC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 6B | Male | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DEE | 10 | Grey/White(RAL 7032) | ≤1mΩ | ≥10000MΩ | -40℃~+125℃ | 16A | Crimping connection | V-0 | ||
![]() DEE-064-FC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 32B | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DEE | 64 | Grey/White(RAL 7032) | ≤1mΩ | ≥10000MΩ | -40℃~+125℃ | 16A | Crimping connection | V-0 | ||
![]() DEE-092-MC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 48B | Male | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DEE | 92 | Grey/White(RAL 7032) | ≤1mΩ | ≥10000MΩ | -40℃~+125℃ | 16A | Crimping connection | V-0 | ||
![]() DMD-012-FC DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 1 module | Female | 600V | No | 3 | 4KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | 12 | Grey/White(RAL 7032) | ≤3mΩ | ≥10000MΩ | -40℃~+125℃ | 10A | Crimping connection | V-0 | ||
![]() DEE-064-MC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 32B | Male | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DEE | 64 | Grey/White(RAL 7032) | ≤1mΩ | ≥10000MΩ | -40℃~+125℃ | 16A | Crimping connection | V-0 | ||
![]() DKE-009-MC DEGSON | In Stock | - | Datasheet | Insert | 28-18AWG | DIN EN 60664 DIN EN 61984 | 1 module | Male | 600V | No | 3 | 0.8KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | 9 | Grey/White(RAL 7032) | ≤3mΩ | ≥10000MΩ | -40℃~+125℃ | 5A | Crimping connection | V-0 | ||
![]() DMD-025-FC DEGSON | In Stock | - | Datasheet | Insert | 28-20AWG | DIN EN 60664 DIN EN 61984 | 1 module | Female | 600V | No | 3 | 0.8KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | 25 | Grey/White(RAL 7032) | ≤3mΩ | ≥10000MΩ | -40℃~+125℃ | 4A | Crimping connection | V-0 | ||
![]() DMD-017-FC DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 1 module | Female | 600V | No | 3 | 2.5KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | 17 | Grey/White(RAL 7032) | ≤3mΩ | ≥10000MΩ | -40℃~+125℃ | 10A | Crimping connection | V-0 | ||
![]() DM-RJ45-M DEGSON | In Stock | - | Datasheet | Insert | - | DIN EN 60664 DIN EN 61984 | 1 module | Male | 30V | No | 3 | 0.8KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | 8 | Grey/White(RAL 7032) | - | ≥10000MΩ | -40℃~+85℃ | 1A | Crimping connection | V-0 | ||
![]() DM-RJ45-F DEGSON | In Stock | - | Datasheet | Insert | - | DIN EN 60664 DIN EN 61984 | 1 module | Female | 30V | No | 3 | 0.8KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | 8 | Grey/White(RAL 7032) | - | ≥10000MΩ | -40℃~+85℃ | 1A | Crimping connection | V-0 | ||
![]() DKE-009-FC DEGSON | In Stock | - | Datasheet | Insert | 28-18AWG | DIN EN 60664 DIN EN 61984 | 1 module | Female | 600V | No | 3 | 0.8KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | 9 | Grey/White(RAL 7032) | ≤3mΩ | ≥10000MΩ | -40℃~+125℃ | 5A | Crimping connection | V-0 | ||
![]() DMK-004-MC DEGSON | In Stock | - | Datasheet | Insert | 16-10AWG | DIN EN 60664 DIN EN 61984 | 1 module | Male | 600V | No | 3 | 8KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | 4 | Grey/White(RAL 7032) | ≤0.3/3mΩ | ≥10000MΩ | -40℃~+125℃ | 40A | Crimping connection | V-0 | ||
![]() DMK-003/4-MC DEGSON | In Stock | - | Datasheet | Insert | 16-10/26-14AWG | DIN EN 60664 DIN EN 61984 | 1 module | Male | 600V | No | 3 | 8KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | 3/4 | Grey/White(RAL 7032) | ≤0.3/3mΩ | ≥10000MΩ | -40℃~+125℃ | 40/10A | Crimping connection | V-0 | ||
![]() DME-006-FC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 1 module | Female | 600V | No | 3 | 6KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | 6 | Grey/White(RAL 7032) | ≤1mΩ | ≥10000MΩ | -40℃~+125℃ | 16A | Crimping connection | V-0 | ||
![]() DMEE-008-MC DEGSON | In Stock |
| Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 1 module | Male | 600V | No | 3 | 6KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | 8 | Grey/White(RAL 7032) | ≤1mΩ | ≥10000MΩ | -40℃~+125℃ | 16A | Crimping connection | V-0 | ||
![]() DVME-006-FC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 1 module | Female | 600V | No | 3 | 8KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | 6 | Grey/White(RAL 7032) | ≤1mΩ | ≥10000MΩ | -40℃~+125℃ | 16A | Crimping connection | V-0 | ||
![]() D2MK-002-M(10-25mm2) DEGSON | In Stock | - | Datasheet | Insert | 8-4AWG | DIN EN 60664 DIN EN 61984 | 2 module | Male | 600V | No | 3 | 8KV | 8N.m(25/35mm²) 9N.m(50mm²) 10N.m(70mm²) | Comply with RoHS exemptions | 13mm | ≥500 time | DM | 2 | Grey/White(RAL 7032) | ≤0.3mΩ | ≥10000MΩ | -40℃~+125℃ | 100A | Axial screw connection | V-0 | ||
![]() DMK7-002-M(6-16mm2) DEGSON | In Stock | - | Datasheet | Insert | 10-6AWG | DIN EN 60664 DIN EN 61984 | 1 module | Male | 600V | No | 3 | 8KV | 2N.m(6mm²) 3N.m(10mm²) 4N.m(16mm²) 5N.m(22mm²) | Comply with RoHS exemptions | - | ≥500 time | DM | 2 | Grey/White(RAL 7032) | ≤0.5mΩ | ≥10000MΩ | -40℃~+125℃ | 70A | Axial screw connection | V-0 | ||
![]() DMK7-002-F(6-16mm2) DEGSON | In Stock | - | Datasheet | Insert | 10-6AWG | DIN EN 60664 DIN EN 61984 | 1 module | Female | 600V | No | 3 | 8KV | 2N.m(6mm²) 3N.m(10mm²) 4N.m(16mm²) 5N.m(22mm²) | Comply with RoHS exemptions | - | ≥500 time | DM | 2 | Grey/White(RAL 7032) | ≤0.5mΩ | ≥10000MΩ | -40℃~+125℃ | 70A | Axial screw connection | V-0 | ||
![]() D2MK-001-F(25-40mm2) DEGSON | In Stock | - | Datasheet | Insert | 4-1AWG | DIN EN 60664 DIN EN 61984 | 2 module | Female | 600V | No | 3 | 8KV | 8N.m(25/35mm²) 9N.m(50mm²) 10N.m(70mm²) | Comply with RoHS exemptions | 16mm | ≥500 time | DM | 1 | Grey/White(RAL 7032) | ≤0.2mΩ | ≥10000MΩ | -40℃~+125℃ | 200A | Axial screw connection | V-0 |