- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Peak pulse power dissipation
- Leakage current
- Max. forward impulse current
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Current Rating (Amps) | Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Contact Gender | Contact Resistance | Plating | Connector Support Type | Mating Cycles | Assembly Item Name | Features | Plunger Size | Operating Force - Initial | Recommended Working Height | Pad Layout Dimension | Minimum Working Height | Operating Force - Mid Compression | Length | Contact Finish Thickness | Length - Termination | Stack Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 21170780000 HARTING | 248 | - | - | - | - | - | - | - | - | - | - | Bulk | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21170770000 HARTING | 248 | - | - | - | - | - | - | - | - | - | - | Bulk | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9724-10P Fujikura America, Inc. | 560 |
| - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90173-AS Preci-Dip | 10863 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Sleeve & Plunger | 2A | - | - | - | - | Gold | - | - | - | - | 40000 | - | - | 0.039 1.00mm Dia | 40.79gf | - | Circular - 0.069 (1.76mm) | 0.077 1.95mm | 86.68gf | - | 10.0μin 0.25μm | - | 0.100 2.54mm | - | - | ROHS3 Compliant | ||
![]() S70-220101045R Harwin Inc. | 8056 | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | - | Beryllium Copper | -40°C~180°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Contact Pad | 6A | - | - | - | - | Gold | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | Oval - 0.079 L x 0.039 W x 0.004 H (2.00mm x 1.00mm x 0.10mm) | - | - | - | Flash | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() P1113CA3 Harwin Inc. | 392 |
| Datasheet | 12 Weeks | Gold | - | Through Hole | - | - | Brass | -40°C~180°C | Bulk | 2006 | - | yes | Active | Not Applicable | - | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | Sleeve & Plunger | - | 3mm | 2.55mm | - | 2A | - | - | 50mOhm | - | - | 100000 | - | Concave Radius Head | 0.065 1.65mm Dia | - | 0.865 21.98mm | Circular - 0.094 (2.40mm) (TH) | 0.827 21.00mm | 55.06gf | 27mm | 10.0μin 0.25μm | - | 0.952 24.18mm | No | No SVHC | ROHS3 Compliant | ||
![]() P70-6000045R Harwin Inc. | 3714 | - | Datasheet | 11 Weeks | - | - | Through Hole | - | - | Brass | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Sleeve & Plunger | - | - | - | not_compliant | 1A | Gold | - | - | - | CONNECTOR ACCESSORY | 10000 | - | - | 0.024 0.60mm Dia | - | 0.083 2.10mm | Circular - 0.067 (1.70mm) (TH) | 0.075 1.90mm | 39.77gf | 2.8mm | 16.0μin 0.41μm | - | 0.087 2.20mm | - | No SVHC | ROHS3 Compliant | ||
![]() 90204-AS Preci-Dip | 728 |
| Datasheet | 10 Weeks | - | Solder, Through Hole | Through Hole, Solder Cup | - | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Sleeve & Plunger | 3A | - | - | - | - | Gold | - | - | Gold | - | 40000 | - | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.061 (1.55mm) (TH) | 0.142 3.60mm | 61.18gf | - | 20.0μin 0.51μm | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() 90022-AS Preci-Dip | 2281 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | Brass | Brass Alloy | -55°C~125°C | Bulk | 2006 | - | yes | Active | 1 (Unlimited) | - | - | - | - | NO | NO | NO | Sleeve & Plunger | 3A | - | - | - | - | Gold | MALE | - | - | CONNECTOR ACCESSORY | 40000 | CONTACT | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) | 0.112 2.85mm | 61.18gf | - | 20.0μin 0.51μm | 2.85 inch | 0.167 4.25mm | - | - | ROHS3 Compliant | ||
![]() 90056-AS Preci-Dip | 35 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Brass | Brass Alloy | -55°C~125°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Sleeve & Plunger | 3A | - | - | - | - | Gold | - | - | - | - | 40000 | - | - | 0.037 0.95mm Dia | 36.71gf | - | Circular - 0.059 (1.50mm) (TH) | 0.441 11.20mm | 71.38gf | - | 30.0μin 0.76μm | - | 0.472 12.00mm | - | - | ROHS3 Compliant | ||
![]() 90062-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | SMD/SMT | Brass | Brass Alloy | -55°C~125°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Sleeve & Plunger | 3A | - | - | - | - | Gold | - | - | - | - | 40000 | - | - | 0.035 0.90mm Dia | 30.59gf | - | Circular - 0.059 (1.50mm) (TH) | 0.266 6.75mm | 122.37gf | - | 20.0μin 0.51μm | - | 0.317 8.05mm | - | - | ROHS3 Compliant | ||
![]() 90152-AS Preci-Dip | 13000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | Brass Alloy | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Sleeve & Plunger | 3A | - | - | - | - | Gold | - | - | Gold | - | 40000 | - | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) | 0.220 5.60mm | 86.68gf | - | 20.0μin 0.51μm | - | 0.276 7.00mm | - | - | ROHS3 Compliant | ||
![]() 709150001020006 AVX Corporation | 3117 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | - | - | Brass | -40°C~125°C | Tape & Reel (TR) | 2014 | Stript™ 9150 | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Male | - | - | - | Sleeve & Plunger | - | - | - | - | 1A | Gold | - | - | - | - | 10000 | - | Pick and Place | 0.035 0.90mm Dia | - | 0.079 2.00mm | Circular - 0.079 (2.00mm) | - | - | 2.3mm | - | - | 0.102 2.60mm | - | No SVHC | ROHS3 Compliant | ||
![]() 90028-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | Brass Alloy | -55°C~125°C | Bulk | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Sleeve & Plunger | 3A | - | - | - | - | Gold | - | - | - | - | 40000 | - | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) | 0.220 5.60mm | 61.18gf | - | 20.0μin 0.51μm | - | 0.276 7.00mm | - | - | ROHS3 Compliant | ||
![]() XP3B-3829-5050-1-S/R Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | - | Nickel Alloy | - | - | - | XP3B | - | Obsolete | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | - | - | Probe Pin | 2A | - | - | unknown | - | Gold | - | - | - | - | 1000000 | - | - | 0.004 ~ 0.008 0.09mm ~ 0.20mm | 33gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | ||
![]() XP3B-3829-5050-1-D/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | - | Nickel Alloy | - | - | - | XP3B | - | Obsolete | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | - | - | Probe Pin | 2A | - | - | unknown | - | Gold | - | - | - | - | 1000000 | - | - | 0.004 ~ 0.008 0.09mm ~ 0.20mm | 33gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | ||
![]() 90024-AS Preci-Dip | 29068 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | Brass | Brass Alloy | -55°C~125°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Sleeve & Plunger | 3A | - | - | - | - | Gold | - | - | - | - | 40000 | - | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) | 0.142 3.60mm | 61.18gf | - | 20.0μin 0.51μm | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() 90029-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Brass | Brass Alloy | -55°C~125°C | Bulk | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Sleeve & Plunger | 3A | - | - | - | - | Gold | - | - | - | - | 40000 | - | - | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) | 0.240 6.10mm | 61.18gf | - | 20.0μin 0.51μm | - | 0.295 7.49mm | - | - | ROHS3 Compliant | ||
![]() XP3B-3029-5050-1-S/D Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | - | Nickel Alloy | - | - | 2012 | XP3B | - | Obsolete | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | - | - | Probe Pin | 2A | - | - | unknown | - | Gold | - | - | - | - | 1000000 | - | - | 0.002 ~ 0.008 0.06mm ~ 0.20mm | 25gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant | ||
![]() XP3B-3029-5050-1-D/S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | - | Nickel Alloy | - | - | 2016 | XP3B | - | Obsolete | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | - | - | Probe Pin | 2A | - | - | unknown | - | Gold | - | - | - | - | 1000000 | - | - | 0.002 ~ 0.008 0.06mm ~ 0.20mm | 25gf | 0.096 2.45mm | - | 0.093 2.35mm | - | - | - | - | 0.112 2.85mm | - | - | RoHS Compliant |