- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Actuation Type | ActuatorColor | Base Product Number | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Circuit Applications | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Position | Content | Country of Origin | CS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Cycles | Insulator Color | Product Type | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54550-2094 Molex | 2149 | - | - | - | Obsolete (Last Updated: 2 years ago) | Tin | Surface Mount | BOARD | - | Polymer | LOCKING | - | FITTING NAIL | - | - | - | - | - | - | - | - | 0.598 inch | - | - | - | - | - | - | NOT SPECIFIED | Bronze, Tin | - | - | KR | - | - | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | Molex | OBSOLETE (Last Updated: 2 years ago) | - | 54550-2094 | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | 1 | - | 85 °C | -20 °C | - | LEAD FREE | - | - | Obsolete | - | - | - | - | 8.61 | Compliant | Yes | - | Molex FFC/FPC SMT 54550 Series 0.5mm Pitch 20 Way Right Angle SMT Female FPC Connector, ZIF Top Contact | - | - | - | - | - | 50 V | - | 50 V | - | Bulk | - | - | - | Yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | 20 | 85 °C | -20 °C | 1 | Female | ZIF | 8536.69.40.51 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 20 | Right Angle | - | 0.5 mm | 5 mm | compliant | 500 mA | - | - | UL | - | - | - | COMMERCIAL | - | 1 | 500 µm | 20 | RECTANGULAR | 0.047 inch | - | FEMALE | 94V-0 | Natural | 0.152 inch | - | 0.5 A | BELLOWED TYPE | 40 mΩ | 50 MΩ | 0.02 inch | - | 20 | - | SURFACE MOUNT | - | 250VAC V | - | - | 20 Cycles | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 mm | 15.2 mm | - | - | 40u inch | - | - | - | - | - | Unknown | - | - | Lead Free | ||
![]() 52746-1470 Molex | 37025 | - | Datasheet | - | - | Tin | - | BOARD | - | Nylon | LOCKING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e6 | yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | - | 85°C | -20°C | 1 | Receptacle | - | - | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500μm | - | Right Angle | - | - | 4.3mm | - | 500mA | - | - | UL, CSA | - | - | - | COMMERCIAL | - | 1 | 500μm | 14 | RECTANGULAR | 0.079 inch | - | - | 94V-0 | - | - | - | 0.5A | BELLOWED TYPE | 20mOhm | 50000000Ohm | - | - | - | 50V | - | - | 350VAC V | - | - | 20 Cycles | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.1mm | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 52806-1910 Molex | 12316 | - | Datasheet | 9 Weeks | - | Tin | Through Hole | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | yes | Active | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | - | 80°C | -20°C | 1 | - | STAGGERED CONFIGURATION | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | 19 | Vertical | - | - | 3mm | - | - | - | - | - | - | - | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | - | FEMALE | 94V-0 | Natural | - | - | 0.5A | SINGLE PRONG | 30mOhm | - | - | - | 19 | 50V | - | - | - | - | 2.0066 mm | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH12-35S-0.5SH(55) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 35 | - | - | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 35 | - | - | - | - | unknown | 500mA | - | ONE | UL | Gold | - | - | - | 0.85 inch | 1 | - | - | RECTANGULAR | 0.079 inch | - | FEMALE | 94V-0 | Beige | 0.22 inch | - | - | COMPRESSION | 50mOhm | 500MOhm | - | - | - | - | - | - | - | Flat Flex | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | 20 | - | - | FFC, FPC | - | Straight | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5-1734839-0 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | Thermoplastic | - | Right Angle | With | Without | - | Ivory | - | - | - | - | - | - | - | Signal | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | Solder | - | Connector, Receptacle, Socket | - | 50 | 85°C | -40°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | Unshielded | - | 5.1mm | - | 500mA | - | - | - | Gold | - | - | - | - | - | - | 50 | - | - | - | - | - | Natural | - | 250V | - | - | - | - | - | Compliant | - | - | - | Gold | - | Flat Flex | - | - | - | - | - | - | - | - | No | 500mA | - | - | - | FPC | - | Tapered | Slide Lock | - | Top | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 2.05mm | 30.4292mm | 5.1mm | Flash | - | 0.081 2.05mm | 0.30mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0781191298 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 78119 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 29 | - | - | 1 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 29 | Vertical | - | - | 2.95mm | - | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | - | 30mOhm | - | - | - | 28 | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Tapered | - | - | - | - | - | - | - | - | - | - | 16.6mm | - | 3.94μin 0.10μm | - | 0.161 4.10mm | 0.30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FH43B-25S-0.2SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -55°C~85°C | Digi-Reel® | - | FH43B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | 25 | - | - | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.2A | 0.008 0.20mm | 25 | - | - | - | - | unknown | 200mA | - | - | UL | Gold | - | - | COMMERCIAL | 0.26 inch | 2 | - | - | STAGGERED | 0.035 inch | - | - | - | Beige | 0.112 inch | - | - | BELLOWED TYPE | - | 50000000Ohm | - | - | - | - | - | - | 90VAC V | - | 2.413 mm | - | - | - | - | RECTANGULAR | ZIF N | - | - | - | 10 | BROWN | - | FPC | - | Tabbed | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0781191378 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 78119 | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 37 | - | - | 1 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 37 | Vertical | - | - | - | - | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Tapered | - | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | 0.161 4.10mm | 0.30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 54132-3697 Molex | 1500 | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | - | Nylon | LOCKING | - | FITTING NAIL | - | - | - | - | - | - | Nylon | - | 0.925 inch | Right Angle | - | - | - | - | - | TIN BISMUTH OVER NICKEL | Bronze | - | - | MY | - | - | - | MOLEX LLC | NYLON | Molex | OBSOLETE (Last Updated: 4 months ago) | - | 54132-3697 | - | - | 50 V | - | - | - | Surface Mount | RIGHT ANGLE | - | - | - | - | - | 1 | - | 85 °C | -20 °C | - | LEAD FREE | - | - | Obsolete | - | - | - | - | 8.13 | - | Yes | - | Molex FFC/FPC SMT 54132 Series 0.5mm Pitch 36 Way Right Angle SMT Female FPC Connector, ZIF Bottom Contact | Solder | - | - | - | - | 50 V | - | 50 V | -20 to 85 °C | Tape & Reel | - | - | e6 | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | FPC Connector | 36 | 85 °C | -20 °C | 1 | Receptacle | ZIF | 8536.69.40.51 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 36 | Right Angle | - | 0.5 mm | 5.6 mm | compliant | 500 mA | 36 | - | UL | - | - | - | COMMERCIAL | - | 1 | 500 µm | 36 | RECTANGULAR | 0.079 inch | - | Socket | 94V-0 | Black | 0.197 inch | - | 0.5 A | SINGLE PRONG | 20 mΩ | 50 MΩ | 0.02 inch | - | 36 | - | SURFACE MOUNT | - | 250VAC V | - | - | 20 Cycles | - | TIN BISMUTH OVER NICKEL | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | - | - | Bottom | - | - | - | - | 23.5 mm | - | - | 23.5 mm | - | - | 120u inch | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0781191178 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 78119 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 17 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 17 | Vertical | - | - | - | - | 500mA | - | - | UL, CSA | Gold | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | Natural | - | - | - | CENTRONIC | 30mOhm | 50000000Ohm | - | - | 16 | - | - | - | 500VAC V | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | 20 | - | - | FFC, FPC | - | Tapered | - | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | 0.161 4.10mm | 0.30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 54104-4533 Molex | 55500 | - | Datasheet | - | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | Nylon | Nylon | LOCKING | - | FITTING NAIL | - | - | - | ZIF | - | - | Polyamide | Silver alloy | 1.102 inch | Right Angle | Molex | Nylon (NL) | - | SMT | Silver alloy | NOT SPECIFIED | Bronze | Top | 1500pc(s) | SG | 0.5mm | Ecru | 1500 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 541044533 | 54104-4533 | +85°C | + 85 C | - | - | -40°C | - 40 C | Surface Mount | Surface Mount | 1 | 0.5A | 500mA | 50V | 1 | 1 | -40C to 85C | 85 °C | -20 °C | - | - | Tape on Full reel | 0541044533 541044533 54104-4533 | Active | 0.5(mm) | 0.5mm | 5.6(mm) | - | 1.58 | Details | Yes | Yes | - | Solder | 45 | - | 0.017842 oz | - | - | 50V | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | 54104 | - | - | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | 45 | 85 °C | -40 °C | 1 | Receptacle | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 500 µm | 45 | Right Angle | - | 0.508 mm | - | compliant | 500 mA | 45 | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 45 | RECTANGULAR | 0.079 inch | Slider | Socket | - | Natural | 0.22 inch | - | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | 45 | - | SURFACE MOUNT | - | 250VAC V | FFC/FPC | - | - | - | - | - | RECTANGULAR | ZIF N | - | - | - | - | NATURAL | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | No | Top Contact | Board Mount | Right Angle | - | FFC & FPC Connectors | 28 mm | 28(mm) | - | - | - | - | 39u inch | - | - | 2(mm) | - | - | No SVHC | RoHS Compliant | UL 94 V-0 | - | ||
![]() SFV26R-1STE1HLF Amphenol ICC (FCI) | 25 |
| - | 14 Weeks | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 26 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | - | 4.9mm | - | 500mA | - | - | - | Tin | - | - | - | - | - | - | 26 | - | - | - | - | - | Black | - | - | - | - | 30mOhm | 100MOhm | - | - | - | 50V | - | - | - | Straight | - | - | - | - | 50V | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 18.5mm | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-17S-0.5SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | unknown | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | Flat Flex | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Straight | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5022505191 Molex | 4107 |
| Datasheet | 9 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Polyphenylene Sulfide (PPS), Glass Filled | FITTING NAIL | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2013 | BackFlip, Easy-On 502250 | e4 | yes | Last Time Buy | 1 (Unlimited) | Solder | - | - | - | 51 | - | - | 1 | - | BACKFLIP, EASY-ON, POLARIZED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 51 | - | - | - | - | - | - | - | - | UL | Gold | - | - | COMMERCIAL | 0.673 inch | 2 | - | - | STAGGERED | 0.035 inch | - | FEMALE | - | Natural | 0.139 inch | - | - | - | 80mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | 10 | - | - | FPC | - | Notched or Tabbed | Flip Lock, Backlock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 52271-1169 Molex | 60 |
| - | 14 Weeks | Production (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD | Bronze | Nylon | LOCKING | - | FITTING NAIL | - | - | - | - | - | - | Nylon 46 | - | - | Right Angle | Molex | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | Bottom | - | JP | - | - | 1000 | MOLEX LLC | NYLON | Molex | ACTIVE (Last Updated: 2 years ago) | - | 52271-1169 | - | + 85 C | - | - | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | LEAD FREE | - | 0522711169 | Active | - | 1mm | - | - | 1.77 | Compliant | Yes | - | - | Solder | - | Easy-On | 0.016409 oz | - | - | - | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | 52271 | - | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | 11 Position | - | - | 1 | Receptacle | - | - | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.0000 mm | 11 | Right Angle | - | 1 mm | - | compliant | 500 mA | 11 | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.118 inch | Slider | Socket | 94V-0 | Natural | - | - | - | BELLOWED TYPE | - | - | 0.039 inch | Compliant | 11 | - | SURFACE MOUNT | Tin | - | FFC/FPC | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | No | Bottom Contact | Board Mount | Right Angle | - | FFC & FPC Connectors | 18 mm | - | - | - | - | - | 4u inch | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 5025984193 Molex | 43 |
| - | - | Production (Last Updated: 2 years ago) | Gold | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | 502598 | - | - | - | - | Molex | - | - | - | - | - | Copper Alloy, Phosphor Bronze | Dual | - | JP | - | - | 3000 | - | - | Molex | ACTIVE (Last Updated: 2 years ago) | - | - | - | + 105 C | - | Molex | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Bulk | - | - | 5025984193 05025984193 | - | - | - | - | Active | - | Details | - | - | - | - | - | Easy-On | 0.003717 oz | - | - | - | 50 V | - | Reel | - | * | - | - | - | - | - | - | - | - | 41 Position | - | - | 1 | Female | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 0.3 mm | - | Right Angle | - | - | - | - | 300 mA | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Flip | - | - | White | - | - | - | - | - | - | - | - | 41 | - | - | Gold | - | FPC only | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | No | Dual Contact | Connectors | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 5019123590 Molex | 36811 |
| Datasheet | 15 Weeks | - | - | - | Surface Mount, Right Angle | Thermoplastic | Polymer, Glass Filled | - | Polymer, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2016 | Easy-On 501912 | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 35 | - | - | 1 | Receptacle | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | - | Right Angle | - | - | 3.85mm | - | 200mA | - | - | - | Gold | - | - | - | - | - | - | 35 | - | - | - | - | 94V-0 | Black | - | - | - | - | 80mOhm | - | - | Compliant | - | 50V | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FPC | - | Tapered | Flip Lock | No | Bottom | - | - | Solder Retention | - | - | - | - | 12.6mm | - | - | - | - | 0.20mm | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FH43BW-41S-0.2SHW(10) Hirose Electric Co Ltd | 29 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon, Halogen Free | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH43B | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.008 0.20mm | - | - | - | - | - | unknown | 200mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FPC | - | Tabbed | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 1.97μin 0.050μm | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW12R-3STE1LF Amphenol ICC (FCI) | 8849 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 12 | - | - | 1 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 12 | Right Angle | - | - | 6.5mm | - | 1A | - | - | - | Tin | - | 100V | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Notched | Slide Lock | - | Bottom | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 17.8mm | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-19S-0.5SH(55) Hirose Electric Co Ltd | 698 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 19 | - | - | 1 | Female | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 19 | Right Angle | - | - | - | - | 500mA | - | - | - | Gold | - | - | - | - | - | 500μm | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Straight | Flip Lock | - | Bottom | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |