- Manufacturer
- Connector Type
- Mounting Type
- Series
- Part Status
- RoHS Status
- Simplex/Duplex
- Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Features
- Factory Lead Time
- Material Flammability Rating
Attribute column
Categories
Fiber Optic Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Number of Conductors | Reliability | Housing Color | Contact Style | Termination Type | Plating | Connector Support Type | Coupling Type | Wire/Cable Diameter | Insertion Loss | Cable Diameter | Simplex/Duplex | Housing Finish | Fiber Cladding Diameter | Boot Color | Features | Fiber Core Diameter | Material Flammability Rating | RoHS Status | Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | Brass | NOT SPECIFIED | NOT SPECIFIED | -55°C~200°C | Bulk | - | 3K | yes | Active | - | Solder | - | Receptacle | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | Silver | - | - | Chrome | - | - | - | - | 0.22 ~ 0.26 (5.6mm ~ 6.5mm) | Duplex | Nickel | - | - | Keyed | - | UL94 V-0 | ROHS3 Compliant | - | IP68 | ||
![]() HSC-PH2-E1(76) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | 2003 | HSC | - | Active | 1 (Unlimited) | - | - | Plug | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.0mm | Simplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-P2-H2(48) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | 2003 | HMU | - | Active | 1 (Unlimited) | - | - | Plug | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.0mm | Simplex | - | 125μm | Purple | Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH2-E5-A(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | 2003 | HSC | - | Active | 1 (Unlimited) | - | - | Plug | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.0mm | Simplex | - | 125μm | Green | Angle Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUAJ-P0.9-H1(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | NOT SPECIFIED | NOT SPECIFIED | -25°C~70°C | - | - | HMU | yes | Active | 1 (Unlimited) | - | - | Plug | - | - | STANDARD: IEC 61754-6, UL 94V-0 | - | NO | NO | YES | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | SNAP | 900 μm | - | 0.9mm | Simplex | - | 125μm | Blue | Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1065010019 Molex | 114 |
| Datasheet | 14 Weeks | - | Panel Mount, Square Flange | Zinc Alloy | - | - | - | - | 2009 | 106501 | - | Active | 1 (Unlimited) | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | Duplex | Nickel | - | - | Protective Cover | - | - | ROHS3 Compliant | - | - | ||
| Tiny WHSL | 2217 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | Brass | - | - | -50°C~200°C | - | - | 3K | - | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | - | - | - | - | - | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | Black | - | - | Chrome | - | - | - | - | - | Duplex | Black Chrome | - | - | Keyed, Strain Relief | - | - | ROHS3 Compliant | - | Dust Tight, IP66, IP68, Water Resistant, Waterproof | ||
![]() HSC-PH2-E1(62) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | 2003 | HSC | - | Active | 1 (Unlimited) | - | - | Plug | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.0mm | Simplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-P0.9-H2(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | NOT SPECIFIED | NOT SPECIFIED | -25°C~70°C | Bulk | - | HMU | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | - | - | STANDARD: IEC 61754-6, UL 94V-0 | 8536.70.00.00 | NO | NO | YES | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | SNAP | 900 μm | - | 0.9mm | Simplex | - | 125μm | Purple | Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH3-B1(68) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | 2003 | HSC | - | Active | 1 (Unlimited) | - | EAR99 | Plug | - | - | - | 8536.70.00.00 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 3 mm | - | 3.0mm | Simplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH2-E5(66) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | 2003 | HSC | - | Active | 1 (Unlimited) | - | - | Plug | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.0mm | Simplex | - | 125μm | Green | Angle Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH3-B2(68) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | 2003 | HSC | - | Active | 1 (Unlimited) | - | - | Plug | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | 3.0mm | Simplex | - | 125μm | Purple | Advanced PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH0.9-E1(26) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | - | HSC | - | Active | 1 (Unlimited) | - | EAR99 | Plug | - | - | - | 8536.70.00.00 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 900 μm | - | 0.9mm | Simplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HRFC-P15-G(61) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | 2012 | HRFC | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | 1 | - | unknown | ONE | COMMERCIAL | - | OPTICAL FIBER | CRIMP | - | - | THREADED | 900 μm | 0.5 dB | 0.9mm | Simplex | - | 125μm | Green | Angle Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HRFC-P8-L3(61) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | 2015 | HRFC | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | 1 | - | unknown | ONE | COMMERCIAL | - | OPTICAL FIBER | CRIMP | - | - | THREADED | 3 mm | 0.5 dB | 3.0mm | Simplex | - | 125μm | Purple | Advanced PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HRFC-P8-L2(61) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | 2015 | HRFC | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | 1 | - | unknown | ONE | COMMERCIAL | - | OPTICAL FIBER | CRIMP | - | - | THREADED | 2 mm | 0.5 dB | 2.0mm | Simplex | - | 125μm | Purple | Advanced PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HRFC-P15-H(62) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | 2015 | HRFC | - | Active | 1 (Unlimited) | - | EAR99 | Plug | - | - | - | 8536.70.00.00 | - | - | - | - | 1 | - | unknown | ONE | COMMERCIAL | - | OPTICAL FIBER | CRIMP | - | - | THREADED | 900 μm | 0.5 dB | 0.9mm | Simplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HRFC-P8-G2(62) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | 2015 | HRFC | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | 1 | - | unknown | ONE | COMMERCIAL | - | OPTICAL FIBER | CRIMP | - | - | THREADED | 2 mm | 0.5 dB | 2.0mm | Simplex | - | 125μm | Green | Angle Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HRFC-P8-H2(63) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | 2012 | HRFC | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | 1 | - | unknown | ONE | COMMERCIAL | - | OPTICAL FIBER | CRIMP | - | - | THREADED | 2 mm | 0.5 dB | 2.0mm | Simplex | - | 125μm | Blue | Advanced PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HRFC-P8-H3(61) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | -25°C~70°C | - | 2015 | HRFC | - | Active | 1 (Unlimited) | - | - | Plug | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | 3.0mm | Simplex | - | 125μm | Blue | Advanced PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |


Product
Brand
Articles
Tools