- Manufacturer
- Connector Type
- Mounting Type
- Series
- Part Status
- RoHS Status
- Simplex/Duplex
- Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Features
- Factory Lead Time
- Material Flammability Rating
Attribute column
Categories
Fiber Optic Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Material | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Reach Compliance Code | Housing Color | Coupling Type | Wire/Cable Diameter | Insertion Loss | Cable Diameter | Simplex/Duplex | Mode | Fiber Cladding Diameter | Boot Color | Features | Fiber Core Diameter | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMUA-P2-H1 Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene | - | NOT SPECIFIED | - | -25°C~70°C | - | 2003 | HMU | - | Obsolete | 1 (Unlimited) | - | Plug | 1 | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | unknown | - | SNAP | 2 mm | 0.5 dB | 2.0mm | Simplex | MULTI | 125μm | Blue | Strain Relief | 9.5μm/50μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() HRPI-H1-PA Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSC-A6-D2-3 Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | -25°C~70°C | Bulk | 2003 | HSC | - | Active | 1 (Unlimited) | EAR99 | Receptacle | - | - | - | - | 8536.70.00.00 | - | - | - | - | unknown | Green | - | - | - | - | Duplex | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSC-A6-3 Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Bulk | 2003 | HSC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSC2-PH2-E1(65) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | - | 2003 | HSC | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.0mm | Simplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH2-E1(77) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | - | 2003 | HSC | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.0mm | Simplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-P2-H1(64) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | - | 2003 | HMU | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.0mm | Simplex | - | 125μm | Blue | Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-2P0.9-H1(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | 2 | - | - | NOT SPECIFIED | NOT SPECIFIED | -25°C~70°C | Bulk | - | HMU | yes | Active | 1 (Unlimited) | EAR99 | Plug | - | - | - | STANDARD: IEC 61754-6, UL 94V-0 | 8536.70.00.00 | NO | NO | YES | GENERAL PURPOSE | unknown | - | SNAP | 900 μm | - | 0.9mm | Duplex | - | 125μm | Blue | Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH3-B5(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | - | 2003 | HSC | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 3 mm | - | 3.0mm | Simplex | - | 125μm | Green | Angle Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HRFC-P8-G2(63) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | - | 2015 | HRFC | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.0mm | Simplex | - | 125μm | Green | Angle Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HRFC-P8-L3(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | - | 2015 | HRFC | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 3 mm | - | 3.0mm | Simplex | - | 125μm | Purple | Advanced PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH2-E2-A(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | HSC | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.0mm | Simplex | - | 125μm | Purple | Advanced PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSCM-2GPH2-B1(64) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | - | 2003 | HSC | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.0mm | Duplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH0.9-E6(65) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | - | - | HSC | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 900 μm | - | 0.9mm | Simplex | - | 125μm | White | Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC2-PH1.7-F2(63) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | Bulk | - | HSC | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 1.7 mm | - | 1.7mm | Simplex | - | 125μm | Purple | Advanced PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH2-E6-A(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | - | 2003 | HSC | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.0mm | Simplex | - | 125μm | White | Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH2-E6(64) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | - | 2003 | HSC | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.0mm | Simplex | - | 125μm | White | Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC2-PH1.7-F1(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | Bulk | - | HSC | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 1.7 mm | - | 1.7mm | Simplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC2-PH1.7-F6(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | Bulk | - | HSC | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 1.7 mm | - | 1.7mm | Simplex | - | 125μm | White | Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH1.7-E1-A(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | -25°C~70°C | - | - | HSC | - | Active | 1 (Unlimited) | - | Plug | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | 1.7 mm | - | 1.7mm | Simplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |