- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Weight | Mounting Option 2 | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Contacts | Contact Gender | Connector Support Type | Accessory Type | Thread Size | Wire/Cable Diameter | Specifications | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1414657 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | 2016 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | M25 Thread | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1407701 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | 2015 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Locking Latch | - | - | Black | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09300161701 HARTING | 2 |
| Datasheet | 4 Weeks | - | - | Metal | - | - | - | SCREW | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | CONNECTOR ACCESSORY | Panel Mount Frame | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09000005102 HARTING | 60 |
| Datasheet | 7 Weeks | - | - | Metal | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | Straight | 28mm | - | - | - | Female | CONNECTOR ACCESSORY | Cable Clamp | - | 14 mm | PG13.5 Thread | - | 22mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1853984 Phoenix Contact | 39 |
| Datasheet | 7 Weeks | - | - | Metal | - | - | 15.199994g | - | 2010 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | PG16 Thread | - | - | - | - | RoHS Compliant | - | - | IP67 - Dust Tight, Waterproof | ||
![]() 09200105425 HARTING | 1 |
| Datasheet | 4 Weeks | - | - | - | - | Metal | - | - | - | Han® A | - | Active | 1 (Unlimited) | Cable | 1 | - | - | - | Female | - | - | - | Straight | 33mm | not_compliant | 10A | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Pegs (2) | 20mm | 71.5mm | 33mm | No SVHC | ROHS3 Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 1660407 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | - | Steel | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter Plate | - | - | Heavycon® B24 to B6 | - | - | - | - | RoHS Compliant | UL94 HB | - | IP66 | ||
![]() 1407695 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | 2015 | HEAVYCON® EVO | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | - | Locking Pegs (2) | - | - | - | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1411443 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | M25 Thread | - | - | - | - | RoHS Compliant | - | - | IP66 - Dust Tight, Water Resistant | ||
![]() 19410105404 HARTING | 9 |
| Datasheet | 4 Weeks | - | Cable | - | - | Nylon | - | - | - | Han-Eco® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Pegs (4) | - | - | - | - | ROHS3 Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 1854242 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | Cable | - | Brass | - | - | - | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | - | - | - | - | - | not_compliant | - | - | - | CONNECTOR ACCESSORY | EMC Cable Gland | - | 15.5 mm | PG21 Thread | - | - | - | - | RoHS Compliant | - | - | IP67 - Dust Tight, Waterproof | ||
![]() 1414625 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | 2016 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Pegs (2) | - | - | - | - | RoHS Compliant | - | - | IP54 - Dust Protected, Water Resistant | ||
![]() 19410005141 HARTING | 19 |
| Datasheet | 4 Weeks | - | Cable | - | - | Plastic | - | - | - | Han-Eco® | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | M40 Thread | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 19000005092 HARTING | 25 |
| - | 4 Weeks | - | - | - | - | Metal | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | 125°C | -40°C | - | Female | NO | NO | NO | - | 30mm | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | M25 | 13 mm | M25 Thread | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1602326 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Panel | - | Plastic | - | - | - | 2011 | DUPLICON | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1676857 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | - | Socket | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CONNECTOR ACCESSORY | Keying Plug | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 1678282 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Clip (1) | - | - | - | - | RoHS Compliant | UL94 HB | - | IP54 - Dust Protected, Water Resistant | ||
![]() 09140009931 HARTING | 4 |
| Datasheet | 9 Weeks | Gold | - | Module | - | Polycarbonate | - | - | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | CONNECTOR ACCESSORY | Dummy Module | - | - | Female | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 11300009955 HARTING | 61 |
| Datasheet | 4 Weeks | - | Cable | - | - | - | - | - | - | Han® Easy | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Seal | - | - | Cable Diameter 20-22mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19000005184 HARTING | In Stock |
| Datasheet | 4 Weeks | - | Cable | - | Polyamide, Thermoplastic | Plastic | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | M20 | 10 mm | M20 Thread | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof |