Phoenix Contact 1407695
Phoenix Contact 1407695
feed

Phoenix Contact 1407695

Manufacturer No:

1407695

Manufacturer:

Phoenix Contact

Utmel No:

1894-1407695

Package:

-

ECAD Model:

Description:

HC-B24-BC-HI-PLBK

Quantity:

Unit Price: $10.256288

Ext Price: $10.26

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 26

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $10.256288

    $10.26

  • 10

    $9.675743

    $96.76

  • 100

    $9.128060

    $912.81

  • 500

    $8.611377

    $4,305.69

  • 1000

    $8.123941

    $8,123.94

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1407695 information

Specifications
Documents & Media
Product Details
Phoenix Contact 1407695 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1407695.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    HEAVYCON® EVO
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CONNECTOR ACCESSORY
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Cover
  • Specifications

    a measure of a material's ability to?conduct heat.?

    Locking Pegs (2)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    IP65 - Dust Tight, Water Resistant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1407695.

Product Description: HeavyCON EVO Locking Pegs (2) - Phoenix Contact

1. Description

The HeavyCON EVO Locking Pegs (2) from Phoenix Contact are designed to provide robust and reliable connectivity solutions for heavy-duty applications. These locking pegs are specifically engineered as accessories for the HEAVYCON EVO series of connectors, ensuring secure and durable connections in harsh environments.

2. Features

  • Locking Mechanism: The locking pegs feature a secure locking mechanism that ensures the connectors remain firmly in place, even under heavy stress and vibration.
  • IP65 Rating: These pegs are rated IP65, providing protection against dust and water, making them ideal for use in industrial settings where exposure to moisture and dust is common.
  • RoHS Compliance: The HeavyCON EVO Locking Pegs are RoHS compliant, adhering to environmental regulations and ensuring a sustainable product.
  • Moisture Sensitivity Level (MSL): With an MSL of 1 (Unlimited), these pegs can be stored and transported without any special precautions, simplifying logistics and inventory management.

3. Applications

Primary Applications:
  • Industrial Automation: Ideal for use in industrial automation systems where reliability and durability are crucial.
  • Heavy Machinery: Suitable for connecting components in heavy machinery such as cranes, excavators, and other heavy equipment.
Secondary Applications:
  • Aerospace Industry: Can be used in aerospace applications where high reliability and resistance to environmental factors are required.
  • Marine Equipment: Suitable for marine equipment that operates in harsh marine environments.

4. Alternative Parts

If the HeavyCON EVO Locking Pegs (2) are not available, alternative parts include: - Phoenix Contact's other HEAVYCON series accessories. - Other heavy-duty connector accessories from reputable manufacturers like Amphenol or TE Connectivity.

5. Embedded Modules

The HeavyCON EVO Locking Pegs (2) are commonly used with various embedded modules such as: - Phoenix Contact's HEAVYCON EVO connectors. - Other heavy-duty connectors from the same series. - Industrial control systems that require robust and reliable connections.

Summary

The HeavyCON EVO Locking Pegs (2) from Phoenix Contact offer a reliable and durable solution for securing heavy-duty connectors in demanding environments. With their IP65 rating, RoHS compliance, and unlimited MSL, these pegs ensure long-lasting performance in industrial applications.