- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Reach Compliance Code | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Assembly Item Name | Features | Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300160251 HARTING | 25 |
| Datasheet | 7 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 4.606Lx2.244W x 3.181 H 117.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 16B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 80.7974mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300480540 HARTING | 74 |
| - | 7 Weeks | - | - | - | Aluminum, Die Cast | - | Metal | -40°C~125°C | Bulk | - | Han® B | 5.197Lx3.543W x 4.252 H 132.00mmx90.00mmx108.00mm | yes | Active | 1 (Unlimited) | Cable | Hood | 20 | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 48B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 108.0008mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300240296 HARTING | 17 |
| Datasheet | 7 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 5.669Lx2.244W x 3.181 H 144.00mmx57.00mmx80.80mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover, Feed Through | 80.7974mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19620031443 HARTING | 18 |
| Datasheet | 5 Weeks | - | - | - | Zinc, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® EMC | 1.063Lx1.102W x 2.362 H 27.00mmx28.00mmx60.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | NO | NO | NO | - | IP44 | - | Top Entry | - | - | CONNECTOR ACCESSORY | 3A | M20 | Locking Clip (1) on Base Bottom | - | HOUSING ITEM | - | 59.9948mm | - | ROHS3 Compliant | - | - | - | ||
![]() 09620031640 HARTING | 37 |
| - | 5 Weeks | - | Metal | - | Zinc, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® EMC | 1.063Lx1.102W x 2.142 H 27.00mmx28.00mmx54.40mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP44 | 39mm | Side Entry | - | - | CONNECTOR ACCESSORY | 3A | PG11 | Locking Clip (1) on Base Bottom | - | - | - | 54.4068mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09300240461 HARTING | 5 |
| - | 6 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | yes | Active | 1 (Unlimited) | Cable | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry, Dual | - | Gray | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 75.9968mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300240420 HARTING | 82 |
| - | 5 Weeks | - | Metal | - | Aluminum, Die Cast | - | Aluminium | -40°C~125°C | Bulk | - | Han® B | 4.724Lx1.693W x 3.622 H 120.00mmx43.00mmx92.00mm | - | Active | 1 (Unlimited) | Screw | Hood | 8 | - | Female | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | 57mm | Top Entry | - | Gray | CONNECTOR ACCESSORY | 24B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 91.9988mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300480548 HARTING | 10 |
| - | 3 Weeks | - | Metal | - | Aluminum, Die Cast | - | Aluminium | -40°C~125°C | Bulk | - | Han® B | 5.197Lx3.543W x 4.252 H 132.00mmx90.00mmx108.00mm | - | Active | 1 (Unlimited) | Cable | Hood | 20 | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 48B | M40 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 108.0008mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300060752 HARTING | 3 |
| Datasheet | 6 Weeks | - | Metal | - | Aluminum, Die Cast | - | Aluminium | -40°C~125°C | Bulk | - | Han® B | 2.362Lx1.693W x 2.913 H 60.00mmx43.00mmx74.00mm | yes | Active | 1 (Unlimited) | Cable | Hood - Coupling | 6 | - | Female | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | 6B | PG21 | Locking Clip (1) on Hood Top | Powder Coated | - | Cable to Cable | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1855092 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | - | - | Polyamide | Polyamide (PA), Nylon | 62.209995g | - | -40°C~80°C | Bulk | 2002 | Variocon® VC1 | 2.598Lx1.299W x 2.795 H 66.00mmx33.00mmx71.00mm | - | Active | Not Applicable | - | Hood | - | Grey | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Thru Type | - | - | CONNECTOR ACCESSORY | - | PG16 | Screw Locks on Hood | - | - | - | 70.993mm | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 1645477 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Panel | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 3.661Lx1.693W x 1.063 H 93.00mmx43.00mmx27.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | - | - | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | B10 | - | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 27.0002mm | - | RoHS Compliant | - | - | IP66 | ||
![]() 09300241255 HARTING | 39 | - | Datasheet | 7 Weeks | Base | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 5.669Lx2.244W x 2.197 H 144.00mmx57.00mmx55.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 24B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover | 55.8038mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 11123001600 HARTING | 16 |
| - | 7 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han-Yellock® 30 | 2.862Lx2.205W x 2.657 H 72.70mmx56.00mmx67.50mm | yes | Active | 1 (Unlimited) | - | Hood - Shell | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | Black | CONNECTOR ACCESSORY | - | M20 | Push Button Snap Lock on Hood Carrier | Epoxy Powder Paint | - | - | 67.4878mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19400060401 HARTING | 40 |
| - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® HPR | 5.197Lx2.283W x 3.937 H 132.00mmx58.00mmx100.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | Black | CONNECTOR ACCESSORY | 6B | M25 | Screw Locks on Hood | Powder Coated | - | - | 99.9998mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1412589 Phoenix Contact | 11 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.953 H 73.00mmx44.00mmx75.00mm | yes | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | CONNECTOR ACCESSORY | B10 | PG29 | Locking Clip (2) on Hood Top | - | - | Cable to Cable, Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1884571 Phoenix Contact | 36 |
| Datasheet | 7 Weeks | - | Metal | - | Zinc, Die Cast | 407.009993g | - | -40°C~125°C | Bulk | 2010 | Variocon® VC2 | 3.055Lx1.331W x 2.165 H 77.60mmx33.80mmx55.00mm | - | Active | 1 (Unlimited) | - | Base - Coupling | - | - | - | - | - | - | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | not_compliant | - | CONNECTOR ACCESSORY | - | PG21 | - | Powder Coated | - | Cable to Cable | 54.991mm | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1855160 Phoenix Contact | 11 |
| Datasheet | 7 Weeks | - | Metal | - | Zinc, Die Cast | - | - | -40°C~125°C | Bulk | 2010 | Variocon® VC4 | 4.370Lx1.299W x 3.110 H 111.00mmx33.00mmx79.00mm | - | Active | - | - | Hood | - | - | - | - | - | - | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | CONNECTOR ACCESSORY | - | PG21 | Screw Locks on Hood | Nickel | - | - | 78.994mm | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09400240451 HARTING | 2924 |
| - | 3 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® HPR EasyCon | 7.559Lx2.283W x 5.512 H 192.00mmx58.00mmx140.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 24HPR | - | Screw Locks on Hood | Powder Coated | - | - | 140.0048mm | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 19300240587 HARTING | 7 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | Aluminium | -40°C~125°C | Bulk | - | Han® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 24B | M32 | Locking Clip (1) on Hood | Powder Coated | - | - | 75.9968mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412752 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.992 H 120.00mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | CONNECTOR ACCESSORY | B24 | PG21 | Locking Clip (2) on Base Bottom | - | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - |