Phoenix Contact 1855092
Phoenix Contact 1855092
feed

Phoenix Contact 1855092

Manufacturer No:

1855092

Manufacturer:

Phoenix Contact

Utmel No:

1894-1855092

Package:

-

ECAD Model:

Description:

1855092 datasheet pdf and Heavy Duty Connectors - Housings, Hoods, Bases product details from Phoenix Contact stock available at Utmel

Quantity:

Unit Price: $12.420042

Ext Price: $12.42

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 36

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $12.420042

    $12.42

  • 10

    $11.717021

    $117.17

  • 100

    $11.053793

    $1,105.38

  • 500

    $10.428107

    $5,214.05

  • 1000

    $9.837837

    $9,837.84

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1855092 information

Specifications
Documents & Media
Product Details
Phoenix Contact 1855092 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1855092.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyamide
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Polyamide (PA), Nylon
  • Weight
    62.209995g
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~80°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Variocon® VC1
  • Published
    2002
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    2.598Lx1.299W x 2.795 H 66.00mmx33.00mmx71.00mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Hood
  • Color
    Grey
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP67 - Dust Tight, Waterproof
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Thru Type
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CONNECTOR ACCESSORY
  • Thread Size

    given in nominal sizes, not in the actual measurement.

    PG16
  • Lock Location

    Lock Location is a parameter in electronic components that refers to the physical position or orientation at which a component is securely fixed or attached within a device or system. This parameter is crucial for ensuring the proper functioning and reliability of the electronic component within the overall system. The lock location may be specified in technical documentation or design specifications to ensure that the component is correctly installed and aligned for optimal performance. It helps prevent any unintended movement or dislodging of the component during operation, which could lead to malfunctions or damage. Properly defining and adhering to the lock location parameter is essential for maintaining the integrity and stability of electronic devices.

    Screw Locks on Hood
  • Height
    70.993mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL94 V-0
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    Dust Tight, IP67, Waterproof
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1855092.

1855092 Overview

This product is packaged in a Hood box.This product is packaged in a case marked Bulk.Product number Variocon® VC1 belongs to the Variocon® VC1 Series.This device operates at a temperature of -40°C~80°C.

1855092 Features

Variocon® VC1 series

1855092 Applications

There are a lot of Phoenix Contact
1855092 Heavy Duty Connectors applications.


  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
  • Electrical substations