- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Material | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | UL Flammability Code | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7312P0225A13LF Amphenol ICC (FCI) | 182 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Thermoplastic | Thermoplastic | - | - | Copper | 1kV | Tray | - | P02 | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 10 (8 + 2) | 70°C | -20°C | - | 2 | Receptacle | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 33.7mm | - | 1A | - | - | Gold, GXT™ | - | - | - | - | 2.54mm | 8 | - | - | - | - | - | 100mOhm | Smart Card | 1GOhm | - | - | 300V | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Switch | 3.6mm | 57.8mm | 33.2mm | - | - | 0.142 3.60mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SF53S006VCBR2000 JAE Electronics | 9 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | SF53 | - | - | Active | 1 (Unlimited) | - | - | Connector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Micro SIM | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | RoHS Compliant | - | - | ||
![]() KP15B-6S-SF(800) Hirose Electric Co Ltd | 7347 |
| Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | - | KP15B | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 18 (16 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Combo - microSD™, NANO SIM | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | Left | Switch | - | - | - | 2.00μin 0.051μm | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 10044078-E0503LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 50 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 635μm | - | Right Angle | 38.75mm | - | 1A | - | - | Gold | 500V | - | - | - | - | 50 | - | - | - | - | - | - | CompactFlash® - Type II | 1GOhm | 630 μm | - | 500V | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Cable Guide | - | 48.64mm | - | 30.0μin 0.76μm | - | 0.232 5.90mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() EMF-130-01-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | Polymer | - | - | Copper | - | Tube | 2001 | Flexcard™ EMF | e3 | yes | Active | Not Applicable | Solder | EAR99 | Connector | 60 | 125°C | -55°C | - | 2 | Female | FLEXCARD, TIGER EYE CONTACT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 60 | Straight | 7.69mm | - | - | ONE | - | Gold | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | SQ PIN-SKT | 10mOhm | - | - | - | SOCKET | - | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | .834 N | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | 41.86mm | 3.05mm | 10.0μin 0.25μm | 10μin | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | - | SIM2055 | - | - | Active | 1 (Unlimited) | - | - | Connector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mini SIM | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | 15.0μin 0.38μm | - | 0.071 1.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() 10071782-001LF Amphenol ICC (FCI) | 48500 |
| - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | 1kV | Tray | 2010 | P | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 10 (8 + 2) | 70°C | -20°C | - | 4 | - | - | - | NO | NO | NO | - | - | - | 2.54mm | - | Straight | - | - | 1A | - | - | Gold | - | - | - | - | - | 8 | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | 5.6mm | 57.8mm | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 376 |
| Datasheet | 8 Weeks | Gold | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | Tray | 2010 | 7G24 | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 24 | 85°C | -40°C | Beige | 1 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 39.23mm | - | 1.5A | - | - | Gold | - | - | - | - | - | 24 | - | - | - | - | - | - | CFast™ - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | 7.7mm | 48.5mm | - | 30.0μin 0.76μm | - | 0.303 7.70mm | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 33 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | Tape & Reel (TR) | 2010 | 7G24 | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 24 | 85°C | -40°C | Beige | 1 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 39.23mm | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | CFast™ - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 48.5mm | - | 30.0μin 0.76μm | - | 0.303 7.70mm | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 33 |
| Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | 7E50 | - | - | Active | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | Flash | - | 0.261 6.64mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() SG5S009V1D2 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | Liquid Crystal Polymer, Polymer | - | - | - | Tray | 2005 | SG5 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 13 (9 + 4) | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 500mA | - | - | Gold | - | - | UL | - | - | 13 | - | - | - | - | - | - | Secure Digital - SD | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Board Guide, Switch | - | - | - | - | - | 0.179 4.55mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 693023010811 Würth Elektronik | 1532 | - | Datasheet | 15 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Cut Tape (CT) | - | WR-CRD | - | - | Active | 1 (Unlimited) | - | - | Connector | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Micro SIM | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Shielded | - | - | - | - | - | 0.077 1.95mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 8 |
| Datasheet | 8 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | - | SIM5060 | - | - | Active | Not Applicable | - | - | Connector and Ejector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mini SIM | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Lid | - | - | - | - | - | 3.00μin 0.076μm | - | 0.102 2.60mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 25 |
| Datasheet | 8 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tray | 2016 | MK5 | - | - | Active | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Shielded, Switch | - | - | - | - | - | 0.126 3.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() ID1A-6S-2.54SF(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Resin | - | - | Bronze | 100V | Tray | - | ID1A | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Connector and Ejector | 6 | 80°C | -30°C | - | 1 | Female | - | - | - | - | - | - | - | - | 2.54mm | 6 | Right Angle | 29.2mm | - | 1A | ONE | UL | Gold | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | 1A | - | 40mOhm | SIM Card | - | - | RECEPTACLE | 100V | 1A | - | 500VAC V | 5000 Cycles | RECTANGULAR | - | - | BLACK | Hinged Lid | - | Board Guide | 2.45mm | 17.4mm | 17.4mm | - | - | 0.096 2.45mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() CFS-125-02-L-D Samtec Inc. | In Stock | - | Datasheet | 4 Weeks | Gold | Edge | Board Edge, Straddle Mount | - | Normal, Standard - Top | - | Polymer | - | - | Copper | - | Tube | 2012 | CFS | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 50 | 125°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | 7.34mm | - | - | - | - | Gold | - | - | - | - | - | 50 | - | - | - | - | - | - | CompactFlash® | - | - | - | - | 1A | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | - | 42.84mm | - | 10.0μin 0.25μm | - | 0.350 8.89mm | No | - | ROHS3 Compliant | - | - | ||
![]() 10044078-E050LF Amphenol ICC (FCI) | 10 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | Tray | 2009 | - | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 50 | 85°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | 635μm | - | Right Angle | 38.75mm | - | 1A | - | - | Gold | 500V | - | - | - | - | 50 | - | - | - | - | - | - | CompactFlash® - Type II | 1GOhm | 630 μm | - | 500V | 1A | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Cable Guide | - | 48.64mm | - | 30.0μin 0.76μm | - | 0.232 5.90mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() IC11S-BD-FEJR Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Snap in, Standard | Snap-In | - | Normal, Standard - Top | Plastic | - | - | TIN | Brass, Bronze | 125V | Bulk | 2003 | IC11S | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Ejector | - | - | - | Black | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 635μm | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 1 |
| Datasheet | 20 Weeks | Gold, Silver | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | Thermoplastic | - | Copper | - | Tape & Reel (TR) | 2006 | 2900 | - | - | Active | 1 (Unlimited) | Solder | - | Connector and Ejector | 8 | 85°C | -25°C | - | 1 | Male | - | - | - | - | - | - | - | - | 1.1mm | - | Right Angle | 15.2mm | - | 500mA | - | - | Gold | - | - | - | - | - | 8 | - | - | - | - | - | - | Secure Digital - microSD™ | - | - | - | - | 500mA | - | - | - | - | - | - | - | Push In, Push Out | - | Switch | - | 14mm | 1.85mm | 15.0μin 0.38μm | - | 0.073 1.85mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 33 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | Tape & Reel (TR) | 2007 | 7E50 | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 50 | 85°C | -40°C | - | 2 | Male | - | - | - | - | - | - | - | - | 635μm | - | Right Angle | 38.65mm | - | - | - | - | Gold | - | - | - | - | - | 50 | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | 500mA | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 49.94mm | - | 15.0μin 0.38μm | - | 0.327 8.30mm | - | - | RoHS Compliant | - | Lead Free |