- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Housing Material | Shape | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Brand | Category Number | Connector Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Leakage Current-Max | LEDs | Luminous Intensity-Nom | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Number of Positions / Contacts per Port | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Unit Weight | Voltage Rating Max | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Packing Method | Total Number of Contacts | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Viewing Angle | Optoelectronic Device Type | Switch Type | Family | Insulator Color | Number of Ways | Size | Lens Type | Product Type | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Shield Type | Forward Current-Max | Overall Height | Hold Current | Trigger Device Type | Current Rating (Max) | On-state Current-Max | T-code | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Peak Wavelength | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Product | Circuit Commutated Turn-off Time-Nom | Mounting Angle | Repetitive Peak Off-state Leakage Current-Max | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Length | Width | Plating Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43223-6149 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | MOLEX LLC | - | GLASS FILLED POLYAMIDE | - | - | - | 43223-6149 | 43223 | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | ROHS COMPLIANT | - | - | - | Obsolete | - | - | - | - | - | - | 5.67 | - | Yes | - | - | - | - | - | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 4 PORT, 2-POSITION EACH | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | JACK | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42410-8362 Molex | 1320 | - | - | - | - | - | BOARD AND PANEL | - | - | - | POLYESTER | - | - | - | LOCKING | PEG | - | - | 0.61 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | - | 42410-8362 | - | - | - | - | STRAIGHT | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | STANDARD: RJ45 | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | - | - | 2.54 mm | - | compliant | - | - | - | CSA, UL | - | - | - | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.645 inch | - | 1.5 A | TELCOM, MODULAR | 45 mΩ | - | 500000000 Ω | JACK | SOLDER | 1000VAC V | 1 | 500 Cycles | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | - | - | - | - | 50u inch | - | - | - | ||
![]() 40C100B Microchip | In Stock | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COORS COMPONENTS INC | - | - | 5 mA | - | - | 40C100B | - | - | - | - | - | - | - | - | 125 °C | -45 °C | - | , | - | - | - | Transferred | - | - | - | - | - | - | 5.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | 63000 A | - | 1000 V | 1000 A | - | 200 V/us | - | - | 200 mA | 100 mA | 3 V | 1.7 V | - | 80 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40C120B Microchip | In Stock | - | - | - | - | Stud | - | NO | - | 3 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | - | 40C120B | - | - | - | - | - | 1 | - | - | 125 °C | -65 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | - | Obsolete | TO-65 | - | - | - | - | NOT SPECIFIED | 5.89 | Compliant | No | - | - | - | - | - | - | e0 | No | - | - | - | - | TIN LEAD | 125 °C | -65 °C | - | - | - | - | 8541.30.00.80 | - | - | - | - | - | - | - | - | - | UPPER | - | SOLDER LUG | - | NOT SPECIFIED | - | - | - | unknown | - | - | 2 | - | - | O-MUPM-D2 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 kV | TO-208AC | - | - | - | 200 mA | SCR | - | - | - | 1200 V | - | - | 200 V/us | 1200 V | 63 A | 200 mA | 100 mA | 3 V | - | - | 100 µs | - | 6000 µA | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 40C20B Microchip | In Stock | - | - | - | - | - | - | NO | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | - | 40C20B | - | - | - | - | - | 1 | - | - | 125 °C | -65 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | - | Obsolete | TO-65 | - | - | - | - | NOT SPECIFIED | 5.92 | - | No | - | - | - | - | - | - | e0 | No | EAR99 | - | - | - | TIN LEAD | - | - | - | - | - | - | 8541.30.00.80 | - | - | - | - | - | - | - | - | - | UPPER | - | SOLDER LUG | - | NOT SPECIFIED | - | - | - | unknown | - | - | 2 | - | - | O-MUPM-D2 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TO-208AC | - | - | - | - | SCR | - | - | - | 200 V | - | - | 200 V/us | 200 V | 63 A | 200 mA | 100 mA | 3 V | - | - | 100 µs | - | 6000 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43223-8188 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | MOLEX LLC | - | GLASS FILLED POLYAMIDE | - | - | - | 43223-8188 | 43223 | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | ROHS COMPLIANT | - | - | - | Obsolete | - | - | - | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 4 PORT, 8-POSITION, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | - | - | - | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | JACK | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43223-6004 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | BRASS | - | - | - | - | SPLIT BOARD LOCK | - | - | 1.433 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | MOLEX LLC | - | GLASS FILLED POLYAMIDE | - | - | - | 43223-6004 | - | - | - | - | RIGHT ANGLE | - | - | - | 80 °C | -40 °C | - | ROHS COMPLIANT | - | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 3 PORT, 6-POSITION EACH | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | - | - | - | - | - | - | - | - | unknown | - | NICKEL | - | CSA, UL | - | - | - | COMMERCIAL | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SOLDER | 1000VAC V | 3 | 500 Cycles | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | ||
![]() 43223-6025 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | BRASS | - | - | - | - | SPLIT BOARD LOCK | - | - | 1.433 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | MOLEX LLC | - | GLASS FILLED POLYAMIDE | - | - | - | 43223-6025 | - | - | - | - | RIGHT ANGLE | - | - | - | 80 °C | -40 °C | - | ROHS COMPLIANT | - | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 3 PORT, 4-POSITION EACH | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | - | - | - | - | - | - | - | unknown | - | NICKEL | - | CSA, UL | - | - | - | COMMERCIAL | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SOLDER | 1000VAC V | 3 | 500 Cycles | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | ||
![]() 4308H1 Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISUAL COMMUNICATIONS COMPANY LLC | - | - | - | - | 240.0 mcd | 4308H1 | - | - | - | - | - | - | - | - | 100 °C | -20 °C | - | PLASTIC PACKAGE-2 | - | - | - | Active | - | - | - | - | - | - | 2.08 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | RED | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | BULK | - | - | - | - | - | - | 1 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | 24 deg | SINGLE COLOR LED | - | - | - | - | 5 mm | CLEAR NONDIFFUSED | - | - | - | - | 0.02 A | 8.8138 mm | - | - | - | - | T-1 3/4 | - | - | 645 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43223-6007 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | BRASS | - | - | - | LOCKING | PEG | - | - | 1.981 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | MOLEX LLC | - | GLASS FILLED POLYAMIDE | - | - | - | 43223-6007 | - | - | - | - | RIGHT ANGLE | - | - | - | 80 °C | -40 °C | - | ROHS COMPLIANT | - | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | Modular Connectors / Ethernet Connectors RA 6/6/4 RJ-11 flush mount ganged | - | - | - | - | - | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 4 PORT, 6-POSITION EACH | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | - | - | - | - | - | - | 2.54 mm | - | compliant | - | NICKEL | - | CSA, UL | - | - | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAIABLE | 0.505 inch | FEMALE | 94V-0 | - | NO | 0.828 inch | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SOLDER | 1000VAC V | 4 | 500 Cycles | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | - | - | 50u inch | - | - | - | ||
![]() 43223-8306 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | MOLEX LLC | - | GLASS FILLED POLYAMIDE | - | - | - | 43223-8306 | 43223 | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | ROHS COMPLIANT | - | - | - | Obsolete | - | - | - | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 4 PORT, 8-POSITION, SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | - | - | - | - | - | - | - | unknown | - | NICKEL | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | JACK | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42878-6504 Molex | In Stock | - | - | - | - | - | BOARD AND PANEL | - | - | - | GLASS FILLED POLYESTER | - | - | - | LOCKING | PEG | - | - | 0.62 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | - | 42878-6504 | - | - | - | - | STRAIGHT | - | - | - | 80 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | - | - | - | - | - | - | 2.54 mm | - | unknown | - | - | - | CSA, UL | - | - | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.5 inch | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SOLDER | 1000VAC V | 1 | 500 Cycles | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | - | - | - | - | 50u inch | - | - | - | ||
![]() 42410-6552 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | GLASS FILLED POLYESTER | - | - | - | LOCKING | PEG | - | - | 0.53 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | - | 42410-6552 | - | - | - | - | STRAIGHT | - | - | - | 85 °C | -40 °C | - | LEAD FREE | - | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | STAGGERED CONFIGURATION | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | - | - | - | - | - | - | 2.54 mm | - | unknown | - | - | - | CSA, UL | - | - | - | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.645 inch | - | 1.5 A | TELCOM, MODULAR | 45 mΩ | - | 500000000 Ω | JACK | SOLDER | 1000VAC V | 1 | 500 Cycles | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.205 inch | - | - | - | - | - | - | - | - | 50u inch | - | - | - | ||
![]() 406552-6 TE Connectivity | In Stock | - | - | - | - | - | BOARD AND PANEL | - | - | - | COPPER ALLOY | - | - | - | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | 2.55 inch | - | - | - | - | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | - | POLYETHYLENE | - | - | - | 406552-6 | 406552 | - | - | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.91 | - | No | - | - | - | - | - | - | e0 | No | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 4 PORT, 8-POSITION EACH | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | - | - | - | - | - | 2.032 mm | - | compliant | - | NICKEL | - | UL | - | - | - | COMMERCIAL | - | STAGGERED | - | 0.55 inch | FEMALE | 94V-0 | - | NO | 0.62 inch | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SOLDER | 900VAC V | 4 | 750 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | 50u inch | - | - | - | ||
![]() 406967-5 TE Connectivity | In Stock | - | - | 12 Weeks, 2 Days | - | - | BOARD | - | - | - | COPPER ALLOY | - | - | - | LOCKING | SOLDER HOLDING POSTS | MOUNTING FLANGE | - | 5.03 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 406967-5 | - | - | - | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.91 | - | No | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 64 | - | - | - | - | - | - | 2.032 mm | - | compliant | - | TIN OVER NICKEL | - | CSA, UL | - | - | - | COMMERCIAL | - | STAGGERED | - | 0.55 inch | MALE | - | - | - | 0.62 inch | AMP | - | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SOLDER | 900VAC V | 8 | 750 Cycles | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | 150u inch | - | - | - | ||
![]() 406373-2 TE Connectivity | In Stock | - | - | - | - | - | PANEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | TYCO ELECTRONICS AMP | - | - | - | - | - | 406373-2 | 406373 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | - | - | 8 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | JACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 406556-1 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | COPPER ALLOY | - | - | - | LOCKING | SOLDER HOLDING POSTS | MOUNTING FLANGE | - | 5.03 inch | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | - | POLYAMIDE | - | - | - | 406556-1 | - | - | - | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.91 | - | No | - | - | - | - | - | - | e0 | No | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 8 PORT, 8-POSITION EACH, PANEL MOUNT | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 64 | - | - | - | - | - | - | 2.032 mm | - | compliant | - | TIN LEAD | - | CSA, UL | - | - | - | COMMERCIAL | - | STAGGERED | - | 0.55 inch | FEMALE | 94V-0 | - | NO | 0.62 inch | - | - | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | SOLDER | 900VAC V | 8 | 750 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | 150u inch | - | - | - | ||
![]() 4-2213766-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Alcoswitch | - | - | - | - | - | - | 100 | TE CONNECTIVITY LTD | Illuminated | - | - | - | - | 4-2213766-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AV1920P112Q04 AV1920P112Q04 | Active | - | - | - | - | - | - | 5.49 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() 406373-3 TE Connectivity | In Stock | - | - | - | Gold Over Nickel | - | PANEL | - | - | - | - | Polyphenylene Oxide | - | 8 | - | - | - | - | - | Straight | - | Cat 3 | - | NOT SPECIFIED | PHOSPHOR BRONZE | 120(mohm) | - | - | TYCO ELECTRONICS AMP | - | - | - | - | - | 406373-3 | 406373 | - | - | - | Cable | - | - | -40C to 70C | - | - | - | - | - | - | - | Obsolete | - | - | - | 8 | 30.86(mm) | - | 8.57 | - | Yes | - | IDT | - | 150VAC | Box | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | - | - | - | - | - | F | - | - | - | NO | NO | NO | NO | NO | - | - | 8 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 8(POS) | - | - | - | FEMALE | - | White | NO | - | - | - | - | - | - | - | JACK | - | - | 1(Port) | - | - | - | - | - | 406373 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.86(mm) | - | - | - | 20.57(mm) | - | - | ||
![]() 406732-2 TE Connectivity | 10 |
| - | 11 Weeks | Gold | - | PCB Mount | - | - | - | - | Nylon | - | 8 | - | - | - | Nylon | - | Right Angle | TE Connectivity | Cat 5 | Right Angle | NOT SPECIFIED | NOT SPECIFIED | - | RJ45 Connector | 66 | TE CONNECTIVITY LTD | - | - | - | Without LED | - | 406732-2 | - | + 85 C | - 40 C | Through Hole | Through Hole | - | 8P8C | -40C to 85C | - | - | - | - | - | - | - | Active | - | Cat 5 | 1.02(mm) | 8 | 18.57(mm) | - | 1.63 | Details | Yes | - | Solder | 0.115804 oz | - | Box or Tray | 406732 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | - | Black | 10/100 Base-T | Receptacle | - | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Right Angle | - | Shielded | - | - | - | 18.57mm | compliant | 200 mA, 1.5 A | - | - | - | Solder Pin | - | - | - | 8 POS | - | - | - | - | - | Black | - | - | AMP | - | - | - | 1x1 | - | - | - | - | 1 | - | - | - | - | - | 406732 | - | 8 | - | - | Modular Connectors / Ethernet Connectors | - | - | Unshielded | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | 15 mm | 1 x 1 (Port) | - | 15(mm) | 11.35mm | 15mm | - | 11.35(mm) | - | UL 94 V-0 |