- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 2 flexible conductors with a TWIN ferrule | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Anti-finger touch | AWG | Conductor cross section flexible | Conductor cross section flexible (ferrule with plastic sleeve) | Conductor cross section flexible (ferrule without plastic sleeve) | Conductor cross section solid | Conductor cross section solid AWG | Contact Materials | Contact point metal surface | End plate width | Environmental items | Fixing support | Flame retardant grade, in line with UL94 | Insulating material group | Insulation Materials | Mechanical strength | NS 35/15 Height | NS 35/7,5 Height | number of connections | Number of potentials | Open-end side panels | Pluggable or not | Rated current (B) | Rated current (D) | Rated current(III/2) | Rated current(III/3) | Rated power frequency voltage(1min) | Rated surge voltage | Rated voltage (B) | Rated voltage (D) | Rated voltage (III / 3) | Relative humidity (storage/transport) | RoHS | Rotational Pull Test | Screw type | Screwdriver | standard test | Strip length | Temperature rise test | Test Specification | Tightening torque | Torque | Type of installation | Voltage drop | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Height | length | width | REACh SVHC | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS35 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~35mm² | - | - | 0.2~35mm² | 14~2 | - | - | - | - | Passed the test | V0 | I | PA | Passed the test | 66.7mm | 59.2mm | 2 | - | no | - | - | - | - | 125A | - | 8KV | - | - | 1000V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 25mm | ≤45 K | - | - | - | - | ≤3.2mV | 1 | - | 115A | - | spring-cage connection | 600V | 58.4mm | 99.9mm | 16mm | Lead 7439-92-1 | - | ||
![]() PC50-PE-01A(H) DEGSON | In Stock | - | Datasheet | 10-16mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 16~50mm² | 16-50mm² | 16-50mm² | 16~50mm² | 6~1/0 | - | - | - | - | Passed the test | V0 | I | PA | Passed the test | 83.45mm | 75.95mm | 2 | - | no | - | - | - | - | - | - | 8KV | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | Allen screws | - | IEC60947-7-2 | 22~23mm | ≤45 K | - | 2.5N.m | - | - | ≤3.2mV | 1 | - | - | M6 | screw connection | - | 76.1mm | 70.45mm | 20mm | Lead 7439-92-1 | - | ||
![]() PC95 DEGSON | In Stock | - | Datasheet | 25-35mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 25~95mm² | 25-95mm² | 25-95mm² | 25~95mm² | 2~4/0 | - | - | - | - | Passed the test | V0 | I | PA | Passed the test | 97.54mm | 90.04mm | 2 | - | no | - | - | - | - | 232A | - | 8KV | - | - | 1000V | 25%~75% | No excessive harmful substances | Passed the test | Allen screws | - | IEC60947-7-1 | 31-33mm | ≤45 K | - | 25N.m | - | - | ≤3.2mV | 1 | - | 230A | M8 | screw connection | 600V | 90mm | 83mm | 25mm | Lead 7439-92-1 | - | ||
![]() WS16-SD-PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~16mm² | - | - | 0.2~16mm² | 24~6 | - | - | 4mm | - | Passed the test | V0 | I | PA | Passed the test | 60.1mm | 52.6mm | 2 | - | Yes | - | - | - | - | - | - | 8KV | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-2 | 16~17mm | ≤45 K | - | - | - | - | ≤3.2mV | 1 | - | - | - | spring-cage connection | - | 49.85mm | 58.5mm | 12mm | Lead 7439-92-1 | - | ||
![]() WS35-PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~35mm² | - | - | 0.2~35mm² | 14~2 | - | - | - | - | Passed the test | V0 | I | PA | Passed the test | 66.7mm | 59.2mm | 2 | - | no | - | - | - | - | - | - | 8KV | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-2 | 25mm | ≤45 K | - | - | - | - | ≤3.2mV | 1 | - | - | - | spring-cage connection | - | 58.4mm | 99.9mm | 16mm | Lead 7439-92-1 | - | ||
![]() PCDK4-PE DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~4mm² | 0.2-2.5mm² | 0.2-4mm² | 0.2~4mm² | 24~10 | - | - | - | - | Passed the test | V0 | I | PA | Passed the test | 55.8mm | 48.3mm | 4 | - | no | - | - | - | - | - | - | 6KV | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-2 | 7~8mm | ≤45 K | - | 0.5N.m | - | - | ≤3.2mV | 1 | - | - | M3 | screw connection | - | 45.8mm | 63.5mm | 6.2mm | Lead 7439-92-1 | - | ||
![]() PC2.5-PE DEGSON | In Stock | - | Datasheet | 0.5-0.75mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~2.5mm² | - | 0.2-2.5mm² | 0.2~2.5mm² | 24~12 | - | - | - | - | Passed the test | V0 | I | PA | Passed the test | 54.75mm | 47.25mm | 2 | - | no | - | - | - | - | - | - | 8KV | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-2 | 9~10mm | ≤45 K | - | 0.5N.m | - | - | ≤3.2mV | 1 | - | - | M3 | screw connection | - | 45.8mm | 42.5mm | 5.2mm | Lead 7439-92-1 | - | ||
![]() PC6 DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~6mm² | 0.2-4mm² | - | 0.2~6mm² | 24~8 | - | - | 1.6mm | - | Passed the test | V0 | I | PA | Passed the test | 54.75mm | 47.25mm | 2 | - | Yes | - | - | - | - | 41A | - | 8KV | - | - | 800V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | 0.5N.m | - | - | ≤3.2mV | 1 | - | 30A | M3 | screw connection | 600V | 46mm | 42.5mm | 8.2mm | Lead 7439-92-1 | - | ||
![]() PCIK16 DEGSON | In Stock | - | Datasheet | 0.75-10mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 1.0~16mm² | 1-16mm² | 1-16mm² | 1~16mm² | 12~4 | - | - | 1.6mm | - | Passed the test | V0 | I | PA | Passed the test | 54.75mm | 47.25mm | 2 | - | Yes | - | - | - | - | 76A | - | 8KV | - | - | 1000V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 11~12mm | ≤45 K | - | 2.0N.m | - | - | ≤3.2mV | 1 | - | 85A | M5 | screw connection | 600V | 46mm | 42.5mm | 12.2mm | Lead 7439-92-1 | - | ||
![]() PCIK35 DEGSON | In Stock | - | Datasheet | 6-10mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~35mm² | - | - | 0.2~35mm² | 18~1/0 | - | - | - | - | Passed the test | V0 | I | PA | Passed the test | 58.75mm | 51.25mm | 2 | - | no | - | - | - | - | 125A | - | 8KV | - | - | 800V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 15~16mm | ≤45 K | - | 2.5N.m | - | - | ≤3.2mV | 1 | - | 85A | M6 | screw connection | 600V | 50mm | 55mm | 15mm | Lead 7439-92-1 | - | ||
![]() DG12HSWP-1.2 DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | 14~10AWG | 0.75~6.0mm² | - | - | 0.75~6mm² | - | steel | Galvanized | - | Compliant with REACH/RoHS | - | - | - | PA66 | - | - | - | - | 12 | - | no | 20A | 10A | 750V | - | 3KV | - | 300V | 300V | - | - | - | - | - | Slotted screwdriver | - | 9mm | - | UL1059/IEC60998 | - | 0.8N.m | panel | - | - | 11.5mm | - | M3.5 | Screw connection | - | - | - | - | - | UL94V-2 | ||
![]() DG8HS-1.2 DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | 20~12AWG | 0.5~4.0mm² | - | - | 0.2~4mm² | - | steel | Galvanized | - | Compliant with REACH/RoHS | - | - | - | PA66 | - | - | - | - | 12 | - | no | 20A | 10A | 450V | - | 2KV | - | 300V | 300V | - | - | - | - | - | Slotted screwdriver | - | 9mm | - | UL1059/IEC60998 | - | 0.4N.m | panel | - | - | 8.2mm | - | M2.5 | Screw connection | - | - | - | - | - | UL94V-2 | ||
![]() DG285 DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | 18~12AWG | 1.0~2.5mm² | - | - | 1.0~2.5mm² | - | Copper alloy | Nickel plating | - | Compliant with REACH/RoHS | - | - | - | PA66 | - | - | - | - | 3 | - | no | 16A | - | 450V | - | 2.5KV | - | 300V | - | - | - | - | - | - | Slotted screwdriver | - | 6mm | - | UL1059/IEC60998 | - | 0.5N.m | panel | - | - | 11.5mm | - | M3 | Screw connection | - | - | - | - | - | UL94V-2 | ||
![]() DG8HSWP-1.2 DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | 20~14AWG | 0.5~2.5mm² | - | - | 0.5~2.5mm² | - | steel | Galvanized | - | Compliant with REACH/RoHS | - | - | - | PA66 | - | - | - | - | 12 | - | no | 15A | 10A | 450V | - | 2.5KV | - | 300V | 300V | - | - | - | - | - | Slotted screwdriver | - | 9mm | - | UL1059/IEC60998 | - | 0.4N.m | panel | - | - | 8.2mm | - | M2.5 | Screw connection | - | - | - | - | - | UL94V-2 | ||
![]() DG15HSWP-1.2 DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | - | 1.0~10mm² | - | - | 1.0~10mm² | - | steel | Galvanized | - | Compliant with REACH/RoHS | - | - | - | PA66 | - | - | - | - | 12 | - | no | 20A | 10A | 750V | - | 3KV | - | 300V | 300V | - | - | - | - | - | Slotted screwdriver | - | 10mm | - | UL1059/IEC60998 | - | 1.2N.m | panel | - | - | 15mm | - | M4 | Screw connection | - | - | - | - | - | UL94V-2 | ||
![]() DC2.5-12A(H) DEGSON | In Stock | - | Datasheet | 0.5-1mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~2.5mm² | 0.5-1.5mm² | 0.2-2.5mm² | 0.2~4mm² | 28~12 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 49mm | 41.5mm | 2 | - | Yes | - | - | - | - | 24A | - | 8KV | - | - | 800V | 25%~75% | No excessive harmful substances | Passed the test | Cross & Slotted screw | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | 0.4N.m | - | - | ≤3.2mV | 1 | - | 25A | M2.5 | screw connection | 600V | 40mm | 44.5mm | 5.1mm | Lead 7439-92-1 | - | ||
![]() DC2.5-PE DEGSON | In Stock | - | Datasheet | 0.5-1mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~2.5mm² | 0.5-1.5mm² | 0.2-2.5mm² | 0.2~4mm² | 28~12 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 49mm | 41.5mm | 2 | - | Yes | - | - | - | - | - | - | 8KV | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-2 | 8~9mm | ≤45 K | - | 0.4N.m | - | - | ≤3.2mV | 1 | - | - | M2.5 | screw connection | - | 40mm | 44.5mm | 5.1mm | Lead 7439-92-1 | - | ||
![]() DCKKB2.5 DEGSON | In Stock | - | Datasheet | 0.5-1mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~2.5mm² | 0.5-1.5mm² | 0.2-2.5mm² | 0.2~4mm² | 28~12 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 70.5mm | 63mm | 4 | - | Yes | - | - | - | - | 24A | - | 6KV | - | - | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | 0.4N.m | - | - | ≤3.2mV | 2 | - | 20A | M2.5 | screw connection | 300V | 61.8mm | 76mm | 5.1mm | Lead 7439-92-1 | - | ||
![]() DC10-TW-PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.5~10mm² | 0.5-10mm² | 0.5-10mm² | 0.5~10mm² | 20~6 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 64.5mm | 57mm | 3 | - | Yes | - | - | - | - | - | - | 8KV | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-2 | 10~12mm | ≤45 K | - | 1.54N.m | - | - | ≤3.2mV | 1 | - | - | M4 | screw connection | - | 55.5mm | 58.7mm | 10.2mm | Lead 7439-92-1 | - | ||
![]() DC10-PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.5~10mm² | 0.5-10mm² | 0.5-10mm² | 0.5~10mm² | 20~6 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 51mm | 43.5mm | 2 | - | Yes | - | - | - | - | - | - | 8KV | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-2 | 10~12mm | ≤45 K | - | 1.54N.m | - | - | ≤3.2mV | 1 | - | - | M4 | screw connection | - | 42mm | 44.95mm | 10mm | Lead 7439-92-1 | - |