DEGSON DCKKB2.5
DEGSON DCKKB2.5
feed

DEGSON DCKKB2.5

Utmel is the official authorized distributor of Degson

Manufacturer No:

DCKKB2.5

Manufacturer:

DEGSON

Utmel No:

637-DCKKB2.5

Package:

-

ECAD Model:

Description:

Screw type Din-Rail TB, connector method: Screw/plug-in connector, Rated voltage: 500 V,Rated current: 24 A, Number of connectors: 4, Number of potentials: 1, Cross section: 0.2 mm² - 4 mm², AWG: 28 - 12, Width: 5.1 mm, Color: gray, Mounting type: NS 35/7.5, NS 35/15

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DCKKB2.5 information

Specifications
Documents & Media
DEGSON DCKKB2.5 technical specifications, attributes, parameters and parts with similar specifications to DEGSON DCKKB2.5.
  • Type
    Parameter
  • number of connections
    4
  • Open-end side panels
    Yes
  • Insulation Materials
    PA
  • Flame retardant grade, in line with UL94
    V0
  • Insulating material group
    I
  • standard test
    IEC60947-7-1
  • End plate width
    1.5mm
  • NS 35/7,5 Height
    63mm
  • NS 35/15 Height
    70.5mm
  • Strip length
    8~9mm
  • Conductor cross section solid AWG
    28~12
  • Conductor cross section solid
    0.2~4mm²
  • Conductor cross section flexible
    0.2~2.5mm²
  • Conductor cross section flexible (ferrule without plastic sleeve)
    0.2-2.5mm²
  • Conductor cross section flexible (ferrule with plastic sleeve)
    0.5-1.5mm²
  • 2 flexible conductors with a TWIN ferrule
    0.5-1mm²
  • Screw type
    Slotted screw
  • Tightening torque
    0.4N.m
  • Rated voltage (III / 3)
    500V
  • Rated current(III/3)
    24A
  • Rated surge voltage
    6KV
  • Ambient temperature (operation)
    -40 °C ~ 105 °C(depending on derating curve)
  • Relative humidity (storage/transport)
    25%~75%
  • Ambient temperature (storage/transportation)
    -25℃~60℃
  • Mechanical strength
    Passed the test
  • Fixing support
    Passed the test
  • Rotational Pull Test
    Passed the test
  • Voltage drop
    ≤3.2mV
  • Temperature rise test
    ≤45 K
  • Anti-finger touch
    Passed the test
  • RoHS
    No excessive harmful substances
  • Number of rows
    2
  • Rated current
    20A
  • screw thread
    M2.5
  • Connection method
    screw connection
  • Rated voltage
    300V
  • width
    5.1mm
  • Height
    61.8mm
  • length
    76mm
  • REACh SVHC
    Lead 7439-92-1
0 Similar Products Remaining
Download datasheets and manufacturer documentation for DEGSON DCKKB2.5.
DCKKB2.5 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "DCKKB2.5" in DEGSON DCKKB2.5.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • DCKKB2.5DEGSON

    -

    Screw type Din-Rail TB, connector method: Screw/plug-in connector, Rated voltage: 500 V,Rated current: 24 A, Number of connectors: 4, Number of potentials: 1, Cross section: 0.2 mm² - 4 mm², AWG: 28 - 12, Width: 5.1 mm, Color: gray, Mounting type: NS 35/7.5, NS 35/15

  • DCKKB2.5-PEDEGSON

    -

    Screw type Din-Rail TB, connector method: Screw/plug-in connector, Number of connectors: 4, Number of potentials: 1, Cross section: 0.2 mm² - 4 mm², AWG: 28 - 12, Width: 5.1 mm, Color: green-yellow, Mounting type: NS 35/7.5, NS 35/15

  • DCKKB2.5-PVDEGSON

    -

    Screw type Din-Rail TB, connector method: Screw/plug-in connector, Rated voltage: 500 V,Rated current: 24 A, Number of connectors: 4, Number of potentials: 1, Cross section: 0.2 mm² - 4 mm², AWG: 28 - 12, Width: 5.1 mm, Color: gray, Mounting type: NS 35/7.5, NS 35/15

  • DCKKB2.5-02A(H)DEGSON

    -

    Screw type Din-Rail TB, connector method: Screw/plug-in connector, Rated voltage: 500 V,Rated current: 24 A, Number of connectors: 4, Number of potentials: 1, Cross section: 0.2 mm² - 4 mm², AWG: 28 - 12, Width: 5.1 mm, Color: gray, Mounting type: NS 35/7.5, NS 35/15

  • DCKKB2.5-PE-02A(H)DEGSON

    -

    Screw type Din-Rail TB, connector method: Screw/plug-in connector, Number of connectors: 4, Number of potentials: 1, Cross section: 0.2 mm² - 4 mm², AWG: 28 - 12, Width: 5.1 mm, Color: green-yellow, Mounting type: NS 35/7.5, NS 35/15

  • 1201442Phoenix Contact

    -

    CONN TERM BLK END BRCKT RAIL GRY

  • 3022276Phoenix Contact

    -

    CONN TERM BLK END BRCKT RAIL GRY

  • 3022218Phoenix Contact

    -

    CONN TERM BLK END BRCKT RAIL GRY

  • 3030417Phoenix Contact

    -

    CONN TERM BLK END PLATE GRAY

  • 3030514Phoenix Contact

    -

    CONN TERM BLK END PLATE RAIL GRY