- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulation Materials | Itar Registered | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Spacing | Torque | Type of Connection | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | HTS Code | Capacitance | Reach Compliance Code | Current Rating | Number of Circuits | Wire Gauge (Max) | Wire Gauge (Min) | Response Time | Terminal and Terminal Block Type | Temperature Range | Stripping Length | Fuse Size | Connection Method | Height | Length | Width | Terminal Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDTTU-SH Altech Corporation | 46 |
| - | DIN Rail | - | CSA, UR | - | 20 | - | ALTECH CORP | Polyamide 6.6 | - | CDTTU-SH | - | - | - | - | - | - | Active | - | 5.7 | Details | 8 mm | 14 lb-in, 1.2 Nm, 14 lb-in | 4 screw clamps | - | 600 V | 8 AWG | 16 AWG | 16 AWG to 8 AWG | - | - | - | - | - | Wire to Wire | - | Green / Yellow | - | - | - | unknown | 25 A | 1 | - | - | - | - | - | 12 mm | N/A | Screw | - | - | - | 16 mm | - | ||
![]() CENC4/GRY Altech Corporation | 39 |
| - | - | - | - | - | 50 | - | - | - | - | CENC4/GRY | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 600 V | 10 AWG | 22 AWG | 22 AWG to 10 AWG | CENC4 | - | - | - | - | Wire to Wire | - | Gray | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | Screw | 30 mm | 23.3 mm | 7.5 mm | - | - | ||
![]() CMB4/2/BU Altech Corporation | 46 |
| - | DIN Rail | - | CE, CSA, IEC, UL | - | 50 | - | - | - | - | CMB4/2/BU | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 600 V | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | - | - | Wire to Wire | 2 Position | Blue | - | - | - | - | 25 A | 2 | - | - | - | - | - | - | - | Screw | - | - | - | - | - | ||
![]() CTL2.5U-H(L)/60 Altech Corporation | In Stock | - | - | DIN Rail | - | CSA, UR | EAR99 | 50 | - | - | - | Unavailable | CTL2.5U-H(L)/60 | - | - | - | - | - | - | - | - | - | Details | 6 mm | - | - | - | 300 V | 12 AWG | 22 AWG | 22 AWG to 12 AWG | - | - | - | - | - | Wire to Wire | 6 Position | Green / Yellow | - | - | - | - | 25 A | 3 | - | - | - | - | - | - | N/A | Screw | 67 mm | 61 mm | 6 mm | - | - | ||
![]() CMT4/NEW Altech Corporation | In Stock | - | - | - | - | - | EAR99 | 1 | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 600 V | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | - | - | Wire to Wire | - | Green / Yellow | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | ||
![]() CTT2.5UT Altech Corporation | 46 |
| - | DIN Rail | Polyamide (PA) | - | - | 50 | - | - | Polyamide 6.6 | - | CTT2.5UT | - | - | - | - | DIN Rail (32, 35) | - | - | - | - | Details | 10 mm | 7 lb-in | 4 screw clamps | 0.551431 oz | 300 V | 12 AWG | 24 AWG | 22 AWG to 12 AWG | - | - | Screw | - | Screw | Thermocouple Block | 4 Position | Green, Yellow | - | - | - | - | 10 A | 1 | 12 AWG | 22 AWG | - | - | - | 8 mm | N/A | Screw | 45 mm | 43 mm | 10 mm | 10 mm | - | ||
![]() CTL2.5U-H(L)/24 Altech Corporation | In Stock | - | - | DIN Rail | Polyamide (PA) | CSA, UR | - | 50 | - | ALTECH CORP | - | - | CTL2.5U-H(L)/24 | - | - | - | - | DIN Rail (32, 35) | - | Active | - | 2.14 | Details | 6 mm | - | - | - | 300 V | 12 AWG | 22 AWG | 22 AWG to 12 AWG | - | - | - | - | - | Feed Through Terminal Block | 6 Position | Gray | - | - | - | unknown | 25 A | 3 | - | - | - | - | - | - | N/A | Screw | 75.6 mm | 61 mm | 6 mm | - | - | ||
![]() CTL2.5U(L)/60 Altech Corporation | In Stock | - | - | - | - | - | EAR99 | 50 | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 300 V | 12 AWG | 22 AWG | 22 AWG to 12 AWG | - | - | - | - | - | Wire to Wire | 6 Position | Green / Yellow | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | Screw | 67 mm | 61 mm | 6 mm | - | - | ||
![]() CMB4/2/Y Altech Corporation | 46 |
| - | DIN Rail | - | CE, CSA, IEC, UL | - | 50 | - | ALTECH CORP | - | - | CMB4/2/Y | CMB4 | - | - | - | - | - | Active | - | 5.67 | No | - | - | - | - | - | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | EAR99 | - | Wire to Wire | 2 Position | Yellow | - | 8536.69.40.40 | - | unknown | - | 2 | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | ||
![]() CMB4/BU Altech Corporation | In Stock | - | - | DIN Rail | - | CE, CSA, IEC, UL | - | 100 | - | ALTECH CORP | - | - | CMB4/BU | - | - | - | - | - | - | Active | - | 5.73 | No | - | - | - | - | - | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | - | - | Wire to Wire | - | Blue | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDL4U(E)LD3/24 Altech Corporation | 46 |
| - | DIN Rail | - | CSA, UR | - | 100 | - | - | - | - | CDL4U(E)LD3/24 | - | - | - | - | - | - | - | - | - | Yes | 6 mm | - | - | - | - | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | - | - | Wire to Wire | - | Gray | - | - | - | - | - | 2 | - | - | - | - | - | - | N/A | - | - | - | - | - | - | ||
![]() 90.825 Altech Corporation | In Stock | - | - | - | Polycarbonate (PC) | - | - | 1 | - | - | - | - | - | - | + 125 C | Altech Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | 300 V | 12 AWG | 22 AWG | 22 AWG to 12 AWG | KO4700 | Active | - | - | - | Wire to Wire | - | Black, Tan | - | - | - | - | - | - | - | - | - | - | Up to 125°C (257°F) | - | - | - | - | - | - | - | - | ||
![]() CMC2-2/R Altech Corporation | 39 |
| - | DIN Rail | Polyamide (PA) | CSA, UR | - | 50 | - | ALTECH CORP | - | - | CMC2-2/R | - | - | - | - | Panel Mount | - | Active | - | 2.12 | Yes | 6 mm | - | - | - | 600 V | 10 AWG | 22 AWG | - | - | - | - | - | - | Feed Through Terminal Block | 4 Position | Red | - | - | - | unknown | 35 A | 2 | - | - | - | MODULAR TERMINAL BLOCK | - | - | N/A | Screw | 60.5 mm | 65 mm | 6 mm | - | - | ||
![]() CSC6T/BU Altech Corporation | In Stock | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | DIN Rail (NS 35) | - | - | - | - | Details | - | - | - | - | 600 V, 800 V | 8 AWG | 22 AWG | 22 AWG to 8 AWG | - | - | - | - | - | Feed Through | - | Blue | - | - | - | - | 41 A, 50 A | - | 8 AWG | 22 AWG | - | - | - | - | - | - | 45 mm | 72 mm | 8 mm | - | - | ||
![]() CDL4U(E)RC0.22 Altech Corporation | 46 |
| - | - | - | - | - | 20 | - | - | Polyamide 6.6 | - | CDL4U(E)RC0.22 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | 4 screw clamps | - | 30 VAC to 680 VAC | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | - | - | RC Circuit Surge Suppressor Terminal Block | - | Gray | 1 Row | - | 0.1 µf or 0.22µ | - | - | - | - | - | - | - | - | - | - | Screw | 54 mm | 55.5 mm | 18 mm | 18 mm | - | ||
![]() CDL4U(E)MOV30V Altech Corporation | 46 |
| - | - | - | - | - | 52 | - | - | Polyamide 6.6 | - | CDL4U(E)MOV30V | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | 4 screw clamps | - | 30 VAC | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | - | - | MOV Surge Suppressor Terminal Block | - | Gray | 1 Row | - | 100-20,000 pf | - | - | - | - | - | <25ns | - | - | - | - | Screw | 54 mm | 55.5 mm | 12 mm | 12 mm | - | ||
![]() CF4SP/BL Altech Corporation | 46 |
| - | DIN Rail | Polyamide (PA) | CE, CSA, IEC, UL | EAR99 | 50 | - | - | - | Unavailable | CF4SP/BL | - | + 105 C | - | - 50 C | DIN Rail | - | - | - | - | No | - | - | - | - | 600 V, 1 kVAC/DC | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | - | - | - | - | Fuse Terminal Block | 4 Position | Black | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | Screw | 77.5 mm | 58.5 mm | 6 mm | - | UL 94 V-0, UL 94 V-2 | ||
![]() CF4U(L)/110-240V/BL Altech Corporation | 46 |
| - | DIN Rail | Polyamide (PA) | CE, CSA, IEC, UL | EAR99 | 100 | - | - | - | Unavailable | CF4U(L)/110-240V/BL | - | + 105 C | - | - 50 C | DIN Rail | - | - | - | - | No | - | - | - | - | 600 V, 800 VAC/DC | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | - | - | Fuse Terminal Block | 2 Position | Black | - | - | - | - | 6.3 A, 10 A | - | - | - | - | - | - | - | - | Screw | 57.6 mm | 57 mm | 8 mm | - | UL 94 V-0, UL 94 V-2 | ||
![]() CBB70/G Altech Corporation | 46 |
| - | - | Polyamide (PA) | - | EAR99 | 10 | - | - | - | Unavailable | CBB70/G | - | + 105 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | 600 V, 1 kVAC/DC | 2 AWG | 8 AWG | 8 AWG to 2 AWG | - | - | - | - | - | Feed Through Power Terminal | 2 Position | Green | - | - | - | - | 175 A, 192 A | - | - | - | - | - | - | - | - | Bolt, Screw | 54.5 mm | 92 mm | 38 mm | - | UL 94 V-0, UL 94 V-2 | ||
![]() CBB95/Y Altech Corporation | 46 |
| - | - | Polyamide (PA) | - | EAR99 | 10 | - | - | - | Unavailable | CBB95/Y | - | + 105 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | 600 V, 1 kVAC/DC | 4 AWG | 8 AWG | 8 AWG to 4 AWG | - | - | - | - | - | Feed Through Power Terminal | 2 Position | Yellow | - | - | - | - | 230 A, 232 A | - | - | - | - | - | - | - | - | Bolt, Screw | 54.5 mm | 92 mm | 38 mm | - | UL 94 V-0, UL 94 V-2 |