Altech Corporation CENC4/GRY
Altech Corporation CENC4/GRY
feed

Altech Corporation CENC4/GRY

Manufacturer No:

CENC4/GRY

Manufacturer:

Altech Corporation

Utmel No:

116-CENC4/GRY

Package:

-

ECAD Model:

Description:

DIN Rail Terminal Blocks Mini Feed-thru Term

Quantity:

Unit Price: $0.698046

Ext Price: $0.70

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 39

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.698046

    $0.70

  • 10

    $0.658534

    $6.59

  • 100

    $0.621258

    $62.13

  • 500

    $0.586093

    $293.05

  • 1000

    $0.552918

    $552.92

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CENC4/GRY information

Specifications
Altech Corporation CENC4/GRY technical specifications, attributes, parameters and parts with similar specifications to Altech Corporation CENC4/GRY.
  • Type
    Parameter
  • RoHS
    Details
  • Voltage, Rating
    600 V
  • Wire Gauge Min
    22 AWG
  • Wire Gauge Max
    10 AWG
  • Factory Pack QuantityFactory Pack Quantity
    50
  • Wire Gauge Range
    22 AWG to 10 AWG
  • Manufacturer Part Number
    CENC4/GRY
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CENC4
  • Type
    Wire to Wire
  • Color
    Gray
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    25 A
  • Connection Method

    the systematic way of connecting the Power Plant (units) to the power grid.

    Screw
  • Length
    23.3 mm
  • Width
    7.5 mm
  • Height
    30 mm
0 Similar Products Remaining
CENC4/GRY Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "CENC4/GRY" in Altech Corporation CENC4/GRY.
  • Part Number
  • Manufacturer
  • Package
  • Description