- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Material - Insulation | Body Material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part Life Cycle Code | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage Rated | Voltage, Rating | Voltage-IEC | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Disconnect Type | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3005837 Phoenix Contact | In Stock | - | Datasheet | 11 Weeks | Through Hole | - | - | Polyamide | 5.712004g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | CLIPLINE UK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 2 | - | 8536.90.40.00 | 500V | - | Straight | 4.2mm | - | 17.5A | Screw | 500V | UL, cULus | 4.2mm | 1 | Grey | 300V | - | 500V | 17.5A | - | 15A | 16 AWG | 26 AWG | 26 AWG | - | - | - | 14-30 AWG | - | - | - | 0.14-1.5mm2 | 7mm | - | - | - | - | - | - | 42mm | 42.5mm | 4.2mm | - | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3004388 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | Polyamide | 9.270011g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Blue | 2 | - | 8536.69.40.40 | 800V | - | Straight | 6.2mm | not_compliant | 41A | Screw | 800V | CB, CSA, KEMA, UL, cULus | 6.2mm | 1 | - | 600V | - | 800V | 41A | 1 | 30A | 30 AWG | 10 AWG | 24 AWG | - | - | - | 10-30 AWG | - | - | UL; CSA | 0.2-6mm2 | 8mm | - | - | - | - | - | - | 52mm | 42.5mm | 6.2mm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3031238 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | Polyamide | 6.000006g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | 110°C | -50°C | Green, Yellow | 2 | - | 8536.69.40.40 | 800V | - | Straight | 5.2mm | - | 31A | Push In, Spring | 800V | CB, CSA, UL, VDE, cULus | 5.2mm | 1 | - | 600V | - | 800V | 31A | - | 20A | 28 AWG | 12 AWG | 28 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | SPRING LOADED | - | - | - | - | 44mm | 48.5mm | 5.2mm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3004524 Phoenix Contact | In Stock | - | Datasheet | 13 Weeks | - | - | - | Polyamide | 13.830003g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 41A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | - | - | Bulk | 2003 | CLIPLINE UK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | SAFETY APPROVAL: CB; CSA; CUL; EAC; GL; IEC; KEMA; KR; LR; NK; RS; TUV; UL, STANDARD: UL 94V-0, PA | 8536.90.40.00 | - | - | Straight | 8.2mm | - | 57A | Screw | - | CSA, KEMA, UL, cULus | 8.2mm | - | Grey | 600V | - | 800V | 57A | 1 | 50A | 26 AWG | 8 AWG | 8 AWG | 2 | 1 | - | 8-26 AWG | - | 2 | ABS; CCA; CSA; CUL; DNV; EAC | 0.2-10mm2 | 10mm | - | - | - | - | - | - | 52mm | 42.5mm | 8.2mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2770011 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | Polyamide | 13.999987g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | Bulk | 2008 | CLIPLINE UKK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Gray | 2 | - | - | - | - | Straight | 5.2mm | - | 32A | Screw | - | CB, CSA, KEMA, UL, cULus | - | - | Grey | 600V | 1 | 500V | 32A | 2 | 20A | 28 AWG | 12 AWG | 12 AWG | 4 | 2 | - | 12-28 AWG | - | 4 | UL | 0.2-4mm2 | 8mm | - | - | - | - | - | - | 67mm | 56mm | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3004362 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | Polyamide | 8.800004g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | CLIPLINE UK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Gray | 2 | - | 8536.90.40.00 | 800V | - | Straight | 6.2mm | - | 41A | Screw | 800V | CB, CSA, KEMA, UL, cULus | 6.2mm | 1 | Grey | 600V | - | 800V | 41A | 1 | 30A | 30 AWG | 10 AWG | 24 AWG | - | - | - | 10-30 AWG | - | 2 | UL; CSA | 0.2-6mm2 | 8mm | - | - | - | - | - | - | 52mm | 42.5mm | 6.2mm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3004100 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | DIN Rail | - | 600 | Nylon | 17.999991g | Polyamide (PA), Nylon | Glass | - | - | - | - | - | - | Copper | - | - | - | - | - | 6.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | 2006 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | 1 | STANDARD: UL 94V-0, PA | 8536.90.40.00 | 600V | 8.2mm | - | - | not_compliant | 6.3A | Screw | 800V | CSA, UL | 8.2mm | - | - | 600V | - | - | - | - | 12A | 26 AWG | 10 AWG | 24 AWG | - | 1 | - | 10-26 AWG | 5mm x 20mm, 5mm x 25mm, 5mm x 30mm | 2 | CSA; CUL; DNVGL; EAC; UL | 0.2-4mm2 | 8mm | - | - | - | Fuse, Lever | - | - | 56.5mm | 72.5mm | 8.2mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3031306 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | Polyamide | 9.599999g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | - | - | Bulk | 2008 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | 5.2mm | - | 28A | Push In, Spring | - | CB, CSA, UL, VDE, cULus | - | - | - | 600V | - | 800V | 28A | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | 4 | - | - | 12-28 AWG | - | 4 | - | 0.08-4mm2 | 10mm | - | SPRING LOADED | - | - | - | - | 44mm | 72mm | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1923021 Phoenix Contact | In Stock | - | Datasheet | 13 Weeks | - | - | - | Polyamide | 12.739992g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | 2010 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | 6.2mm | - | 32A | Screw | - | CB, CSA, KEMA, UL, cULus | - | - | Grey | 300V | - | 500V | 32A | 1 | 30A | 24 AWG | 24 AWG | 30 AWG | 3 | - | - | 10-30 AWG | - | 3 | UL; CSA | 0.2-4mm2 | 8mm | 4 mm2 | - | - | - | - | - | 47mm | 50.5mm | 6.2mm | - | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3209510 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | Polyamide | 6.39999g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | - | - | - | - | - | - | - | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | - | 24A | Push In, Spring | - | CB, CSA, UL, VDE | - | - | - | 600V | - | - | 24A | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | 2 | 1 | - | 12-26 AWG | - | 2 | UL; CSA | 0.14-4mm2 | 10mm | - | - | - | - | - | - | 35.3mm | 48.5mm | 5.2mm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2771010 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | Polyamide | 14.80001g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | 2008 | CLIPLINE UKKB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Gray | 2 | - | - | - | - | Straight | 5.2mm | - | 32A | Screw | - | CB, CSA, KEMA, UL, cULus | - | - | Grey | 600V | 1 | 500V | 32A | 2 | 20A | 12 AWG | 24 AWG | 12 AWG | 4 | 2 | - | 12-28 AWG | - | 4 | UL | 0.2-4mm2 | 8mm | - | - | - | - | - | - | 67mm | 67mm | 5.2mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044092 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | Polyamide | 8.000009g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | Bulk | 2005 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | 110°C | -50°C | Green, Yellow | 2 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | Straight | 5.2mm | - | 32A | Screw | 400V | CB, CSA, UL, VDE, cULus | 5.2mm | 1 | - | 600V | - | 1kV | 32A | - | 20A | 12 AWG | 26 AWG | 26 AWG | - | 1 | - | 12-26 AWG | - | 2 | CB; CSA; CUL; GOST; UL; VDE | 0.14-4mm2 | 9mm | - | - | - | - | - | - | 55mm | 47.7mm | 5.2mm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 2130004 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Cable | - | - | Polyamide | 101.679987g | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | 1000V | - | - | - | - | - | - | - | 2010 | CLIPLINE UHV | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | - | - | - | Gray | 2 | PA-F, 94V-HB | 8536.69.40.40 | - | - | - | 26mm | unknown | 101A | Bolt and Nut | - | - | - | - | Grey | 600V | - | 1kV | 101A | 1 | 85A | 6 AWG | 4 AWG | - | - | 1 | - | 4-6 AWG | - | 2 | UL | 6-25mm2 | 21mm | - | - | - | - | - | - | - | 88mm | 26mm | - | 26.0mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() 2775375 Phoenix Contact | In Stock | - | Datasheet | 11 Weeks | Through Hole | - | - | Nylon | 13.38999g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | - | - | - | - | 2010 | CLIPLINE UDK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | Straight | - | not_compliant | 32A | Screw | - | CSA, UL | - | - | Grey | 300V | - | - | 32A | 1 | 20A | 30 AWG | 12 AWG | 12 AWG | - | 2 | - | 12-30 AWG | - | 4 | CSA; CUL; EAC; UL | 0.2-4mm2 | 8mm | - | - | - | - | - | - | 52.5mm | 63.5mm | 5.2mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3247022 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | 25mm | 35 - 95 | 35 - 95 | 25 - 35 | 25 - 95 | Screws | - | 10pc(s) | 95mm² | 35mm² | 95mm² | 25mm² | - | - | Grey | 3 | - | Yes | V0 | 3247022 | - | + 85 C | Phoenix Contact | - 60 C | - | 1 | 232A | 232A | 1000V | Bulk | - | Active | 232 | - | Details | - | Screw | 8.116186 oz | - | 1 kV | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | UKH 95-F | - | - | - | Gray | - | - | - | - | - | - | 90.075 | - | 232 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 90 mm | 118.8 mm | 25 mm | - | - | - | - | - | - | - | - | ||
![]() 3274161 Phoenix Contact | In Stock | - | - | - | - | DIN Rail | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 5 A | - | 8 | PHOENIX CONTACT GMBH & CO KG | - | - | - | 3274161 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | - | - | - | - | Bulk | Active | Active | - | 5.69 | Details | Yes | Push In | - | - | 690 V | 690 V | 600 V | - | - | - | 12 AWG | -60°C ~ 105°C | - | - | CLIPLINE PTFIX | - | - | - | - | - | - | Middle | 18 | - | - | Pink | - | - | - | - | - | - | - | compliant | 24 A | Push In, Spring | - | - | - | - | Pink | - | - | - | - | 1 | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 12-26 AWG | - | 18 | - | 0.14-4mm² | 8mm ~ 10mm | - | - | Push-In | - | Block of 9 | IP20 | 30 mm | 28.6 mm | 46.9 mm | 1.236 (31.40mm) | 46.9mm | UL94 V-0 | - | - | - | - | - | ||
![]() 3270251 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.524524 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | 41 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | 42.2 mm | 57.7 mm | 8.2 mm | - | - | - | - | - | - | - | - | ||
![]() 2774211 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | Nylon | 29.420001g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6kV | - | - | - | - | - | - | - | - | - | 2008 | CLIPLINE UKK | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | - | - | - | - | Straight | - | unknown | 32A | Screw | - | CSA, UL, cULus | - | - | - | - | 1 | - | - | 2; Connected | - | 26 AWG | 10 AWG | - | 4 | 2 | - | 10-26 AWG | - | 4 | UL | 0.2-4mm2 | 8mm | - | - | - | - | - | - | 67mm | 56mm | 6.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3273303 Phoenix Contact | In Stock | - | - | - | - | Direct Mount | - | Polyamide (PA) | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 5 A | - | 8 | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | - | - | - | - | Bulk | - | Active | - | - | Details | - | Push In | - | - | 500 V | 450 V | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | 12 AWG | -60°C ~ 105°C | - | - | CLIPLINE PTFIX | - | - | - | - | - | - | Distribution Block | 12 Position | - | - | Pink | - | - | - | - | - | - | - | - | 24 A | Push In, Spring | - | - | - | - | Pink | - | - | - | - | 1 | - | - | - | - | - | - | - | 12-26 AWG | - | 12 | - | 0.14-4mm² | 8mm ~ 10mm | - | - | Push-In | - | Block of 6 | IP20 | 21.7 mm | 28.6 mm | 31.5 mm | 0.854 (21.70mm) | 31.5mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() 1413117 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | 6.059994g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | Bulk | 2008 | CLIPLINE MBK | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | Straight | - | unknown | - | Screw | - | CSA, UL, cULus | - | - | - | - | - | - | - | 1 | - | 30 AWG | 12 AWG | 12 AWG | 2 | - | - | 12-30 AWG | - | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | - | - | - | - | - | 28mm | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |