- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Adjustment range undelayed short-circuit release | Approvals | AWG (min.) | AWG max. | Brand | Case material | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | Core identification | CS | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (IP), mounted | Device construction | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Harmonized Code | Industrial packaging | Inflammability class of insulation material according to with UL94 | Itar Registered | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material core insulation | Material housing | Material of contact surface | Material outer sheath | max. cross section | Max. temperature | Min. cross section | Min. permitted bending radius, stationary application/permanent installation | Min. temperature | Modular version | Mounting Styles | No. of rows | Nominal cross section conductor | Nominal current | Nominal current - rounded value | Nominal voltage | Nominal voltage U | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Outer diameter approx. | Overload release current setting | Overvoltage category | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pins per row | Pollution degree | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated current In | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated permanent current Iu | Rated surge voltage | RoHS | RoHS-compliant | Stripping length (max.) | Total number of pins | Tradename | Type of accessory/spare part | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | With integrated under voltage release | Packaging | Series | Type | Number of Positions | Color | Subcategory | Pitch | Depth | Current Rating | Termination Style | Housing Color | Number of Ports | Product Type | Wire Type | Connection Method | Product | Mounting Angle | Features | Product Category | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2444120000 Weidmuller | In Stock | - | - | - | - | - | - | 28 | 16 | Weidmuller | PA GF | - | - | - | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Pull spring | - | - | 50pc(s) | - | 3.81mm | - | - | IP20 | - | - | Orange | 50 | - | - | - | Yes | V0 | - | - | - | Weidmuller | 2444120000 | - | Copper | - | Plastic | Tin | - | 1.50mm² | +120°C | 0.20mm² | - | -50°C | - | - | 1 | - | 17.50A | 17.5A | 320V | - | - | - | - | - | - | - | III | - | - | 7 | 2 | - | - | 17.5 | - | - | - | - | - | - | - | 2.5 | - | Yes | 7mm | 7 | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | BC/SC | SCZ 3.81/07/180LR SN OR BX | - | - | Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | encodable | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 2459720000 Weidmuller | In Stock | - | - | - | - | - | - | 28 | 16 | Weidmuller | PA GF | - | - | - | 0.25 - 1 | 0.14 - 1.5 | 0.14 - 1.5 | Pull spring | Tin plated | - | 66pc(s) | - | 3.50mm | - | - | IP20 | - | - | Orange | 66 | - | - | - | Yes | V0 | - | - | - | Weidmuller | 2459720000 | - | Copper | - | Plastic | Tin | - | 1.50mm² | +100°C | 0.25mm² | - | -50°C | - | - | 1 | - | 14.50A | 14.5A | 320V | - | - | - | - | - | - | - | III | - | - | 6 | 2 | - | - | 17.1 | - | - | - | - | - | - | - | 2.5 | - | Yes | 8mm | 6 | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | BL/SL | BLF 3.50/06/180LR SN OR BX | - | - | Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | encodable | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 2444060000 Weidmuller | 12 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | - | - | - | - | IP20 | - | - | - | 50 | - | - | - | - | V0 | - | - | - | Weidmuller | - | - | Copper | - | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | - | 17.5 | - | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 2538240000 Weidmuller | 12 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 0.25 - 1 | 0.14 - 1.5 | 0.14 - 1.5 | - | - | - | - | - | - | - | - | IP20 | - | - | - | 24 | - | - | - | - | V0 | - | - | - | Weidmuller | - | - | Copper | - | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | - | 17.1 | - | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 2442590000 Weidmuller | 11 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | - | - | - | - | IP20 | - | - | - | 50 | - | - | - | - | V0 | - | - | - | Weidmuller | - | - | Copper | - | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | - | 17 | - | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 2459960000 Weidmuller | In Stock | - | - | - | - | - | - | 28 | 16 | Weidmuller | PA GF | - | - | - | 0.25 - 1 | 0.14 - 1.5 | 0.14 - 1.5 | Pull spring | Tin plated | - | 102pc(s) | - | 3.50mm | - | - | IP20 | - | - | Orange | 102 | - | - | - | Yes | V0 | - | - | - | Weidmuller | 2459960000 | - | Copper | - | Plastic | Tin | - | 1.50mm² | +100°C | 0.25mm² | - | -50°C | - | - | 1 | - | 14.50A | 14.5A | 320V | - | - | - | - | - | - | - | III | - | - | 3 | 2 | - | - | 17.1 | - | - | - | - | - | - | - | 2.5 | - | Yes | 8mm | 3 | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | BL/SL | BLF 3.50/03/180LH SN OR BX | - | - | Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | encodable | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 2442830000 Weidmuller | 12 |
| - | - | - | - | - | 26 | 16 | Weidmuller | PA GF | - | - | - | 0.25 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | Pull spring | - | - | 50pc(s) | - | 3.81mm | - | - | IP20 | - | - | Black | 50 | - | - | - | Yes | V0 | - | - | - | Weidmuller | 2442830000 | - | Copper | - | Plastic | Tin | - | 1.50mm² | +120°C | 0.14mm² | - | -50°C | - | - | 1 | - | 17.50A | 17.5A | 320V | - | - | - | - | - | - | - | III | - | - | 9 | 2 | - | - | 17.5 | - | - | - | - | - | - | - | 2.5 | - | Yes | 9mm | 9 | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | BC/SC | BCF 3.81/09/180LR SN BK BX | - | - | Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | encodable | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 2549390000 Weidmuller | 92 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | IP20 | - | - | - | 42 | - | - | - | - | V0 | - | - | - | Weidmuller | - | - | Copper | - | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | - | 41 | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 2549570000 Weidmuller | 20 |
| - | Tin | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Black | - | Pluggable Terminal Blocks | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 39.1202 Altech | 49 |
| - | - | Polyamide | - | UR | - | - | Altech | - | Yellow | Class 5 = flexible | Tinned | - | - | - | - | - | Copper Alloy | - | Colour | - | - | - | - | - | EAR99 | - | 100 | According to IEC/EN 60332-1-2 | No | - | - | - | Unavailable | No | No | Altech | - | 39.1202 | - | Polyolefin | - | - | Polyurethane (PUR) | - | - | - | 41.2 | - | - | Free Hanging | - | 2.5 | - | - | - | 750 | - | - | - | - | 10.3 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | - | - | - | - | 2 Position | Gray | Terminal Blocks | 3.5 mm | - | 10 A | Screw | - | 2 | Pluggable Terminal Blocks | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | - | Pluggable Terminal Blocks | 11.3 mm | 17 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.1316 Altech | 49 |
| - | - | Polyamide | - | UR | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 20 | - | - | - | - | - | Unavailable | - | - | Altech | - | 39.1316 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 2 | 2 | 0 | 3 | - | - | - | - | - | - | - | 323 - 418 | 323 - 418 | - | - | 580 | 500 | 350 | 265 | 176 | - | - | - | - | - | - | - | - | - | - | Screw connection | AC | - | - | - | 26~16 AWG | - | - | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | 16 | Pluggable Terminal Blocks | Solid Wire;Stranded Wire | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 39.1314 Altech | 20 |
| - | - | Polyamide | - | UR | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP30 | - | Built-in device slide-in technique (withdrawable) | EAR99 | - | 20 | - | - | - | - | - | Unavailable | - | - | Altech | - | 39.1314 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 230 - 690 | - | - | - | - | - | 1600 | - | - | - | - | - | - | - | Push button | - | Screw connection | - | - | - | - | 26~16 AWG | - | - | - | - | - | - | Gray | Terminal Blocks | - | 223.5 | - | - | - | 14 | Pluggable Terminal Blocks | Solid Wire;Stranded Wire | - | - | - | - | Pluggable Terminal Blocks | 414 | - | 273 | - | ||
![]() 39.1312 Altech | 12 |
| - | - | Polyamide | - | UR | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | Altech | - | 39.1312 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | 12 | Pluggable Terminal Blocks | Solid Wire;Stranded Wire | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 39.1304 Altech | In Stock | - | - | - | Polyamide | 15000 - 15000 | UR | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | IP30 | - | - | Built-in device fixed built-in technique | - | - | 50 | - | - | - | - | - | - | - | - | Altech | - | 39.1304 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 0 | - | - | - | 320 - 800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | - | - | Toggle | - | Screw connection | - | - | - | - | 26~16 AWG | - | Yes | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | 4 | Pluggable Terminal Blocks | Solid Wire;Stranded Wire | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() EM256512VR Cooper Bussmann | In Stock | - | - | Tin | - | - | - | - | - | Bussmann / Eaton | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | EuroMag | - | - | - | - | - | 300 V | 16 AWG | 26 AWG | - | - | - | Bulk | EM2565 | - | 12 Position | - | Terminal Blocks | 3.5 mm | - | 8 A | SMD/SMT | - | - | Pluggable Terminal Blocks | - | - | Headers | Vertical | - | Pluggable Terminal Blocks | - | - | - | UL 94 V-0 | ||
![]() EM242607H Cooper Bussmann | In Stock | - | - | Tin | Thermoplastic | - | - | - | - | Bussmann / Eaton | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | EuroMag | - | - | - | - | - | 300 V | - | - | - | - | - | Bulk | EM2426 | - | 7 Position | Green | Terminal Blocks | 7.62 mm | - | 15 A | Through Hole | - | - | Pluggable Terminal Blocks | - | - | Headers | Horizontal | - | Pluggable Terminal Blocks | 8.3 mm | 63.72 mm | 12 mm | UL 94 V-0 | ||
![]() EM256516H-BKL1 Cooper Bussmann | In Stock | - | - | Tin | - | - | - | - | - | Bussmann / Eaton | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | EuroMag | - | - | - | - | - | 300 V | 16 AWG | 26 AWG | - | - | - | Bulk | EM2565 | - | 16 Position | - | Terminal Blocks | 3.5 mm | - | 8 A | SMD/SMT | - | - | Pluggable Terminal Blocks | - | - | Plugs | - | - | Pluggable Terminal Blocks | - | - | - | UL 94 V-0 | ||
![]() 1-1546105-2 TE Connectivity | In Stock | - | - | Tin | Polyamide (PA) | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 300 VAC | 12 AWG | 30 AWG | - | Side | - | Bulk | - | - | 12 Position | - | Terminal Blocks | 5.08 mm | - | 15 A | - | - | - | Pluggable Terminal Blocks | - | - | Plugs | Vertical | - | Pluggable Terminal Blocks | - | - | - | UL 94 V-0 | ||
![]() EM310821 Cooper Bussmann | In Stock | - | - | Tin | - | - | - | - | - | Bussmann / Eaton | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | EuroMag | - | - | - | - | - | 300 V | 12 AWG | 24 AWG | - | - | - | Bulk | EM3108 | - | 21 Position | - | Terminal Blocks | 5.08 mm | - | 16 A | SMD/SMT | - | - | Pluggable Terminal Blocks | - | - | Headers | - | - | Pluggable Terminal Blocks | - | - | - | UL 94 V-0 | ||
![]() EM359312HC Cooper Bussmann | In Stock | - | - | Tin | - | - | - | - | - | Bussmann / Eaton | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | EuroMag | - | - | - | - | - | 300 V | - | - | - | - | - | Bulk | EM3593 | - | 12 Position | Green | Terminal Blocks | 3.81 mm | - | 10 A | Through Hole | - | - | Pluggable Terminal Blocks | - | - | Headers | Horizontal | - | Pluggable Terminal Blocks | - | - | - | UL 94 V-0 |