Weidmuller 2538240000
Weidmuller 2538240000
feed

Weidmuller 2538240000

Manufacturer No:

2538240000

Manufacturer:

Weidmuller

Utmel No:

2702-2538240000

Package:

-

ECAD Model:

Description:

2538240000 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from Weidmuller stock available at Utmel

Quantity:

Unit Price: $14.008567

Ext Price: $14.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 12

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $14.008567

    $14.01

  • 10

    $13.215629

    $132.16

  • 100

    $12.467575

    $1,246.76

  • 500

    $11.761863

    $5,880.93

  • 1000

    $11.096097

    $11,096.10

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2538240000 information

Specifications
Product Details
Weidmuller 2538240000 technical specifications, attributes, parameters and parts with similar specifications to Weidmuller 2538240000.
  • Type
    Parameter
  • Connectable conductor cross section fine-strand with cable end sleeve
    0.25 - 1
  • Type of electric connection
    Push-in clamp connection
  • Rated current In
    17.1
  • Connectable conductor cross section fine-strand without cable end sleeve
    0.14 - 1.5
  • Material housing
    Plastic
  • Material of contact surface
    Tin
  • Material contact
    Copper
  • Pollution degree
    2
  • Degree of protection (IP), mounted
    IP20
  • Overvoltage category
    III
  • Inflammability class of insulation material according to with UL94
    V0
  • Rated surge voltage
    2.5
  • Connectable conductor cross section solid-core
    0.14 - 1.5
  • Factory Pack QuantityFactory Pack Quantity
    24
  • Manufacturer
    Weidmuller
  • Brand
    Weidmuller
  • Subcategory
    Terminal Blocks
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Pluggable Terminal Blocks
  • Product Category

    a particular group of related products.

    Pluggable Terminal Blocks
0 Similar Products Remaining

2538240000 Overview


2538240000 Features


2538240000 Applications

There are a lot of Weidmuller
2538240000 Terminal Blocks applications.


  • Transportation
  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
2538240000 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "2538240000" in Weidmuller 2538240000.
  • Part Number
  • Manufacturer
  • Package
  • Description