- Manufacturer
- Product Type
- Type
- Contact Materials
- Pitch
- Packaging
- RoHS
- Series
- Product Style
- Length
- Manufacturer
- Contact Plating
- Mount
Attribute column
Categories
Terminals - PC Pin, Single Post Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Material - Insulation | Mounting Hole Diameter | Contact Materials | ECCN | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Length Above Flange | Length Below Flange | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Unit Weight | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | HTS Code | Subcategory | Insulation Color | Contact Finish | Connector Support Type | Insulation | Terminal Type | Product Type | Hole Diameter | Flange Diameter | Outside Diameter | Terminal Style | Pin Size - Above Flange | Pin Size - Below Flange | Product | Height | Length | Contact Finish Thickness | Length - Overall | Diameter - Inside | Board Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2000-3 Keystone Electronics | 39 | - | Datasheet | 6 Weeks | - | Solder, Through Hole | Through Hole | - | - | - | 0.024 (0.61mm) | Brass | - | - | - | - | - | 0.250 6.35mm | 0.100 2.54mm | - | - | - | - | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | Tin | - | Non-Insulated | PC Pin | - | 609.6 μm | 0.045 (1.14mm) | 1.14 mm | Single End | 0.020 0.51mm Dia | 0.020 0.51mm Dia | - | - | 9.398mm | 200.0μin 5.08μm | 0.370 9.40mm | 510 μm | 0.093 2.36mm | ROHS3 Compliant | Lead Free | ||
![]() 1447-4 Keystone Electronics | 5 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | - | Brass | - | - | - | - | - | 0.375 9.53mm | 0.156 3.96mm | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | Swage | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | 8536.90.40.00 | - | - | Gold | - | Non-Insulated | PC Pin | - | 2.286 mm | 0.125 (3.18mm) | 3.18 mm | Single End | 0.080 2.03mm Dia | - | - | - | 14.1224mm | 10.0μin 0.25μm | 0.556 14.12mm | - | 0.125 3.18mm | ROHS3 Compliant | Lead Free | ||
![]() 1422-3 Keystone Electronics | 4011 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 125 | - | - | 0.062 (1.57mm) | Brass | - | - | - | - | - | 0.240 6.10mm | 0.125 3.18mm | - | - | - | - | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | Swage | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | Tin | - | Non-Insulated | PC Pin | - | 1.5748 mm | 0.093 (2.36mm) | 2.36 mm | Single End | 0.040 1.02mm Dia | - | - | - | 10.033mm | 200.0μin 5.08μm | 0.395 10.03mm | - | 0.093 2.36mm | ROHS3 Compliant | Lead Free | ||
![]() 1424-3 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Tin | - | 0.052 (1.32mm) | Brass | - | - | - | - | - | 0.079 2.01mm | 0.113 2.87mm | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | - | 1.3208 mm | 0.062 (1.57mm) | - | Single End | 0.025 0.64mm Dia | - | - | - | 5.4102mm | 200.0μin 5.08μm | 0.213 5.41mm | - | 0.093 2.36mm | ROHS3 Compliant | Lead Free | ||
![]() 1374-3 Keystone Electronics | 34 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Gold | - | 0.067 (1.70mm) | Brass | - | - | - | - | - | 0.230 5.84mm | 0.113 2.87mm | - | - | - | - | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | - | 1.7018 mm | 0.094 (2.39mm) | - | Single End | 0.030 0.76mm Dia | - | - | - | 9.2202mm | 10.0μin 0.25μm | 0.363 9.22mm | - | 0.093 2.36mm | ROHS3 Compliant | Lead Free | ||
![]() 1362-2 Keystone Electronics | 40 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | - | 0.067 (1.70mm) | Brass | - | - | - | - | - | 0.400 10.16mm | 0.138 3.51mm | - | - | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | - | 1.7018 mm | 0.093 (2.36mm) | - | Single End | 0.063 1.60mm Dia | - | - | - | 15.0876mm | 10.0μin 0.25μm | 0.594 15.09mm | - | 0.062 1.57mm | ROHS3 Compliant | Lead Free | ||
![]() 1405-2 Keystone Electronics | 144 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 402 | - | - | 0.043 (1.09mm) | Brass | - | - | - | - | - | 0.300 7.62mm | 0.082 2.08mm | - | - | - | - | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | Male | - | - | - | Gold | - | Non-Insulated | PC Pin | - | 1.0922 mm | 0.070 (1.77mm) | 1.78 mm | Single End | 0.040 1.02mm Dia | - | - | 8.13mm | 10.2108mm | 10.0μin 0.25μm | 0.402 10.20mm | 1.02 mm | 0.062 1.57mm | ROHS3 Compliant | Lead Free | ||
![]() 1455-3 Keystone Electronics | 949 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 125 | - | - | - | Brass | - | - | - | - | - | 0.375 9.53mm | 0.125 3.18mm | - | - | - | - | Bulk | 2009 | - | e3 | - | Active | 1 (Unlimited) | Swage | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | 7415.39.00.00 | - | - | Tin | - | Non-Insulated | PC Pin | - | 2.286 mm | 0.125 (3.18mm) | - | Single End | 0.080 2.03mm Dia | - | - | - | 13.335mm | 200.0μin 5.08μm | 0.525 13.34mm | - | 0.093 2.36mm | ROHS3 Compliant | Lead Free | ||
![]() 1218 Heyco | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | EAR99 | 1 | 6500 | - | Unavailable | - | - | - | - | Details | 1.234589 oz | - | - | Original Strain Relief Bushings | - | - | - | - | - | - | - | Mounting Hardware | - | White | - | - | Wire & Cable Management | - | - | - | - | - | Strain Reliefs | - | - | - | - | - | - | Electromechanical | - | - | - | - | - | - | - | - | ||
![]() 1988-2 Keystone Electronics | 408 |
| Datasheet | 6 Weeks | - | Press Fit, Through Hole | Through Hole | - | - | - | 0.026 (0.66mm) | Brass | - | - | - | - | - | 0.125 3.18mm | 0.060 1.52mm | - | - | - | - | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | Press-Fit, Pentagon | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | Gold | - | Non-Insulated | PC Pin | - | 660.4 μm | 0.056 (1.42mm) | - | Single End | 0.018 0.46mm Dia | 0.029 0.72mm Pentagon | - | - | 5.461mm | 10.0μin 0.25μm | 0.215 5.46mm | - | 0.062 1.57mm | ROHS3 Compliant | Lead Free | ||
![]() 1428-3 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Tin | - | 0.062 (1.57mm) | Brass | - | - | - | - | - | 0.126 3.20mm | 0.125 3.18mm | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | - | 1.5748 mm | 0.078 (1.98mm) | - | Single End | 0.025 0.64mm Dia | - | - | - | 7.1374mm | 200.0μin 5.08μm | 0.281 7.14mm | - | 0.093 2.36mm | ROHS3 Compliant | Lead Free | ||
![]() 1996-2 Keystone Electronics | 9 |
| Datasheet | 6 Weeks | - | Press Fit, Through Hole | Through Hole | - | - | - | 0.040 (1.02mm) | Brass | - | - | - | - | - | 0.279 7.09mm | - | - | - | - | - | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | Press-Fit | - | INTERCONNECTION DEVICE | - | 1 | - | - | - | - | - | Gold | - | Non-Insulated | PC Pin | - | 1.016 mm | 0.055 (1.40mm) | - | Single End | 0.020 0.51mm Dia | - | - | - | 7.493mm | 10.0μin 0.25μm | 0.295 7.49mm | - | 0.062 1.57mm | ROHS3 Compliant | Lead Free | ||
![]() 1372-1 Keystone Electronics | 1080 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Gold | - | 0.031 (0.79mm) | Brass | - | - | - | - | - | 0.040 1.02mm | 0.051 1.30mm | - | - | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | - | 787.4 μm | 0.050 (1.27mm) | - | Single End | 0.020 0.51mm Dia | - | - | - | 2.5654mm | 10.0μin 0.25μm | 0.101 2.57mm | - | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 1218 Keystone Electronics | 3047 |
| Datasheet | 6 Weeks | Silver | Press Fit, Through Hole | Through Hole | - | - | - | 0.043 (1.09mm) | Nickel Silver | - | - | - | - | - | 0.250 6.35mm | 0.567 14.40mm | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Press-Fit, Knurled | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | - | 1.0922 mm | 0.080 (2.03mm) | 2.03 mm | Double End | 0.040 1.02mm Dia | 0.040 1.02mm Dia | - | - | 21.1328mm | - | 0.832 21.13mm | 1.02 mm | - | ROHS3 Compliant | Lead Free | ||
![]() 11072 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Solder, Through Hole | Through Hole | - | - | Polytetrafluoroethylene (PTFE) | 0.136 (3.45mm) | Brass | - | - | - | - | - | 0.210 5.33mm | 0.160 4.06mm | - | - | - | - | Bulk | 2014 | - | - | yes | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | - | - | White | Tin | CONNECTOR ACCESSORY | Insulated | PC Pin | - | 3.4544 mm | 0.172 (4.37mm) | 4.3688 mm | Single End | 0.040 1.02mm Dia | - | - | - | 10.414mm | - | 0.410 10.41mm | - | 0.062 1.57mm | ROHS3 Compliant | - | ||
![]() 1230 Keystone Electronics | 21 |
| Datasheet | 6 Weeks | - | Press Fit, Through Hole | Through Hole | - | - | - | - | Brass | - | - | - | - | - | 0.347 8.81mm | 0.125 3.18mm | - | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | Staking Flare | - | - | - | - | - | Male | - | - | - | Nickel | CONNECTOR ACCESSORY | Non-Insulated | PC Pin | - | - | 0.215 (5.46mm) | - | Single End | 0.156 3.96mm Dia | 0.156 3.96mm Dia | - | - | 12.8016mm | - | 0.504 12.80mm | - | 0.062 1.57mm or 0.093 2.36mm | ROHS3 Compliant | - | ||
![]() 1373-2 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Tin | - | 0.031 (0.79mm) | Brass | - | - | - | - | - | 0.040 1.02mm | 0.082 2.08mm | - | - | - | - | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | - | 787.4 μm | 0.050 (1.27mm) | - | Single End | 0.020 0.51mm Dia | - | - | - | 3.3528mm | 200.0μin 5.08μm | 0.132 3.35mm | - | 0.062 1.57mm | ROHS3 Compliant | - | ||
![]() 1986-1 Keystone Electronics | 2446 |
| Datasheet | 6 Weeks | - | Press Fit, Through Hole | Through Hole | - | - | - | 0.026 (0.66mm) | Brass | - | - | - | - | - | 0.125 3.18mm | 0.045 1.14mm | - | - | - | - | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | Press-Fit, Knurled | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | Gold | - | Non-Insulated | PC Pin | - | 660.4 μm | 0.045 (1.14mm) | - | Single End | 0.018 0.46mm Dia | 0.028 0.71mm Dia | - | - | 4.826mm | 10.0μin 0.25μm | 0.190 4.83mm | - | 0.032 0.81mm | ROHS3 Compliant | Lead Free | ||
![]() 1365-2 Keystone Electronics | 2115 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | 0.094 (2.39mm) | Brass | - | - | - | - | - | 0.500 12.70mm | 0.082 2.08mm | - | - | - | - | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | Tin | - | Non-Insulated | PC Pin | - | 2.3876 mm | 0.156 (3.96mm) | 3.96 mm | Single End | 0.080 2.03mm Dia | - | - | - | 15.5448mm | 200.0μin 5.08μm | 0.612 15.54mm | 2.03 mm | 0.062 1.57mm | ROHS3 Compliant | - | ||
![]() 1998-3 Keystone Electronics | 17659 |
| Datasheet | 6 Weeks | - | Solder, Through Hole | Through Hole | - | - | - | 0.024 (0.61mm) | Brass | - | - | - | - | - | 0.250 6.35mm | 0.100 2.54mm | 80°C | -30°C | - | - | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | Solder | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | Gold | - | Non-Insulated | PC Pin | - | 609.6 μm | 0.045 (1.14mm) | 1.14 mm | Single End | 0.020 0.51mm Dia | 0.020 0.51mm Dia | - | - | 9.398mm | 10.0μin 0.25μm | 0.370 9.40mm | 510 μm | 0.093 2.36mm | ROHS3 Compliant | Lead Free |