- Manufacturer
- Product Type
- Type
- Contact Materials
- Pitch
- Packaging
- RoHS
- Series
- Product Style
- Length
- Manufacturer
- Contact Plating
- Mount
Attribute column
Categories
Terminals - PC Pin, Single Post Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Material - Insulation | Mounting Hole Diameter | Contact Materials | Length Above Flange | Length Below Flange | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Depth | Insulation Color | Contact Finish | Lead Length | Connector Support Type | Terminal and Terminal Block Type | Insulation | Terminal Type | Hole Diameter | Flange Diameter | Outside Diameter | Assembly Item Name | Terminal Style | Pin Size - Above Flange | Pin Size - Below Flange | Diameter | Height | Length | Contact Finish Thickness | Length - Tail | Length - Overall | Diameter - Inside | Board Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1455-4 Keystone Electronics | 5 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | Brass | 0.375 9.53mm | 0.156 3.96mm | Bulk | 2009 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 2.286 mm | 0.125 (3.18mm) | - | - | Single End | 0.080 2.03mm Dia | - | - | - | 14.1224mm | 200.0μin 5.08μm | - | 0.556 14.12mm | - | 0.125 3.18mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1407-1 Keystone Electronics | 1005 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | 0.052 (1.32mm) | Brass | 0.179 4.55mm | 0.051 1.30mm | Bulk | 2005 | - | Active | 1 (Unlimited) | Swage | EAR99 | INTERCONNECTION DEVICE | - | - | 8536.90.40.00 | - | - | - | - | - | Gold | - | - | - | Non-Insulated | PC Pin | 1.3208 mm | 0.062 (1.57mm) | - | - | Single End | 0.025 0.64mm Dia | - | - | 5.08mm | 6.3754mm | 10.0μin 0.25μm | - | 0.251 6.38mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1407-2 Keystone Electronics | 11160 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | 0.052 (1.32mm) | Brass | 0.179 4.55mm | 0.082 2.08mm | Bulk | 2005 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Gold | - | - | - | Non-Insulated | PC Pin | 1.3208 mm | 0.062 (1.57mm) | 1.57 mm | - | Single End | 0.025 0.64mm Dia | - | - | - | 7.1628mm | 10.0μin 0.25μm | - | 0.282 7.16mm | 640 μm | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1377-2 Keystone Electronics | 8951 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | 0.094 (2.39mm) | Brass | 0.258 6.55mm | 0.105 2.67mm | Bulk | 2008 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 2.3876 mm | 0.125 (3.18mm) | - | - | Single End | 0.080 2.03mm Dia | - | - | - | 10.287mm | 200.0μin 5.08μm | - | 0.405 10.29mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 11150 Keystone Electronics | 1112 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polytetrafluoroethylene (PTFE) | 0.069 (1.75mm) | Brass | 0.275 6.99mm | 0.235 5.97mm | Bulk | 2007 | yes | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | - | - | - | White | Tin | - | CONNECTOR ACCESSORY | - | Insulated | PC Pin | 1.7526 mm | 0.093 (2.36mm) | - | - | Double End | 0.030 0.76mm Dia | 0.030 0.76mm Dia | 1.7526mm | - | 13.97mm | - | - | 0.550 13.97mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1968-3 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | 0.052 (1.32mm) | Brass | 0.156 3.96mm | 0.113 2.87mm | Bulk | 2000 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 1.3208 mm | 0.078 (1.98mm) | - | - | Single End | 0.017 0.43mm Dia | - | - | - | 7.5946mm | 200.0μin 5.08μm | - | 0.299 7.59mm | - | 0.093 2.36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1447-2 Keystone Electronics | 3321 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | Brass | 0.375 9.53mm | 0.094 2.39mm | Bulk | 2012 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Gold | - | - | - | Non-Insulated | PC Pin | 2.286 mm | 0.125 (3.18mm) | 3.18 mm | - | Single End | 0.080 2.03mm Dia | - | - | - | 12.5476mm | 10.0μin 0.25μm | - | 0.494 12.55mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() H2170-01 Harwin Inc. | 1066 | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | - | 0.041 ~ 0.045 (1.04mm ~ 1.14mm) | Brass | 0.500 12.70mm | 0.082 2.08mm | Bulk | 2003 | yes | Active | 1 (Unlimited) | Swage | EAR99 | Turret | - | Female | 8536.90.40.00 | - | - | - | 1.78mm | - | - | 13.2mm | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.14 mm | 0.070 (1.77mm) | 1.78 mm | - | Single End | 0.041 1.04mm Dia | - | - | - | 15.32mm | - | - | 0.602 15.29mm | - | 0.063 1.60mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 1990-2 Keystone Electronics | 42 |
| Datasheet | 6 Weeks | - | Press Fit, Through Hole | Through Hole | Bronze | - | 0.026 (0.66mm) | Phosphor Bronze | 0.240 6.10mm | - | Bulk | 2007 | - | Active | 1 (Unlimited) | Press-Fit, Knurled | - | INTERCONNECTION DEVICE | 1 | - | - | - | - | - | - | - | Gold | - | - | - | Non-Insulated | PC Pin | 660.4 μm | 0.032 (0.81mm) | 810 μm | - | Single End | - | 0.018 0.46mm Dia | - | - | 6.604mm | 10.0μin 0.25μm | - | 0.260 6.60mm | 460 μm | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1405-1 Keystone Electronics | 5 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Plastic | - | 0.043 (1.09mm) | Brass | 0.300 7.62mm | 0.051 1.30mm | Bulk | 2005 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Gold | - | - | - | Non-Insulated | PC Pin | 1.0922 mm | 0.070 (1.77mm) | - | - | Single End | 0.040 1.02mm Dia | - | - | - | 9.4234mm | 10.0μin 0.25μm | - | 0.371 9.42mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1421-1 Keystone Electronics | 2786 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | 0.043 (1.09mm) | Brass | 0.225 5.72mm | 0.065 1.65mm | Bulk | 2005 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 1.0922 mm | 0.062 (1.57mm) | 1.57 mm | - | Single End | 0.025 0.64mm Dia | - | - | - | 8.001mm | 200.0μin 5.08μm | - | 0.315 8.00mm | 640 μm | 0.032 0.81mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1426-4 Keystone Electronics | 5 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | 0.035 (0.89mm) | Brass | 0.188 4.78mm | 0.141 3.58mm | Bulk | 2000 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 889 μm | 0.060 (1.52mm) | - | - | Single End | 0.024 0.61mm Dia | - | - | - | 8.9916mm | 200.0μin 5.08μm | - | 0.354 9.00mm | - | 0.125 3.18mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1968-4 Keystone Electronics | 5 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | 0.052 (1.32mm) | Brass | 0.156 3.96mm | 0.145 3.68mm | Bulk | 2000 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 1.3208 mm | 0.078 (1.98mm) | - | - | Single End | 0.017 0.43mm Dia | - | - | - | 8.4074mm | 200.0μin 5.08μm | - | 0.331 8.41mm | - | 0.125 3.18mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1987-1 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Press Fit, Through Hole | Through Hole | - | - | 0.026 (0.66mm) | Brass | 0.125 3.18mm | 0.045 1.14mm | Bulk | 2014 | - | Active | 1 (Unlimited) | Press-Fit, Knurled | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 660.4 μm | 0.045 (1.14mm) | - | - | Single End | 0.018 0.46mm Dia | 0.028 0.71mm Dia | - | - | 4.826mm | 200.0μin 5.08μm | - | 0.190 4.83mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1357-2 Keystone Electronics | 5291 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Tin | - | 0.076 (1.93mm) | Brass | 0.150 3.81mm | 0.207 5.26mm | Bulk | 2007 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.9304 mm | 0.094 (2.39mm) | - | - | Single End | 0.040 1.02mm Dia | - | - | - | 9.6266mm | 200.0μin 5.08μm | - | 0.379 9.63mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ||
![]() 1428-4 Keystone Electronics | 2505 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Tin | - | 0.062 (1.57mm) | Brass | 0.126 3.20mm | 0.156 3.96mm | Bulk | 2000 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.5748 mm | 0.078 (1.98mm) | - | - | Single End | 0.025 0.64mm Dia | - | - | - | 7.9248mm | 200.0μin 5.08μm | - | 0.312 7.92mm | - | 0.125 3.18mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() H2175-05 Harwin Inc. | 6894 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | 0.041 ~ 0.045 (1.04mm ~ 1.14mm) | Brass | 0.179 4.55mm | 0.082 2.08mm | Bulk | 2001 | yes | Active | 1 (Unlimited) | Swage | EAR99 | - | - | Female | 8536.69.40.40 | - | - | - | 1.78mm | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.143 mm | 0.070 (1.77mm) | 1.91 mm | - | Single End | 0.041 1.04mm Dia | - | - | - | 6.985mm | - | 4.699mm | 0.275 6.98mm | 1.03 mm | 0.063 1.60mm | No | - | ROHS3 Compliant | - | ||
![]() 1226 Keystone Electronics | 2797 |
| Datasheet | 6 Weeks | - | Press Fit, Through Hole | Through Hole | - | - | - | Brass | 0.411 10.44mm | 0.125 3.18mm | Bulk | - | yes | Active | 1 (Unlimited) | Staking Flare | EAR99 | - | - | Male | 8536.90.80.85 | NO | NO | NO | - | - | Nickel | - | CONNECTOR ACCESSORY | - | Non-Insulated | PC Pin | 2.3622 mm | 0.130 (3.30mm) | - | CONTACT | Single End | 0.093 2.36mm Dia | 0.093 2.36mm Dia | - | - | 14.2748mm | - | - | 0.562 14.27mm | - | 0.062 1.57mm or 0.093 2.36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1359-2 Keystone Electronics | 7779 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | 0.043 (1.09mm) | Brass | 0.380 9.65mm | 0.082 2.08mm | Bulk | 2013 | yes | Active | 1 (Unlimited) | Swage | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 1.0922 mm | 0.070 (1.77mm) | - | - | Single End | 0.040 1.02mm Dia | - | - | - | 12.2428mm | 200.0μin 5.08μm | - | 0.482 12.24mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ||
![]() 1363-2 Keystone Electronics | 83507 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | 0.067 (1.70mm) | Brass | 0.400 10.16mm | 0.138 3.51mm | Bulk | 2008 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 1.7018 mm | 0.093 (2.36mm) | 2.36 mm | - | Single End | 0.063 1.60mm Dia | - | - | - | 15.0876mm | 200.0μin 5.08μm | - | 0.594 15.09mm | 1.6 mm | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free |