- Manufacturer
- Product Type
- Type
- Contact Materials
- Pitch
- Packaging
- RoHS
- Series
- Product Style
- Length
- Manufacturer
- Contact Plating
- Mount
Attribute column
Categories
Terminals - PC Pin, Single Post Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Material - Insulation | Mounting Hole Diameter | Contact Materials | Length Above Flange | Length Below Flange | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | HTS Code | Depth | Insulation Color | Contact Finish | Lead Length | Plating | Terminal and Terminal Block Type | Insulation | Terminal Type | Hole Diameter | Wire Cross Section | Flange Diameter | Outside Diameter | Terminal Style | Terminal Gender | Pin Size - Above Flange | Pin Size - Below Flange | Height | Length | Width | Contact Finish Thickness | Thickness | Length - Overall | Diameter - Inside | Board Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1425-3 Keystone Electronics | 9194 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | 0.043 (1.09mm) | Brass | 0.300 7.62mm | 0.113 2.87mm | Bulk | 2005 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 1.0922 mm | - | 0.070 (1.77mm) | 1.78 mm | Single End | - | 0.040 1.02mm Dia | - | 8.13mm | 10.9982mm | - | 200.0μin 5.08μm | - | 0.433 11.00mm | 1.02 mm | 0.093 2.36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() H3108-01 Harwin Inc. | 119 | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | - | - | 0.020 ~ 0.022 (0.51mm ~ 0.56mm) | Brass | 0.207 5.27mm | 0.075 1.91mm | Bulk | 2011 | yes | Active | 1 (Unlimited) | Swage | EAR99 | Turret | - | 8536.90.40.00 | 1mm | - | - | 5.7mm | - | PCB TERMINAL | Non-Insulated | PC Pin | 558.8 μm | 16 mm2 | 0.039 (0.99mm) | 1 mm | Single End | - | 0.021 0.53mm Dia | - | - | 7.5946mm | - | - | - | 0.299 7.59mm | - | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() H2088-01 Harwin Inc. | 1183 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | - | - | - | 0.039 ~ 0.041 (0.99mm ~ 1.04mm) | Brass | - | - | Bulk | 2007 | yes | Active | 1 (Unlimited) | Staking Flare | EAR99 | - | - | 8536.90.40.00 | 1.15mm | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.0414 mm | - | - | - | Single End | MALE | - | - | - | 7.1374mm | - | - | - | 0.281 7.14mm | - | 0.063 ~ 0.094 1.60mm ~ 2.39mm | No | - | ROHS3 Compliant | - | ||
![]() 1967-3 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | 0.052 (1.32mm) | Brass | 0.156 3.96mm | 0.113 2.87mm | Bulk | 2000 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | Gold | - | - | - | Non-Insulated | PC Pin | 1.3208 mm | - | 0.078 (1.98mm) | - | Single End | - | 0.017 0.43mm Dia | - | - | 7.5946mm | - | 10.0μin 0.25μm | - | 0.299 7.59mm | - | 0.093 2.36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1967-4 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | 0.052 (1.32mm) | Brass | 0.156 3.96mm | 0.145 3.68mm | Bulk | 2000 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | Gold | - | - | - | Non-Insulated | PC Pin | 1.3208 mm | - | 0.078 (1.98mm) | - | Single End | - | 0.017 0.43mm Dia | - | - | 8.4074mm | - | 10.0μin 0.25μm | - | 0.331 8.41mm | - | 0.125 3.18mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1373-1 Keystone Electronics | 5 |
| Datasheet | 6 Weeks | - | - | Through Hole | - | - | - | 0.031 (0.79mm) | Brass | 0.040 1.02mm | 0.051 1.30mm | Bulk | 2007 | - | Active | 1 (Unlimited) | Swage | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | - | - | 0.050 (1.27mm) | - | Single End | - | 0.020 0.51mm Dia | - | - | - | - | 200.0μin 5.08μm | - | 0.101 2.57mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | - | ||
![]() H2101A01 Harwin Inc. | 3960 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | - | - | 0.070 ~ 0.074 (1.78mm ~ 1.87mm) | Brass | 0.237 6.02mm | 0.078 1.98mm | Bulk | 2001 | yes | Active | 1 (Unlimited) | Swage | EAR99 | - | Female | 8536.69 | 2.4mm | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.8796 mm | - | 0.094 (2.39mm) | 2.39 mm | Single End | - | 0.038 0.97mm Dia | - | - | 8.509mm | - | - | - | 0.335 8.51mm | - | 0.063 1.60mm | No | - | ROHS3 Compliant | - | ||
![]() 11076 Keystone Electronics | 403 |
| Datasheet | 6 Weeks | - | Solder, Through Hole | Through Hole, Bottom Entry | 125 | - | Polytetrafluoroethylene (PTFE) | 0.113 (2.87mm) | Brass | 0.200 5.08mm | - | Bulk | 2007 | - | Active | 1 (Unlimited) | Press-Fit | - | BOARD CONNECTOR | - | - | - | White | Tin | - | - | - | Insulated | PC Pin | 2.8702 mm | - | 0.150 (3.81mm) | 3.8 mm | Single End | - | 0.045 1.14mm Dia | - | - | 5.715mm | - | - | - | 0.225 5.72mm | 3.2 mm | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ||
![]() 1989-2 Keystone Electronics | 21 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | 0.026 (0.66mm) | Brass | 0.125 3.18mm | 0.060 1.52mm | Bulk | 2014 | - | Active | 1 (Unlimited) | Press-Fit, Pentagon | - | INTERCONNECTION DEVICE | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 660.4 μm | - | 0.056 (1.42mm) | - | Single End | - | 0.018 0.46mm Dia | 0.029 0.72mm Pentagon | - | 5.461mm | - | 200.0μin 5.08μm | - | 0.215 5.46mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1404-4 Keystone Electronics | 12440 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | - | 0.052 (1.32mm) | Brass | 0.079 2.01mm | 0.145 3.68mm | Bulk | 2000 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.3208 mm | - | 0.062 (1.57mm) | 1.57 mm | Single End | - | 0.025 0.64mm Dia | - | - | 6.223mm | - | 10.0μin 0.25μm | - | 0.245 6.22mm | - | 0.125 3.18mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() H2102B01 Harwin Inc. | 21 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | 0.070 ~ 0.074 (1.78mm ~ 1.87mm) | Brass | - | 0.365 9.26mm | Bulk | 2009 | yes | Active | 1 (Unlimited) | Swage | EAR99 | PCB, Turret | - | 8536.90.40.00 | - | - | Tin | 6.35mm | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.8796 mm | - | 0.094 (2.39mm) | 2.39 mm | Single End | - | - | 0.038 0.97mm Dia | - | 9.779mm | - | - | - | 0.385 9.78mm | 950 μm | 0.094 2.39mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1427-2 Keystone Electronics | 520 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | 0.052 (1.32mm) | Brass | 0.179 4.55mm | 0.082 2.08mm | Bulk | 2005 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 1.3208 mm | - | 0.062 (1.57mm) | 1.57 mm | Single End | - | 0.025 0.64mm Dia | - | - | 7.1628mm | - | 200.0μin 5.08μm | - | 0.282 7.16mm | 640 μm | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1406-2 Keystone Electronics | 2802 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | 0.035 (0.89mm) | Brass | 0.188 4.78mm | 0.078 1.98mm | Bulk | 2012 | - | Active | 1 (Unlimited) | Swage | EAR99 | INTERCONNECTION DEVICE | - | 8536.90.40.00 | - | - | Gold | - | - | - | Non-Insulated | PC Pin | 889 μm | - | 0.060 (1.52mm) | - | Single End | - | 0.024 0.61mm Dia | - | - | 7.3914mm | - | 10.0μin 0.25μm | - | 0.291 7.39mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1428-2 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | 0.062 (1.57mm) | Brass | 0.126 3.20mm | 0.094 2.39mm | Bulk | 2005 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 1.5748 mm | - | 0.078 (1.98mm) | - | Single End | - | 0.025 0.64mm Dia | - | - | 6.35mm | - | 200.0μin 5.08μm | - | 0.250 6.35mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1402-3 Keystone Electronics | 1006 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 062 | - | - | 0.062 (1.57mm) | Brass | 0.240 6.10mm | 0.125 3.18mm | Bulk | 2005 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | Gold | - | - | - | Non-Insulated | PC Pin | 1.5748 mm | - | 0.093 (2.36mm) | - | Single End | - | 0.040 1.02mm Dia | - | - | 10.033mm | 1.4732mm | 10.0μin 0.25μm | 2.3622mm | 0.395 10.03mm | - | 0.093 2.36mm | - | - | ROHS3 Compliant | - | ||
![]() 1210 Keystone Electronics | 4403 | - | Datasheet | 6 Weeks | Nickel | Through Hole | Through Hole | 125 | Brass | - | - | Brass | 0.540 13.72mm | 0.125 3.18mm | Bulk | - | - | Active | 1 (Unlimited) | Staking Flare | - | - | Male | - | - | - | Nickel | - | Nickel | - | Non-Insulated | PC Pin | - | - | 0.175 (4.44mm) | - | Single End | - | 0.125 3.18mm Dia | 0.125 3.18mm Dia | - | 17.5514mm | - | - | - | 0.691 17.55mm | - | 0.062 1.57mm or 0.093 2.36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() H2087-01 Harwin Inc. | 5 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | - | - | 0.051 ~ 0.053 (1.30mm ~ 1.35mm) | Brass | - | - | Bulk | 2002 | yes | Active | 1 (Unlimited) | Staking Flare | EAR99 | - | - | 8536.90.40.00 | 1.4mm | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.3462 mm | - | - | - | Double End | MALE | - | - | - | 11.9126mm | - | - | - | 0.469 11.90mm | - | 0.094 2.39mm | No | - | ROHS3 Compliant | - | ||
![]() 1406-4 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Gold | - | 0.035 (0.89mm) | Brass | 0.188 4.78mm | 0.141 3.58mm | Bulk | 2000 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 889 μm | - | 0.060 (1.52mm) | - | Single End | - | 0.024 0.61mm Dia | - | - | 8.9916mm | - | 10.0μin 0.25μm | - | 0.354 9.00mm | - | 0.125 3.18mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1428-1 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 062 | - | - | 0.062 (1.57mm) | Brass | 0.126 3.20mm | 0.062 1.57mm | Bulk | 2005 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 1.5748 mm | - | 0.078 (1.98mm) | - | Single End | - | 0.025 0.64mm Dia | - | - | 5.5372mm | - | 200.0μin 5.08μm | - | 0.218 5.54mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1404-3 Keystone Electronics | 5 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Gold | - | 0.052 (1.32mm) | Brass | 0.079 2.01mm | 0.113 2.87mm | Bulk | 2000 | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.3208 mm | - | 0.062 (1.57mm) | - | Single End | - | 0.025 0.64mm Dia | - | - | 5.4102mm | - | 10.0μin 0.25μm | - | 0.213 5.41mm | - | 0.093 2.36mm | - | - | ROHS3 Compliant | Lead Free |