- Manufacturer
- Product Type
- Type
- Contact Materials
- Pitch
- Packaging
- RoHS
- Series
- Product Style
- Length
- Manufacturer
- Contact Plating
- Mount
Attribute column
Categories
Terminals - PC Pin, Single Post Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Material - Insulation | Body Material | Mounting Hole Diameter | Contact Materials | Length Above Flange | Length Below Flange | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Pitch | Orientation | Depth | Current Rating | Insulation Color | Contact Finish | Contact Gender | Lead Length | Max Current Rating | Plating | Connector Support Type | Body Plating | Terminal and Terminal Block Type | Insulation | Terminal Type | Hole Diameter | Flange Diameter | Outside Diameter | Terminal Style | Pin Size - Above Flange | Pin Size - Below Flange | Length | Contact Finish Thickness | Length - Tail | Length - Overall | Diameter - Inside | Board Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75404-001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Phosphor Bronze | - | - | 1kV | Reel | - | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB, Signal | 125°C | -40°C | - | - | - | Straight | - | 5A | - | Tin | Male | - | 5A | - | - | - | - | Non-Insulated | Single Post | 863.6 μm | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 8.76mm | 100.0μin 2.54μm | - | 0.345 8.76mm | - | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | - | RoHS Compliant | Lead Free | ||
![]() 75401-039 Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | 1kV | Reel | - | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB, Signal | - | - | - | - | 2.54mm | - | - | 5A | - | Gold | Male | - | - | - | - | - | - | Non-Insulated | Single Post | 914.4 μm | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 22.606mm | 30.0μin 0.76μm | - | 0.890 22.61mm | - | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | - | Non-RoHS Compliant | - | ||
![]() 76209-005 Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | - | Bulk | 2008 | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB, Signal | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Non-Insulated | Single Post | 914.4 μm | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 11.684mm | 15.0μin 0.38μm | - | 0.460 11.68mm | - | 0.062 ~ 0.125 1.57mm ~ 3.18mm | No | - | Non-RoHS Compliant | - | ||
![]() 1967-2 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 052 | - | - | - | 0.052 (1.32mm) | Brass | 0.156 3.96mm | 0.082 2.08mm | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.3208 mm | 0.078 (1.98mm) | - | Single End | 0.017 0.43mm Dia | - | 6.8072mm | 10.0μin 0.25μm | - | 0.268 6.81mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1355-2 Keystone Electronics | 5239 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | - | 0.052 (1.32mm) | Brass | 0.312 7.92mm | 0.082 2.08mm | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.3208 mm | 0.078 (1.98mm) | - | Single End | 0.032 0.81mm Dia | - | 10.7696mm | 200.0μin 5.08μm | - | 0.424 10.77mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1381-1 Keystone Electronics | 34 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 062 | - | - | - | 0.062 (1.57mm) | Brass | 0.100 2.54mm | 0.062 1.57mm | - | Bulk | 2009 | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.5748 mm | 0.090 (2.29mm) | - | Single End | 0.035 0.89mm Dia | - | 4.8768mm | 200.0μin 5.08μm | - | 0.192 4.88mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | - | ||
![]() 1353-1 Keystone Electronics | 5 |
| Datasheet | 6 Weeks | - | Solder, Through Hole | Through Hole | - | - | - | - | 0.043 (1.09mm) | Brass | 0.300 7.62mm | 0.028 0.71mm | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.0922 mm | 0.070 (1.77mm) | 1.78 mm | Single End | 0.031 0.79mm Dia | 0.040 1.02mm Dia | 8.8392mm | 200.0μin 5.08μm | - | 0.348 8.84mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | - | ||
![]() H2174-01 Harwin Inc. | 1098 | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | 0.041 ~ 0.045 (1.04mm ~ 1.14mm) | Brass | 0.150 3.81mm | 0.082 2.08mm | - | Bulk | 2003 | - | yes | Active | 1 (Unlimited) | Swage | EAR99 | Turret | - | - | Female | 8536.90.40.00 | - | - | 1.78mm | - | - | - | - | 4.3mm | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.143 mm | 0.070 (1.77mm) | 1.78 mm | Single End | 0.041 1.04mm Dia | - | 6.4008mm | - | - | 0.252 6.40mm | - | 0.063 1.60mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 1374-1 Keystone Electronics | 21 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Gold | - | - | 0.067 (1.70mm) | Brass | 0.230 5.84mm | 0.051 1.30mm | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.7018 mm | 0.094 (2.39mm) | - | Single End | 0.030 0.76mm Dia | - | 7.6454mm | 10.0μin 0.25μm | - | 0.301 7.65mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | - | ||
![]() 76151-005LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | - | - | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Phosphor Bronze | - | - | 1kV | Bulk | 2008 | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | - | 125°C | -40°C | Male | - | - | - | - | 5A | - | Gold | Male | - | - | - | - | - | - | Non-Insulated | Single Post | 863.6 μm | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 13.462mm | 30.0μin 0.76μm | 1.143mm | 0.530 13.46mm | - | 0.062 ~ 0.125 1.57mm ~ 3.18mm | No | - | RoHS Compliant | - | ||
![]() 1375-1 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Tin | - | - | 0.067 (1.70mm) | Brass | 0.230 5.84mm | 0.051 1.30mm | - | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.7018 mm | 0.094 (2.39mm) | - | Single End | 0.030 0.76mm Dia | - | 7.6454mm | 200.0μin 5.08μm | - | 0.301 7.65mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | - | ||
![]() 76151-017LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | - | Bronze | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Phosphor Bronze | - | - | 1kV | Bulk | 2008 | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | - | 125°C | -40°C | Male | - | - | - | 640μm | 5A | - | Gold | Male | - | - | - | - | Gold | - | Non-Insulated | Single Post | 863.6 μm | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 19.81mm | 30.0μin 0.76μm | 6.223mm | 0.780 19.81mm | - | 0.062 ~ 0.125 1.57mm ~ 3.18mm | No | - | RoHS Compliant | - | ||
![]() 76151-009LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Phosphor Bronze | - | - | 1kV | Bulk | 2008 | Bergpin® | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 125°C | -40°C | - | 8536.90.40.00 | - | - | - | 5A | - | Gold | Male | - | - | - | - | - | PCB TERMINAL | Non-Insulated | Single Post | 863.6 μm | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 17.399mm | 30.0μin 0.76μm | 1.143mm | 0.685 17.40mm | - | 0.062 ~ 0.125 1.57mm ~ 3.18mm | No | - | RoHS Compliant | - | ||
![]() H3150-01 Harwin Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | - | - | - | 0.039 ~ 0.041 (0.99mm ~ 1.04mm) | Brass | 0.276 7.00mm | - | - | Bulk | 2008 | - | yes | Obsolete | 1 (Unlimited) | Swage | EAR99 | Turret | - | - | - | 8536.90.40.00 | - | - | 970μm | - | - | - | - | 5.4mm | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.04 mm | 0.063 (1.60mm) | 1.59 mm | Single End | 0.038 0.97mm Dia | - | 7.5mm | - | - | 0.295 7.49mm | 1.07 mm | 0.063 ~ 0.094 1.60mm ~ 2.39mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 11152 Keystone Electronics | 2905 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polytetrafluoroethylene (PTFE) | - | 0.086 (2.18mm) | Brass | 0.210 5.33mm | 0.265 6.73mm | - | Bulk | 2007 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | - | - | - | - | White | Tin | - | - | - | - | CONNECTOR ACCESSORY | - | - | Insulated | PC Pin | 2.1844 mm | 0.125 (3.18mm) | - | Double End | 0.040 1.02mm Dia | 0.040 1.02mm Dia | 13.081mm | - | - | 0.515 13.08mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 11066 Keystone Electronics | 21 |
| Datasheet | 6 Weeks | Tin | Solder, Through Hole | Through Hole | 100 | Brass | Polytetrafluoroethylene (PTFE) | - | 0.086 (2.18mm) | Brass | 0.885 22.58mm | 0.100 2.54mm | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | - | - | - | - | White | Tin | - | - | - | Tin | - | - | - | Insulated | PC Pin | 2.1844 mm | 0.125 (3.18mm) | 3.175 mm | Single End | 0.040 1.02mm Dia | - | 26.035mm | - | - | 1.025 26.03mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ||
![]() 76151-002LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | - | Bronze | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Phosphor Bronze | - | - | 1kV | Bulk | - | Bergpin® | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 125°C | -40°C | - | 8536.90.40.00 | - | - | 640μm | 5A | - | - | Male | - | - | - | - | - | PCB TERMINAL | Non-Insulated | Single Post | 863.6 μm | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 9.65mm | 30.0μin 0.76μm | - | 0.380 9.65mm | - | 0.062 ~ 0.125 1.57mm ~ 3.18mm | No | - | RoHS Compliant | - | ||
![]() 1408-1 Keystone Electronics | 5 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 062 | - | - | - | 0.062 (1.57mm) | Brass | 0.126 3.20mm | 0.062 1.57mm | - | Bulk | 2005 | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.5748 mm | 0.078 (1.98mm) | - | Single End | 0.025 0.64mm Dia | - | 5.5372mm | 10.0μin 0.25μm | - | 0.218 5.54mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1200 Keystone Electronics | 21 |
| Datasheet | 6 Weeks | Nickel | Press Fit, Through Hole | Through Hole | - | Brass | - | - | - | Brass | 0.347 8.81mm | 0.125 3.18mm | - | Bulk | - | - | - | Active | 1 (Unlimited) | Staking Flare | - | - | - | - | Male | - | - | - | - | - | - | Nickel | - | - | - | Nickel | - | - | - | Non-Insulated | PC Pin | - | 0.175 (4.44mm) | - | Single End | 0.125 3.18mm Dia | 0.125 3.18mm Dia | 12.8016mm | - | - | 0.504 12.80mm | - | 0.062 1.57mm or 0.093 2.36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1354-1 Keystone Electronics | 34 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Gold | - | - | 0.052 (1.32mm) | Brass | 0.312 7.92mm | 0.051 1.30mm | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | Swage | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.3208 mm | 0.078 (1.98mm) | - | Single End | 0.032 0.81mm Dia | - | 9.9822mm | 10.0μin 0.25μm | - | 0.393 9.98mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | - |