- Manufacturer
- Product Type
- Type
- Contact Materials
- Pitch
- Packaging
- RoHS
- Series
- Product Style
- Length
- Manufacturer
- Contact Plating
- Mount
Attribute column
Categories
Terminals - PC Pin, Single Post Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Material - Insulation | Body Material | Mounting Hole Diameter | Contact Materials | Length Above Flange | Length Below Flange | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Pitch | Orientation | Depth | Current Rating | Insulation Color | Contact Finish | Voltage - Rated AC | Lead Pitch | Contact Gender | Max Current Rating | Plating | Connector Support Type | Body Plating | Terminal and Terminal Block Type | Insulation | Terminal Type | Hole Diameter | Wire Cross Section | Flange Diameter | Outside Diameter | Terminal Style | Terminal Gender | Pin Size - Above Flange | Pin Size - Below Flange | Length | Contact Finish Thickness | Length - Tail | Length - Overall | Diameter - Inside | Board Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H2089-01 Harwin Inc. | 21 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | - | - | 0.039 ~ 0.041 (0.99mm ~ 1.04mm) | Brass | - | - | - | Bulk | 2009 | - | yes | Active | 1 (Unlimited) | Staking Flare | EAR99 | - | - | - | - | - | 8536.90.40.00 | - | - | 1.15mm | - | - | Tin | - | - | - | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | - | - | - | - | Double End | MALE | - | - | 11.91mm | - | - | 0.469 11.90mm | - | 0.094 2.39mm | - | ROHS3 Compliant | - | ||
![]() 1406-1 Keystone Electronics | 9 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | - | 0.035 (0.89mm) | Brass | 0.188 4.78mm | 0.047 1.19mm | - | Bulk | 2005 | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 889 μm | - | 0.060 (1.52mm) | 1.52 mm | Single End | - | 0.024 0.61mm Dia | - | 6.604mm | 10.0μin 0.25μm | - | 0.260 6.60mm | 610 μm | 0.032 0.81mm | - | ROHS3 Compliant | Lead Free | ||
![]() H9087-01 Harwin Inc. | 34 |
| Datasheet | 9 Weeks | Lead, Tin | Through Hole | Through Hole | - | - | - | - | 0.070 ~ 0.072 (1.78mm ~ 1.83mm) | Brass Alloy | 0.240 6.10mm | - | - | Bulk | 2002 | - | yes | Active | 1 (Unlimited) | Swage | EAR99 | Connector, PCB, Signal | - | - | - | Male | 8536.90.40.00 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.8288 mm | - | 0.093 (2.36mm) | - | Single End, Slotted | - | 0.065 1.65mm Dia | - | 8.636mm | - | - | 0.340 8.64mm | - | 0.063 1.60mm | - | ROHS3 Compliant | - | ||
![]() 75493-014 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | Phosphor Bronze | - | - | - | Reel | 2008 | Tri-Pin™ | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | Gold | - | - | Male | - | - | - | - | - | Non-Insulated | Single Post | - | - | - | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 12.319mm | 50.0μin 1.27μm | - | 0.485 12.32mm | - | 0.120 3.05mm | - | Non-RoHS Compliant | - | ||
![]() 75493-014LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | Phosphor Bronze | - | - | 1kV | Reel | 2008 | Tri-Pin™ | - | Active | 1 (Unlimited) | Solder | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | - | - | - | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 12.319mm | 50.0μin 1.27μm | - | 0.485 12.32mm | - | 0.120 3.05mm | - | RoHS Compliant | - | ||
![]() 76151-029LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | - | Bronze | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Phosphor Bronze | - | - | 1kV | Bulk | 2008 | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | - | - | 125°C | -40°C | Male | - | - | - | 640μm | 5A | - | Gold | - | - | Male | - | - | - | Gold | - | Non-Insulated | Single Post | 863.6 μm | - | - | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 29.718mm | 30.0μin 0.76μm | 8.763mm | 1.170 29.72mm | - | 0.062 ~ 0.125 1.57mm ~ 3.18mm | No | RoHS Compliant | - | ||
![]() 74640016 Würth Elektronik | 928 | - | Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Copper Alloy | 0.512 13.00mm | 0.732 18.60mm | - | Bulk | - | REDCUBE WP-PLUG | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | - | - | 0.355 (9.02mm) | - | Wire | - | - | - | 34.85mm | - | - | 1.244 31.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1994-2 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Press Fit, Through Hole | Through Hole | - | - | - | - | 0.022 (0.56mm) | Brass | - | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | Press-Fit, Square | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 558.8 μm | - | 482.6 μm | 460 μm | Single End | - | 0.018 0.46mm Dia | - | 7.6962mm | 200.0μin 5.08μm | - | 0.303 7.70mm | - | 0.062 1.57mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5-1616240-1 TE Connectivity Aerospace, Defense and Marine | 915 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 11073 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | Solder, Through Hole | Through Hole | 100 | Brass | Polytetrafluoroethylene (PTFE) | - | 0.136 (3.45mm) | Brass | 0.450 11.43mm | 0.100 2.54mm | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | - | - | - | - | - | White | Tin | - | - | - | - | Tin | - | - | - | Insulated | PC Pin | 3.4544 mm | - | 0.172 (4.37mm) | 4.3688 mm | Single End | - | 0.040 1.02mm Dia | - | 14.986mm | - | - | 0.590 14.99mm | - | 0.062 1.57mm | - | ROHS3 Compliant | - | ||
![]() 76209-019LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | - | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | 1kV | Bulk | 2008 | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB, Signal | - | 125°C | -40°C | Male | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | 914.4 μm | - | - | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 21.0312mm | 15.0μin 0.38μm | 8.001mm | 0.828 21.03mm | - | 0.062 ~ 0.125 1.57mm ~ 3.18mm | No | RoHS Compliant | - | ||
![]() 76151-026LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -40°C | - | - | - | - | - | 5A | - | - | - | - | Male | - | - | - | - | - | Non-Insulated | - | - | - | - | - | - | - | - | - | 26.67mm | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 76151-002 Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | Gold | Through Hole | Through Hole | - | - | - | Bronze | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Phosphor Bronze | - | - | 1kV | Bulk | 2008 | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | - | - | 125°C | -40°C | Male | - | - | - | 640μm | 5A | - | Gold | - | - | Male | - | - | - | Gold | - | Non-Insulated | Single Post | 863.6 μm | - | - | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 9.652mm | 30.0μin 0.76μm | - | 0.380 9.65mm | - | 0.062 ~ 0.125 1.57mm ~ 3.18mm | No | Non-RoHS Compliant | - | ||
![]() 75401-003 Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Phosphor Bronze | - | - | 1kV | Bulk | 2010 | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB | - | - | - | Male | - | 2.54mm | Straight | - | 5A | - | Gold | - | - | Male | 5A | - | - | - | - | Non-Insulated | Single Post | - | - | - | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 11.68mm | 30.0μin 0.76μm | - | 0.460 11.68mm | - | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | Non-RoHS Compliant | - | ||
![]() 76200-038LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | - | - | 0.049 (1.24mm) | Phosphor Bronze | - | - | 1kV | Bulk | 2008 | BergPost® | - | Active | 1 (Unlimited) | Solder | - | - | - | 125°C | -40°C | Male | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | 1.2446 mm | - | - | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 14.986mm | 50.0μin 1.27μm | 1.524mm | 0.590 14.99mm | - | 0.062 1.57mm | No | RoHS Compliant | - | ||
![]() H2474-01 Harwin Inc. | 34 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | - | - | 0.036 ~ 0.041 (0.91mm ~ 1.03mm) | Brass | 0.157 3.99mm | 0.108 2.74mm | - | Bulk | 2009 | - | yes | Active | 1 (Unlimited) | Swage | EAR99 | - | - | - | - | Male | 8536.90.40.00 | - | - | 1.59mm | - | - | Tin | - | - | - | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.0414 mm | - | 0.063 (1.60mm) | - | Single End, Slotted | - | 0.039 0.99mm Dia | - | 7.493mm | - | - | 0.295 7.49mm | - | 0.031 ~ 0.126 0.79mm ~ 3.20mm | - | ROHS3 Compliant | - | ||
![]() 76230-116LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 20 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | - | 0.040 (1.02mm) | Phosphor Bronze | - | - | 1kV | Reel | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.90.40.00 | - | - | - | 5A | - | Gold | - | - | Male | - | - | - | - | PCB TERMINAL | Non-Insulated | Single Post | 1.016 mm | - | - | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 17.145mm | 30.0μin 0.76μm | - | 0.675 17.15mm | - | 0.093 ~ 0.125 2.36mm ~ 3.18mm | No | RoHS Compliant | - | ||
![]() 76201-011LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | 1kV | Bulk | - | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB | - | 125°C | -40°C | Male | - | - | Straight | - | - | - | Gold | - | - | - | 3A | - | - | - | - | Non-Insulated | Single Post | 914.4 μm | - | - | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 13.72mm | 30.0μin 0.76μm | - | 0.540 13.72mm | - | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | RoHS Compliant | - | ||
![]() H2106-01 Harwin Inc. | In Stock | - | Datasheet | 66 Weeks | - | Through Hole | Through Hole | - | - | - | - | 0.052 ~ 0.056 (1.32mm ~ 1.42mm) | Brass | 0.156 3.96mm | 0.199 5.05mm | - | Bulk | 2001 | - | yes | Active | 1 (Unlimited) | Swage | EAR99 | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.4224 mm | 40.22 mm2 | 0.094 (2.39mm) | - | Double End | - | 0.032 0.81mm Dia | - | 9.525mm | - | - | 0.375 9.53mm | - | 0.094 2.39mm | - | ROHS3 Compliant | - | ||
![]() 75409-001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Phosphor Bronze | - | - | - | Bulk | - | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB, Signal | 1 | 125°C | -40°C | Male | - | - | - | - | - | - | Gold | 1kV | 2.54mm | - | - | - | - | - | - | Non-Insulated | Single Post | 863.6 μm | - | - | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 8.763mm | 15.0μin 0.38μm | - | 0.345 8.76mm | - | 0.062 ~ 0.125 1.57mm ~ 3.18mm | No | RoHS Compliant | Lead Free |