- Manufacturer
- Packaging
- Mounting Type
- Contact Materials
- Part Status
- Insulation
- Length - Overall
- Terminal Type
- Contact Finish
- Stud/Tab Size
- Series
- Termination
- Features
Attribute column
Categories
Terminals - Solder Lug Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Materials | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | HTS Code | Orientation | Depth | Style | Contact Finish | Terminal and Terminal Block Type | Insulation | Terminal Type | Hole Diameter | Stud/Tab Size | Stud Size | Diameter | Length | Width | Thickness | Length - Overall | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7312 Keystone Electronics | 2 | - | Datasheet | 6 Weeks | - | Stud | Angled | - | Brass | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | Lug, Solder | - | 8536.90.40.00 | - | - | Lockwasher, Internal Tooth | Tin | WIRE TERMINAL | Non-Insulated | Standard | 0.093 (2.36mm) | 6 Stud | - | - | 16.256mm | 7.94mm | 457.2μm | 0.640 16.26mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7329 Keystone Electronics | 23773 |
| Datasheet | 6 Weeks | - | Stud | Flat | - | Brass | Bulk | - | Active | 1 (Unlimited) | Solder | EAR99 | Lug | - | 8536.90.40.00 | Straight | - | Smooth Edge | Tin | WIRE TERMINAL | Non-Insulated | Standard | 0.076 (1.93mm) | 6 Stud | M3.5 | - | 13.4874mm | 4.06mm | 381μm | 0.531 13.50mm | 3.56 mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7317 Keystone Electronics | 426 | - | Datasheet | 6 Weeks | - | Stud | Angled | 120 | Brass | Bulk | - | Active | 1 (Unlimited) | Lug | EAR99 | - | - | 8536.90.40.00 | - | - | Lockwasher, Internal Tooth | Tin | WIRE TERMINAL | Non-Insulated | Long Stem, Shaped | 0.093 (2.36mm) | 4 Stud | - | 3.048mm | 20.6248mm | 7.95mm | 457μm | 0.812 20.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 907 Keystone Electronics | 12767 |
| Datasheet | 6 Weeks | - | Stud | Flat | - | Brass | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | Lug | - | 8536.90.40.00 | Straight | - | Lockwasher, Internal Tooth | Tin | WIRE TERMINAL | Non-Insulated | Standard | 0.078 (1.98mm) | - | - | - | 11.7856mm | 4.572mm | 330.2μm | 0.464 11.79mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4004 Keystone Electronics | 5944 | - | Datasheet | 6 Weeks | - | Stud | Flat | - | Brass | Bulk | - | Active | 1 (Unlimited) | Solder | EAR99 | Lug | - | 3919.10.20.55 | Straight | - | Smooth Edge | Tin | WIRE TERMINAL | Non-Insulated | Standard | 0.093 (2.36mm) | - | - | - | 13.081mm | 6.35mm | 406.4μm | 0.515 13.08mm | 3.45 mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7330 Keystone Electronics | 12824 |
| Datasheet | 6 Weeks | - | Stud | Flat | - | Brass | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Lug | - | 8536.90.40.00 | Straight | - | Smooth Edge | Tin | WIRE TERMINAL | Non-Insulated | Standard | 0.076 (1.93mm) | 8 Stud | M4 | - | 13.4874mm | 4.064mm | 406.4μm | 0.531 13.50mm | 4.34 mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 918 Keystone Electronics | 11548 |
| Datasheet | 6 Weeks | - | Stud | Flat | 120 | Brass | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.90.40.00 | Straight | - | Lockwasher, Internal Tooth | Tin | WIRE TERMINAL | Non-Insulated | Standard | 0.093 (2.36mm) | 6 Stud | - | - | 18.2372mm | 7.94mm | 457.2μm | 0.718 18.24mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4002 Keystone Electronics | 3207 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Brass | Bulk | - | Active | 1 (Unlimited) | PCB | EAR99 | - | - | 8536.90.40.00 | Straight | - | Smooth Edge | Tin | WIRE TERMINAL | Non-Insulated | PCB, Long Tail | - | - | - | - | 19.05mm | 1.98mm | - | 0.750 19.05mm | 3.3 mm | - | ROHS3 Compliant | Lead Free | ||
![]() 7318 Keystone Electronics | 12702 |
| Datasheet | 6 Weeks | - | Stud | Angled | - | Brass | Bulk | - | Active | 1 (Unlimited) | Lug | EAR99 | - | - | 8536.90.40.00 | - | - | Lockwasher, Internal Tooth | Tin | WIRE TERMINAL | Non-Insulated | Long Stem, Shaped | 0.093 (2.36mm) | 6 Stud | - | - | 20.6248mm | - | 457μm | 0.812 20.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7340 Keystone Electronics | 17544 |
| Datasheet | 6 Weeks | - | - | Flat | - | Brass | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.90.40.00 | Straight | - | Smooth Edge | Tin | RING TERMINAL | Non-Insulated | Standard | 0.078 (1.98mm) | - | - | - | 17.4498mm | - | - | 0.687 17.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7332 Keystone Electronics | 6413 |
| Datasheet | 6 Weeks | Tin | Stud | Flat | - | Brass | Bulk | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.90.40.00 | Straight | 7.9mm | Smooth Edge | - | WIRE TERMINAL | Non-Insulated | Long Stem, Shaped | 0.093 (2.36mm) | 6 Stud | - | - | 22.225mm | - | - | 0.875 22.23mm | 3.56 mm | - | ROHS3 Compliant | Lead Free | ||
![]() 916 Keystone Electronics | 16440 |
| Datasheet | 6 Weeks | - | Stud | Flat | - | Brass | Bulk | - | Active | 1 (Unlimited) | Lug | EAR99 | - | - | 8536.90.40.00 | Straight | - | Lockwasher, Internal Tooth | Tin | WIRE TERMINAL | Non-Insulated | Long Stem, Straight | 0.093 (2.36mm) | 6 Stud | - | - | 18.6436mm | 7.94mm | 457.2μm | 0.734 18.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 915 Keystone Electronics | 6120 |
| Datasheet | 6 Weeks | - | Stud | Flat | - | Brass | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.90.40.00 | Straight | - | Lockwasher, Internal Tooth | Tin | WIRE TERMINAL | Non-Insulated | Standard | 0.093 (2.36mm) | 8 Stud | - | - | 15.875mm | 7.95mm | 457.2μm | 0.625 15.88mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7325 Keystone Electronics | In Stock |
| Datasheet | 6 Weeks | Tin | Stud | Flat | - | Brass | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.90.40.00 | Straight | 6.75mm | Smooth Edge | - | WIRE TERMINAL | Non-Insulated | Long Stem, Straight | 0.078 (1.98mm) | 4 Stud | - | - | 17.4498mm | - | 508μm | 0.687 17.45mm | 3.05 mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4003 Keystone Electronics | 9497 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | Brass | Bulk | yes | Active | 1 (Unlimited) | PCB | EAR99 | - | - | 8536.90.40.00 | Straight | 7.94mm | Smooth Edge | - | WIRE TERMINAL | Non-Insulated | PCB, Long Tail | - | - | - | - | 25.4mm | - | - | 1.000 25.40mm | 3.3 mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7331 Keystone Electronics | 1743 |
| Datasheet | 6 Weeks | - | Stud | Flat | 120 | Brass | Bulk | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.90.40.00 | Straight | - | Smooth Edge | Tin | WIRE TERMINAL | Non-Insulated | Long Stem, Shaped | 0.093 (2.36mm) | 4 Stud | - | - | 22.225mm | 7.95mm | - | 0.875 22.23mm | 3.05 mm | - | ROHS3 Compliant | Lead Free | ||
![]() 7333 Keystone Electronics | 17659 |
| Datasheet | 6 Weeks | - | Stud | Flat | - | Brass | Bulk | yes | Active | 1 (Unlimited) | - | EAR99 | Lug | - | 8536.90.40.00 | Straight | - | Smooth Edge | Tin | WIRE TERMINAL | Non-Insulated | Long Stem, Shaped | 0.093 (2.36mm) | 8 Stud | - | - | 22.225mm | 7.94mm | 508μm | 0.875 22.23mm | 4.34 mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4712 Keystone Electronics | 84138 |
| Datasheet | 6 Weeks | Tin | - | Flat | - | Copper | Bulk | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 1 | - | - | - | - | - | WIRE TERMINAL | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 917 Keystone Electronics | 8557 |
| Datasheet | 6 Weeks | - | Stud | Flat | - | Brass | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | Lug | - | 8536.90.40.00 | Straight | - | Lockwasher, Internal Tooth | Tin | WIRE TERMINAL | Non-Insulated | Long Stem, Straight | 0.093 (2.36mm) | 8 Stud | - | - | 18.6436mm | - | 457μm | 0.734 18.64mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1276 Keystone Electronics | 46 |
| Datasheet | 6 Weeks | - | Stud | Flat | - | Brass | Bulk | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | Smooth Edge | Tin | WIRE TERMINAL | Non-Insulated | - | - | 8 Stud | - | - | 16.51mm | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | Lead Free |