- Manufacturer
- Packaging
- Mounting Type
- Contact Materials
- Part Status
- Insulation
- Length - Overall
- Terminal Type
- Contact Finish
- Stud/Tab Size
- Series
- Termination
- Features
Attribute column
Categories
Terminals - Solder Lug Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mount | Mounting Type | Number of pins | Body coating | Brand | Cable entry | Cable external diameter | Case Code - in | Case Code - mm | Certificates | Connector variant | Connector variant1 | Connectors application | Contact Materials | Degree of protection (IP), front side | Electrical mounting | Enclosure material | Factory Pack QuantityFactory Pack Quantity | Gross weight | Ihs Manufacturer | Kind of connector | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical mounting | Mfr | Minimum Operating Temperature | Mounting Styles | MSCP | Package | Part Life Cycle Code | Product Status | Rated permanent current Iu | Risk Rank | RoHS | Rohs Code | Spatial orientation | Thread | Type of connector | Type of control element | Type of electrical connection of main circuit | Unit Weight | Packaging | Series | Tolerance | Part Status | Termination | ECCN Code | Temperature Coefficient | Resistance | Applications | HTS Code | Subcategory | Power Rating | Technology | Reach Compliance Code | Contact Finish | Termination Style | Operating Supply Voltage | Wire Gauge | Life (Hours) | Terminal and Terminal Block Type | Insulation | Terminal Type | Product Type | Stud/Tab Size | Product | Features | Kit contents | Product Category | Height | Length | Width | Length - Overall | Width - Outer Edges | Tab Thickness | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 906 Visual | In Stock | - | - | - | - | - | - | - | Royalohm | - | - | 1206 | 3216 | - | - | - | - | - | - | - | - | 5000 | - | - | - | Royalohm | - | + 155 C | - | - | - 55 C | PCB Mount | 6 MSCP | - | - | - | - | - | Details | - | - | - | - | - | - | 0.000315 oz | Reel | Current Sensing Thick Film (AEC-Q200 Compliant) | 1 % | - | - | - | 200 PPM / C | 90 mOhms | Automotive Grade | - | Resistors | 330 mW (1/3 W) | Thick Film | - | - | SMD/SMT | 13 V | - | 1000 hours | - | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 0.55 mm | 3.1 mm | 1.55 mm | - | - | - | - | ||
![]() 915 Shenzhen Zhenhua | In Stock | - | - | - | Base | - | - | - | - | Side | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 MSCP | - | - | - | 160 | - | Compliant | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | 9 W | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() 914 Winchester | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7315 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEYSTONE ELECTRONICS CORP | - | Keystone Electronics Corp | 7315 | - | - | - | - | - | - | - | Active | - | - | 1.7 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | compliant | - | - | - | - | - | WIRE TERMINAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 914 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 914 Coilcraft | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 915 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KRF35-10X2-24-26 Elpress Inc. | 105 |
| Datasheet | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | KRF | - | Active | Crimp | - | - | - | - | - | - | - | - | - | Tin | - | - | 2 AWG | - | - | Non-Insulated | Ring, Tubular | - | M10 Stud | - | UL Listed | - | - | - | - | - | 3.071" (78.00mm) | 0.708" (18.00mm) | 0.154" (3.90mm) | - | ||
![]() KRF300A-12 Elpress Inc. | 968 |
| Datasheet | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | KRF | - | Active | Crimp | - | - | - | - | - | - | - | - | - | Tin | - | - | 600MCM (kcmil) | - | - | Non-Insulated | Ring, Tubular | - | M12 Stud | - | UL Listed | - | - | - | - | - | 3.661" (93.00mm) | 1.811" (46.00mm) | 0.268" (6.80mm) | - | ||
![]() KRFS50-6 Elpress Inc. | 1245 |
| Datasheet | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | KRFS | - | Active | Crimp | - | - | - | - | - | - | - | - | - | Tin | - | - | 1 AWG | - | - | Non-Insulated | Ring, Tubular | - | M6 Stud | - | UL Listed | - | - | - | - | - | 2.008" (51.00mm) | 0.59" (15.00mm) | 0.157" (4.00mm) | - | ||
![]() KRF120-10X2-24-26 Elpress Inc. | 128 |
| Datasheet | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | KRF | - | Active | Crimp | - | - | - | - | - | - | - | - | - | Tin | - | - | 4 AWG | - | - | Non-Insulated | Ring, Tubular | - | M10 Stud | - | UL Listed | - | - | - | - | - | 3.819" (97.00mm) | 1.259" (32.00mm) | 0.193" (4.90mm) | - | ||
![]() KRF185-12-90GR-SB Elpress Inc. | 2445 |
| Datasheet | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | KRF | - | Active | Crimp | - | - | - | - | - | - | - | - | - | Tin | - | - | 350MCM (kcmil) | - | - | Non-Insulated | Ring, Tubular | - | M12 Stud | - | UL Listed | - | - | - | - | - | 2.323" (59.00mm) | 1.535" (39.00mm) | 0.232" (5.90mm) | - | ||
![]() KRFS95-10 Elpress Inc. | 368 |
| Datasheet | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | KRFS | - | Active | Crimp | - | - | - | - | - | - | - | - | - | Tin | - | - | 3 AWG | - | - | Non-Insulated | Ring, Tubular | - | M10 Stud | - | UL Listed | - | - | - | - | - | 2.480" (63.00mm) | 0.748" (19.00mm) | 0.224" (5.70mm) | - | ||
![]() KRF150-16-90GR-SB Elpress Inc. | 165 |
| Datasheet | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | KRF | - | Active | Crimp | - | - | - | - | - | - | - | - | - | Tin | - | - | 300MCM (kcmil) | - | - | Non-Insulated | Ring, Tubular | - | M16 Stud | - | UL Listed | - | - | - | - | - | 2.402" (61.00mm) | 1.417" (36.00mm) | 0.232" (5.90mm) | - | ||
![]() KRF95-12-90GR Elpress Inc. | 585 |
| Datasheet | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | KRF | - | Active | Crimp | - | - | - | - | - | - | - | - | - | Tin | - | - | 3 AWG | - | - | Non-Insulated | Ring, Tubular | - | M12 Stud | - | UL Listed | - | - | - | - | - | 2.047" (52.00mm) | 1.102" (28.00mm) | 0.193" (4.90mm) | - | ||
![]() L17MHDM25 L77DB25SST AMPHENOL COMMUNICATIONS SOLUTIONS | In Stock | - | - | gold flash | - | - | 25 | nickel | - | - | 13mm | - | - | RoHS compliant | shielded | - | - | - | - | screw terminal | zinc alloy | - | 100g | - | female | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | straight | UNC 4-40 | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | complete set | - | - | - | - | - | - | - | - | ||
![]() L17DPPK25-M L717SDE25S AMPHENOL COMMUNICATIONS SOLUTIONS | In Stock | - | - | gold flash | - | - | 25 | nickel | - | - | 11.5mm | - | - | RoHS compliant | metalized | shielded | - | - | - | soldering | plastic | - | 33.9g | - | female | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | straight | UNC 4-40 | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | complete set | - | - | - | - | - | - | - | - | ||
![]() 21700513 LAPP | In Stock | - | - | - | - | - | 9 | - | - | - | - | - | - | RoHS compliant | Profibus | with interface PG | FC cable | - | - | IDC | - | - | 50g | - | - | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | angled 35° | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21700549 LAPP | In Stock | - | - | - | - | - | 9 | - | - | - | - | - | - | RoHS compliant | Profibus | with LED | FC cable | - | - | IDC | - | - | 50g | - | - | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | angled 90° | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KRFS185-12 Elpress Inc. | 285 |
| Datasheet | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | KRFS | - | Active | Crimp | - | - | - | - | - | - | - | - | - | Tin | - | - | 350MCM (kcmil) | - | - | Non-Insulated | Ring, Tubular | - | M12 Stud | - | UL Listed | - | - | - | - | - | 3.228" (82.00mm) | 1.062" (27.00mm) | 0.260" (6.60mm) | - |