- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Max. forward impulse current
- Kind of package1
- Tolerance
- Features of semiconductor devices
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Contact Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Contact Type | Current Rating (Amps) | Reach Compliance Code | Current Rating | Contact Finish | Plating | Connector Support Type | Mating Cycles | Plunger Size | Operating Force - Initial | Recommended Working Height | Pad Layout Dimension | Minimum Working Height | Operating Force - Mid Compression | Length | Contact Finish Thickness | Stack Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S70-220102045R Harwin Inc. | 8091 | - | Datasheet | 11 Weeks | - | Surface Mount | - | - | Beryllium Copper | -40°C~180°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | Contact Pad | 6A | - | - | Gold | - | CONNECTOR ACCESSORY | - | - | - | - | Oval - 0.079 L x 0.039 W x 0.008 H (2.00mm x 1.00mm x 0.20mm) | - | - | - | Flash | - | - | No SVHC | ROHS3 Compliant | ||
![]() 90025-AS Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | Brass | Brass Alloy | -55°C~125°C | Bulk | 2006 | Active | 1 (Unlimited) | - | Connector, PCB, Signal | Male | Sleeve & Plunger | 3A | - | - | Gold | Gold | - | 40000 | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) | 0.161 4.10mm | 61.18gf | - | 20.0μin 0.51μm | 0.217 5.51mm | No | - | ROHS3 Compliant | ||
![]() P70-2300045R Harwin Inc. | 16329 | - | Datasheet | 11 Weeks | - | Through Hole | - | - | Brass | -40°C~85°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | - | not_compliant | 2A | Gold | - | CONNECTOR ACCESSORY | 10000 | 0.035 0.90mm Dia | - | 0.193 4.90mm | Circular - 0.071 (1.80mm) (TH) | 0.181 4.60mm | 84.64gf | 6.2mm | 16.0μin 0.41μm | 0.205 5.21mm | - | No SVHC | ROHS3 Compliant | ||
![]() P70-2100045R Harwin Inc. | 431 | - | Datasheet | 11 Weeks | - | Through Hole | - | - | Brass | -40°C~85°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | - | not_compliant | 2A | Gold | - | CONNECTOR ACCESSORY | 10000 | 0.035 0.90mm Dia | - | 0.177 4.50mm | Circular - 0.104 (2.64mm) (TH) | 0.165 4.20mm | 69.34gf | 5.5mm | 16.0μin 0.41μm | 0.185 4.70mm | - | No SVHC | ROHS3 Compliant | ||
![]() P70-1020045R Harwin Inc. | 10000 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | Brass | -40°C~85°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | - | not_compliant | 2A | Gold | - | CONNECTOR ACCESSORY | 10000 | 0.035 0.90mm Dia | - | 0.177 4.50mm | Circular - 0.087 (2.20mm) | 0.165 4.20mm | 119.31gf | 5.5mm | 16.0μin 0.41μm | 0.185 4.70mm | - | No SVHC | ROHS3 Compliant | ||
![]() P70-7000045 Harwin Inc. | 10000 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | Brass | -40°C~85°C | Bulk | 2016 | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | - | not_compliant | 2A | Gold | - | CONNECTOR ACCESSORY | 10000 | 0.024 0.60mm Dia | - | 0.079 2.00mm | Circular - 0.047 (1.20mm) | 0.077 1.95mm | 69.34gf | 2.5mm | 16.0μin 0.41μm | 0.083 2.10mm | - | No SVHC | ROHS3 Compliant | ||
![]() S70-332002045R Harwin Inc. | 1836 | - | Datasheet | 11 Weeks | - | Surface Mount | - | - | Beryllium Copper | -40°C~180°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | Contact Pad | 6A | - | - | Gold | - | - | - | - | - | - | Circular - 0.126 (3.20mm) Dia, 0.008 (0.20mm) H | - | - | - | Flash | - | - | No SVHC | ROHS3 Compliant | ||
![]() 90041-AS Preci-Dip | 6129 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | Brass | Brass Alloy | -55°C~125°C | Bulk | 2006 | Active | 1 (Unlimited) | Solder | Connector, Socket | Female | Sleeve & Plunger | 3A | - | - | Gold | - | - | 40000 | 0.042 1.07mm Dia | 25.49gf | - | Circular - 0.072 (1.83mm) | 0.098 2.50mm | 61.18gf | - | 20.0μin 0.51μm | 0.138 3.50mm | No | - | ROHS3 Compliant | ||
![]() P70-1000045R Harwin Inc. | 10000 | - | Datasheet | 11 Weeks | - | Surface Mount | - | - | Brass | -40°C~85°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | - | not_compliant | 2A | Gold | - | CONNECTOR ACCESSORY | 10000 | 0.035 0.90mm Dia | - | 0.114 2.90mm | Circular - 0.087 (2.20mm) | 0.106 2.70mm | 89.74gf | 3.5mm | 16.0μin 0.41μm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() P70-2010045R Harwin Inc. | 12529 |
| Datasheet | 11 Weeks | - | Through Hole | - | - | Brass | -40°C~85°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | - | not_compliant | 2A | Gold | - | CONNECTOR ACCESSORY | 10000 | 0.035 0.90mm Dia | - | 0.157 4.00mm | Circular - 0.094 (2.40mm) (TH) | 0.152 3.85mm | 134.60gf | 5mm | 16.0μin 0.41μm | 0.165 4.20mm | - | No SVHC | ROHS3 Compliant | ||
![]() P70-2000045R Harwin Inc. | 606 | - | Datasheet | 11 Weeks | - | Through Hole | - | - | Brass | -40°C~85°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | - | not_compliant | 2A | Gold | - | CONNECTOR ACCESSORY | 10000 | 0.035 0.90mm Dia | - | 0.114 2.90mm | Circular - 0.094 (2.40mm) (TH) | 0.112 2.85mm | 129.50gf | 3.6mm | 16.0μin 0.41μm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | ||
![]() P70-5100045 Harwin Inc. | 439 | - | Datasheet | 11 Weeks | - | Surface Mount | - | - | Brass | -40°C~85°C | Bulk | 2014 | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | - | not_compliant | 2A | Gold | - | CONNECTOR ACCESSORY | 10000 | 0.024 0.60mm Dia | - | 0.157 4.00mm | Circular - 0.047 (1.20mm) | 0.152 3.85mm | 99.32gf | 4.8mm | 16.0μin 0.41μm | 0.165 4.20mm | - | No SVHC | ROHS3 Compliant | ||
![]() P70-2200045 Harwin Inc. | 10000 | - | Datasheet | 11 Weeks | - | Through Hole | - | - | Brass | -40°C~85°C | Bulk | 2016 | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | - | not_compliant | 2A | Gold | - | CONNECTOR ACCESSORY | 10000 | 0.035 0.90mm Dia | - | 0.280 7.10mm | Circular - 0.087 (2.20mm) (TH) | 0.252 6.40mm | 99.32gf | 8.2mm | 16.0μin 0.41μm | 0.283 7.20mm | - | No SVHC | ROHS3 Compliant | ||
![]() P70-1100045R Harwin Inc. | 3821 | - | Datasheet | 11 Weeks | - | Surface Mount | - | - | Brass | -40°C~85°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | - | not_compliant | 2A | Gold | - | CONNECTOR ACCESSORY | 10000 | 0.035 0.90mm Dia | - | 0.197 5.00mm | Circular - 0.079 (2.00mm) | 0.185 4.70mm | 124.41gf | 6.3mm | 16.0μin 0.41μm | 0.209 5.30mm | - | No SVHC | ROHS3 Compliant | ||
![]() P70-1030045R Harwin Inc. | 10000 | - | Datasheet | 11 Weeks | - | Surface Mount | - | - | Brass | -40°C~85°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | Sleeve & Plunger | - | not_compliant | 2A | Gold | - | CONNECTOR ACCESSORY | 10000 | 0.035 0.90mm Dia | - | 0.244 6.20mm | Circular - 0.087 (2.20mm) | 0.236 6.00mm | 131.54gf | 7.3mm | 16.0μin 0.41μm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | ||
![]() 90138-AS Preci-Dip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90320-AS Preci-Dip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90227-AS Preci-Dip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90283-AS Preci-Dip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90236-AS Preci-Dip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |