- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Kind of package
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Max. forward impulse current
- Kind of package1
- Tolerance
- Features of semiconductor devices
Attribute column
Categories
Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Materials | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Contact Type | Current Rating (Amps) | Contact Finish | Mating Cycles | Plunger Size | Operating Force - Initial | Recommended Working Height | Pad Layout Dimension | Minimum Working Height | Stack Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PH-MVP-5370 Adam Tech | 1382 |
| - | 9 Weeks | Through Hole | Brass | -55°C~125°C | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.236 6.00mm | Circular - 0.071 (1.80mm) (TH) | 0.220 5.60mm | 0.276 7.00mm | ROHS3 Compliant | ||
![]() PH-MVF-3345 Adam Tech | 4337 |
| - | 9 Weeks | Surface Mount | Brass | -55°C~125°C | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 1A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.138 3.50mm | Circular - 0.071 (1.80mm) | 0.122 3.10mm | 0.177 4.50mm | ROHS3 Compliant | ||
![]() PH-MVS-4355 Adam Tech | 4561 |
| - | 9 Weeks | Through Hole, Solder Cup | Brass | -55°C~125°C | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.177 4.50mm | Circular - 0.079 (2.00mm) (TH) | 0.161 4.10mm | 0.217 5.51mm | ROHS3 Compliant | ||
![]() MM800571HW-40 Harwin Inc. | In Stock | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MM800656HW-40 Harwin Inc. | In Stock | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MM800571HW-20 Harwin Inc. | In Stock | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PH-MVP-4360 Adam Tech | 1375 |
| - | 9 Weeks | Through Hole | Brass | -55°C~125°C | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.197 5.00mm | Circular - 0.071 (1.80mm) (TH) | 0.181 4.60mm | 0.236 6.00mm | ROHS3 Compliant | ||
![]() PH-MVP-5380 Adam Tech | 3057 |
| - | 9 Weeks | Through Hole | Brass | -55°C~125°C | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.276 7.00mm | Circular - 0.071 (1.80mm) (TH) | 0.260 6.60mm | 0.315 8.00mm | ROHS3 Compliant | ||
![]() PH-MVF-3350 Adam Tech | 4316 |
| - | 9 Weeks | Surface Mount | Brass | -55°C~125°C | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 1A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.157 4.00mm | Circular - 0.071 (1.80mm) | 0.142 3.60mm | 0.197 5.00mm | ROHS3 Compliant | ||
![]() MM800656HW-20 Harwin Inc. | In Stock | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |