- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Approval Agency | Connector Support Type | Body Plating | Accessory Type | Wire/Cable Diameter | Specifications | Head Diameter | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0936014214 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73550400934 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | Han-Port® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Programming Port - Data | - | MiniDIN (2) to MiniDIN Cable Assembly (2) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09300009701 HARTING | 53 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Locking Element with Retaining Cord | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0936000342 Molex | 49 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | GWconnect | yes | Active | 1 (Unlimited) | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | - | M12 Thread | - | - | - | - | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 09200009995 HARTING | 3460 |
| - | 4 Weeks | Screw | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Fixing Screw | - | M3 Thread | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 0521600000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | - | - | - | Brass | - | VP | - | Active | - | 100°C | -30°C | - | compliant | CE | - | Nickel | Blanking Plug | - | PG7 Thread | 15 mm | 8mm | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 09000005244 HARTING | 100 |
| - | 8 Weeks | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | CONNECTOR ACCESSORY | - | Locking Latch | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1656400000 Weidmüller | 6 |
| Datasheet | 6 Weeks | Cable | - | Metal | - | Brass, Rubber | 2006 | RockStar® | - | Active | - | 60°C | -20°C | - | compliant | - | CONNECTOR ACCESSORY | Nickel | Cable Gland | - | PG13 Thread | - | - | - | - | Non-RoHS Compliant | - | Lead Free | IP54 - Dust Protected, Water Resistant | ||
![]() 1776940000 Weidmüller | 32 |
| - | 10 Weeks | Cable | - | Polyamid | - | Polyamide | 2012 | RockStar® | - | Active | Not Applicable | 100°C | -40°C | Grey | compliant | - | CONNECTOR ACCESSORY | - | Blanking Plug | - | M32 Thread | 34 mm | 16mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | IP54, Water Resistant | ||
![]() 1885305 Phoenix Contact | In Stock | - | - | 7 Weeks | Screw | - | - | - | - | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Cable Gland | - | PG21 Thread | - | - | - | - | RoHS Compliant | - | - | IP67 - Dust Tight, Waterproof | ||
![]() 1772667 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Cable | - | - | 175.349994g | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Pressure Screw | - | PG36 Thread | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1797500000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2009 | Rockstar® RailMate | - | Active | - | - | - | - | - | - | - | - | Frame Assembly | - | Size 3, Base Plate, Slider, Frame, 2 Insert Receptacles | - | - | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1854161 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Metal | Brass | 154.999997g | - | 2011 | Variocon® | - | Active | - | 125°C | -40°C | - | - | - | - | - | EMC Cable Gland | 10.5 mm | PG16 Thread | - | - | - | - | RoHS Compliant | - | - | IP67 - Dust Tight, Waterproof | ||
![]() 1652130 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | 50.400009g | - | 2011 | HEAVYCON® | yes | Active | - | - | - | - | not_compliant | - | CONNECTOR ACCESSORY | - | Adapter Plate | - | Heavycon® B16 to DB9 | - | - | - | - | RoHS Compliant | UL94 HB | - | IP54 - Dust Protected, Water Resistant | ||
![]() 1652169 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | 72.499993g | - | 2012 | HEAVYCON® | - | Active | - | - | - | - | - | - | - | - | Adapter Plate with DB9 | - | Heavycon® B24 to DB9 (2) | - | - | - | - | RoHS Compliant | UL94 HB | - | IP54 - Dust Protected, Water Resistant | ||
![]() 09400009943 HARTING | In Stock | - | - | - | - | - | Rubber | - | - | - | - | - | Active | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1602407 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Steel | - | - | 2011 | DUPLICON | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw | - | M3 Thread | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 0294960000 Weidmüller | 36 |
| - | 6 Weeks | Cable | - | Polyamid | - | Polyamide | - | VP | - | Active | - | 100°C | -40°C | Grey | compliant | - | CONNECTOR ACCESSORY | - | Blanking Plug | - | PG13.5 Thread | 25 mm | 9.5mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | IP54, Water Resistant | ||
![]() 0501160000 Weidmüller | 36 |
| Datasheet | 8 Weeks | Cable | - | Polyamid | - | Polyamide | - | VP | - | Active | - | 100°C | -40°C | Grey | compliant | - | CONNECTOR ACCESSORY | - | Blanking Plug | - | PG29 Thread | 44 mm | 12mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | IP54, Water Resistant | ||
![]() 1430800000 Weidmüller | 24 |
| Datasheet | 6 Weeks | - | - | - | - | - | 2008 | RockStar® | - | Active | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | Coding Pins and Plugs | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | - |