Weidmüller 1776940000
Weidmüller 1776940000
feed

Weidmüller 1776940000

Manufacturer No:

1776940000

Manufacturer:

Weidmüller

Utmel No:

2702-1776940000

Package:

-

ECAD Model:

Description:

CONN PLUG BLANK M32 PLASTIC STD

Quantity:

Unit Price: $1.056677

Ext Price: $1.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 65

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.056677

    $1.06

  • 10

    $0.996865

    $9.97

  • 100

    $0.940439

    $94.04

  • 500

    $0.887206

    $443.60

  • 1000

    $0.836987

    $836.99

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1776940000 information

Specifications
Product Details
Weidmüller 1776940000 technical specifications, attributes, parameters and parts with similar specifications to Weidmüller 1776940000.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyamid
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Polyamide
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RockStar®
  • Published
    2012
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    100°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Color
    Grey
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CONNECTOR ACCESSORY
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Blanking Plug
  • Specifications

    a measure of a material's ability to?conduct heat.?

    M32 Thread
  • Head Diameter

    The "Head Diameter" parameter in electronic components refers to the measurement of the diameter of the head or top portion of the component. This measurement is important for determining the physical size and compatibility of the component with other parts or equipment. The head diameter is typically specified in millimeters or inches and is used to ensure proper fit and alignment during installation or assembly. It is a critical dimension to consider when designing circuits or selecting components for a project to ensure proper functionality and mechanical compatibility.

    34 mm
  • Length
    16mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL94 V-2
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    IP54, Water Resistant
0 Similar Products Remaining

Product Description

1776940000 - Weidmüller RockStar? Heavy Duty Blanking Plug

The Weidmüller RockStar? Heavy Duty Blanking Plug (Part Number: 1776940000) is a high-quality accessory designed for use with heavy-duty connectors. This product is engineered to provide reliable and durable performance in demanding industrial environments.

Features

  • Material and Construction: The body of the blanking plug is made from polyamide, a robust and resistant material that ensures long-lasting durability.
  • Color and Visibility: The grey color of the plug enhances visibility, making it easier to identify and handle in various settings.
  • Flammability Rating: Compliant with UL94 V-2, this product meets stringent safety standards for flammability.
  • Dimensions: With a head diameter of 34 mm and a length of 16 mm, this plug offers a compact yet substantial design.
  • Operating Temperature Range: The plug can operate effectively within a temperature range of -40°C to 100°C, making it suitable for diverse industrial applications.
  • Moisture Resistance: Rated IP54, this blanking plug is water-resistant and designed to withstand moderate exposure to moisture.
  • Mounting Type: Specifically designed for cable mounting, ensuring secure and efficient installation.
  • Lead-Free: Manufactured using lead-free materials, adhering to environmental regulations.
  • Series Compatibility: Part of the RockStar? series, known for its reliability and performance in heavy-duty applications.

Applications

Primary Applications:

  1. Industrial Automation: Ideal for use in machinery and automation systems where reliability and durability are crucial.
  2. Heavy-Duty Cabling: Suitable for applications involving high-stress cabling, such as in manufacturing plants or construction sites.
  3. Electrical Distribution: Used in electrical distribution systems where connectivity needs to be secure and resistant to environmental factors.

Secondary Applications:

  1. Marine Equipment: Can be used in marine environments where equipment needs to withstand moisture and extreme temperatures.
  2. Aerospace Industry: May be employed in aerospace applications where high reliability is essential but not necessarily in extreme temperature ranges.

Alternative Parts

If you are looking for alternative parts that offer similar functionality, consider the following options:

  1. 1776941000 - Weidmüller RockStar? Heavy Duty Blanking Plug (Different Thread Size)
  2. 1776942000 - Weidmüller RockStar? Heavy Duty Blanking Plug (Different Material)
  3. Other manufacturers' heavy-duty blanking plugs, such as those from Amphenol or TE Connectivity.

Embedded Modules

The Weidmüller RockStar? Heavy Duty Blanking Plug is commonly used with various embedded modules designed for industrial automation and heavy-duty applications:

  1. Weidmüller's own RockStar? connectors
  2. Other heavy-duty connectors from Weidmüller or other manufacturers

By choosing the Weidmüller RockStar? Heavy Duty Blanking Plug, you ensure a reliable and durable solution for your industrial connectivity needs.